Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: API Technologies Upconverters and Downconverters utilize in-house filter, amplifier and mixer designs as well as an optional dual channel frequency converter with a tunable synthesized LO, very popular in many airborne applications. API Technologies' Upconverters and
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMU series upconverters cover the frequency range of 18 to 110 GHz in seven waveguide bands. These upconverters have a balanced mixer configuration for high LO to RF isolation. They are constructed with a rugged, split-block mechanical design that utilizes
- Input Frequency Range: 18,000 to 110,000 MHz
- Power Output: 3.000000000000001 to 4 dBm
- Connectors: SMA
- Converter Type: Upconverter
-
Supplier: QuinStar Technology, Inc.
Description: local oscillator, built-in-test functions, and remote monitoring for telecom and telemetry. Modularized designs are offered for customer-specific applications. • Broadband Performance • Flat Frequency Response • Internal and External Local Oscillator • Compact, rugged packaging • Custom
- Converter Type: Upconverter
-
-
Supplier: APITech
Description: API's emphasis on multi-disciplined integration, coupled with its design and engineering capabilities, has allowed us to provide complex up/down converters that seamlessly integrate to some of the world's most sophisticated platforms. We utilize in-house filter, amplifier, and mixer designs which
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SZU100A I/Q upconverter extends the R&S®SMW200A vector signal generator into the mmWave range. Its 2 GHz bandwidth, flat frequency response and dynamic range of over 80 dB allows the R&S®SZU100A to generate high-quality test signals in the frequency range from 57.32 GHz
- Input Frequency Range: 1,944 to 2,160 MHz
- Output Frequency Range: 58,320 to 64,800 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®SGU100A, the R&S®SGS100A covers the entire frequency range from 10 MHz to 40 GHz without modulation, and from 80 MHz to 40 GHz with Vector modulation. Key Facts Frequency extension to 40 GHz with the R&S®SGU100A upconverter Two instruments into one: one RF output for the
- Input Frequency Range: 1 to 80 MHz
- Output Frequency Range: 6,000 to 40,000 MHz
- Form Factor: Desktop / Tower
- Applications: Mobile / Wireless Systems
-
Supplier: Richardson RFPD
Description: The HMC7056 is a fully integrated Ka-Band Block Upconverter with HPA. The unit is designed for single carrier use in satellite communications. It covers both Commercial and Military bands and is designed to meet military environmental conditions.
- Input Frequency Range: 1,000 to 2,000 MHz
- Output Frequency Range: 29,000 to 31,000 MHz
- Conversion Gain: 65 dB
- Converter Type: Upconverter
-
Supplier: NuWaves Ltd.
Description: Supporting an IF Input of 2 MHz to 70 MHz, the RF upconverter delivers a user commanded RF output of 2 MHz to 3 GHz. The RF upconverter provides user control of the RF amplitude by the implementation of a 50 dB attenuator.
- Input Frequency Range: 2 to 70 MHz
- Output Frequency Range: 2 to 3,000 MHz
- Power Output: 7.999999999999998 dBm
- Operating Temperature: -15 to 50 C
-
Supplier: Qorvo
Description: The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed
- Input Frequency Range: 17,700 to 26,500 MHz
- Conversion Gain: 13 dB
- Form Factor: IC Chip
- Features: RoHS
-
Supplier: Richardson RFPD
Description: The MAMF-011142 is a surface mount E-band transmitter. The module operates from 71 - 86 GHz and is designed to be used in direct conversion or heterodyne applications. The RF output is a WR12 interface. The module provides 30 dB small signal gain and a saturated output power of 25.5 dBm at the
- Noise Figure: 16 dB
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
- Converter Type: Upconverter
-
Supplier: Newark, An Avnet Company
Description: MIXER, DOWN/UPCONVERTER, 3GHZ, TQFN-20; Frequency Min:1.7GHz; Frequency Max:3GHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RF IC Case Style:TQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UPCONVERTER MIXER, 0.4-2.5GHZ, SOT-23-6; Frequency Min:400MHz; Frequency Max:2.5GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF IC Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MIXER, UPCONVERTER, 0.4-2.5GHZ, SOT-23-6; Frequency Min:400MHz; Frequency Max:2.5GHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RF IC Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The ADMV1009 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC), single sideband (SSB) upconverter in a RoHS compliant package optimized for point to point microwave radio designs that operate in the 12.7 GHz to 15.4 GHz frequency range. The
- Input Frequency Range: 12,700 to 15,400 MHz
- Output Frequency Range: 2,800 to 4,000 MHz
- Conversion Gain: 21 dB
- Features: Other
-
Supplier: MACOM
Description: MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also
- Input Frequency Range: 17,680 to 45,000 MHz
- Conversion Gain: 2 to 35 dB
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems, Radar Systems, Terrestrial RF/Microwave Systems
-
Supplier: Renesas Electronics Corporation
Description: The ISL5217 Quad Programmable UpConverter (QPUC) is a QASK/FM modulator/FDM upconverter designed for high dynamic range applications such as cellular basestations. The QPUC combines shaping and interpolation filters, a complex modulator, and timing and carrier NCOs into a single
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
-
Supplier: Renesas Electronics Corporation
Description: The HSP50415 Wideband Programmable Modulator (WPM) is a quadrature amplitude modulator/upconverter designed for wideband digital modulation. The WPM combines shaping and interpolation filters, a complex modulator, timing and carrier NCOs and dual DACs into a single package.brbr The HSP50415
- Form Factor: IC Chip
- Converter Type: Upconverter
-
Supplier: thinkRF
Description: THE BEST 5G NR DEVELOPMENT TOOL FOR WIRELESS EQUIPMENT OEMs, TELECOM CARRIERS & BASEBAND RESEARCHERS Wireless equipment OEMs, baseband researchers and telecom carriers can easily verify the beam tracking algorithm and protocols with the thinkRF TMYTEK UD Box! Now, you can retain existing field,
- Input Frequency Range: 10 to 14,000 MHz
- Return Loss: 6 to 8 dB
- Noise Figure: 13.8 dB
- Form Factor: Desktop / Tower
-
Supplier: RS Components, Ltd.
Description: Quadrature Digital Upconverter - Radio Frequency & Microwave Circuits - Modulator & Demodulator Circuits
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: thinkRF
Description: range, the thinkRF D4000 RF Downconverter / Tuner has several other differentiators that makes it an ideal component for 5G signal monitoring. -Wideband: Up to 500 MHz of analog bandwidth. -Frequency: From 50 MHz to 40 GHz which covers the entire mm-wave frequency range for 5G FR2.
- Input Frequency Range: 24,000 to 40,000 MHz
- Output Frequency Range: 1,536 MHz
- Operating Temperature: -10 to 55 C
- Technology: Crystal Controlled
-
Supplier: Renesas Electronics Corporation
Description: adjust range of up to 96dB with programmable thresholds and slew rates. A cartesian to polar coordinate converter provides magnitude and phase outputs. A frequency discriminator is also provided to allow FM demodulation. Selectable outputs include I samples, Q samples, Magnitude, Phase,
- Converter Type: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Qorvo
Description: Qorvo's TGC4610-SM is a K-Band Image Reject Downconverter. The TGC4610-SM operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The TGC4610-SM integrates an LNA, and image
- Input Frequency Range: 17,000 to 27,000 MHz
- Conversion Gain: 15 dB
- Converter Type: Downconverter
- Form Factor: IC Chip
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave solutions.
- Input Frequency Range: 500 to 18,000 MHz
- Output Frequency Range: 750 to 1,250 MHz
- Noise Figure: 20 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODULAR CIRCUIT CARD, FREQUENCY AGILE UPCONVERTER, MA4000 SERIES, IF INPUT FREQUENCY 44 MHZ, LVL 25-35 DBMV TOTAL, RF OUTPUT FREQUENCY 53-858 MHZ, LVL +61 DBMV MAX, DUAL RJ45 FEMALE CONNECTORS, FOR USE W/ VCOM MA4000 SERIES. FREE 2 YEAR
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1113967-PTRF1222IRTMR Packaging: Reel - TR Frequency: 3.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 32-VQFN (5x5) Purpose: Upconverter Popularity: Medium Fake Threat In the Open Market: 57
- Frequency: 3,500,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 135250-TRF1121IRGZR Packaging: Reel - TR Frequency: 1.5GHz to 2.5GHz RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-VQFN (7x7) Purpose: Upconverter Popularity: Medium Fake Threat In the Open
- Frequency: 1,500,000,000 to 2,500,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 798829-UPC8187TB-EV08 Type: Upconverter, MMIC For Use With/Related Products: UPC8187TB@800MHz Frequency: 800MHz ~ 2.5GHz Part Status: Obsolete(EOL) Supplied Contents: Board Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open
- Category: Development Board
-
Supplier: Richardson RFPD
Description: The mixer uses two standard, double balanced mixer cells and a 90° hybrid coupler fabricated in a GaAs, metal semiconductor field effect transistor (MESFET) process. A low frequency quadrature hybrid produces a 100 MHz intermediate frequency (IF) output. This device is a smaller
- RF Frequency Range: 8,500 to 13,500 MHz
- LO Frequency Range: 8,500 to 13,500 MHz
- IF Frequency Range: 0 to 3,500 MHz
- Conversion Loss: 9 dB
-
Supplier: ValueTronics International, Inc.
Description: The 2015-02 is a generator from Cross Technologies. Upconverters allow for a signal to be converted from a lower frequency to a higher frequency. The upconverter usually has a user interface that allows the engineer to select the IF input, output, frequency, and
- Device Type: Generator
- Generator Type: Signal
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 716822-TRF1221IRGZR Packaging: Tape and Reel Frequency: 1.7GHz ~ 3.6GHz Function: Dual VCO/PLL Synthesizer RF Type: UHF, VHF Secondary Attributes: With IF Upconverter Categories: RF/IF and RFID Supplier Device Package: 48-VQFN
- Frequency: 1,700,000,000 to 3,600,000,000 Hz
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Profile: Rectangular
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 V, SILICON MMIC FREQUENCY UP-CONVERTER Product overview: UPC8106T-E3 from NEC Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
-
Supplier: Qorvo
Description: Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a wide 1.5 - 3.2 GHz frequency range to achieve +35 dBm
- RF Frequency Range: 1,600 to 3,200 MHz
- LO Frequency Range: 1,400 to 3,500 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36 dBm Input IP3
- RF Frequency Range: 700 to 1,000 MHz
- LO Frequency Range: 700 to 1,300 MHz
- IF Frequency Range: 300 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using (read more)
Browse RF Frequency Converters Datasheets for Qorvo -
Radio, to obtain a complete mmWave system. Up to four modules can be combined in parallel to create complex MIMO applications. Typical Applications: - 5G NR Frequency Range 2 Development - Software Defined Radio Applications - Aerospace and Defense - Advanced Wireless Communications Research (read more)
Browse RF Upconverters and RF Downconverters Datasheets for Richardson RFPD -
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
The ADF4368 is a high performance, ultra-low jitter, integer-N and fractional-N phase-locked loop (PLL) with integrated VCO ideally suited for frequency conversion applications. The high performance PLL has a figure of merit of −239 dBc/Hz, very low 1/f noise of normalized (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Skyworks is pleased to introduce the SKY72310-11, a 50 MHz to 2.1GHz fractional-N frequency synthesizer for high-performance Land Mobile Radio/Professional Mobile Radio (LMR/PMR) systems. This synthesizer is a key building block of a phase-locked loop (PLL), providing ultra-fine frequency (read more)
Browse Frequency Synthesizers Datasheets for Skyworks Solutions, Inc. -
The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence (read more)
Browse Frequency Synthesizers Datasheets for Smiths Interconnect, a Molex company -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
The MMD-40120H is a MMIC mmWave doubler fabricated with GaAs Schottky diodes, operating over a 20 to 60 GHz input frequency range or a doubled output frequency range of 40 to 120 GHz. The MMD-40120H is available as a connectorized module using 1.0 mm connectors on the output or wire bondable die. (read more)
Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC -
The MMD-0415HPSM is a MMIC doubler fabricated with GaAs Schottky diodes, operating over a guaranteed 2 to 7.5 GHz input frequency range or a doubled output frequency range of 4 to 15 GHz. It features excellent conversion loss, superior isolations, and harmonic suppressions across a broad bandwidth. Available as a 3x3mm QFN. (read more)
Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC
Conduct Research Top
-
EDN : Tiny GaAs IQ Mixers Operate up to 40 GHz
IQ mixers from Qorvo address the needs of wideband and high-frequency applications, such as phased array radar and electronic warfare. The QPX0001, QPX0002, QPX0003D, and QPX0004D GaAs IQ mixers cover a frequency range of 2.5 to 40 GHz and are a smaller alternative to higher-cost hybrid IQ mixers
More Information Top
-
Broad Bandwidth Millimeter Wave Upconverters
SCHEMATIC DIAGRAM: V BAND FREQUENCY UPCONVERTER .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33794/Albota%20TR%20%23714.pdf?sequence=1
Upconvert: polarization-independent single-photon frequency upconverter ; SPCM: Silicon single-photon counting module; .
-
Full-Duplex WDM-Based RoF System Using All-Optical SSB Frequency Upconversion and Wavelength Re-Use Techniques
The optical SSB RF signal having the RF fre- quency of 62.5 GHz is generated by using this all-optical frequency upconverter that consists of an arrayed waveguide grating for optical demultiplexing and a semiconductor optical amplifier for wavelength conversion based …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37899/132692996-MIT.pdf?sequence=2
Upconvert: polarization-independent single-photon frequency upconverter ; SPCM: Silicon single-photon counting module; HWP: half-wave plate; PBS: polarizing beam splitter.
-
Achieving High Data Rate in Multiband-OFDM UWB Over Power-Line Communication System
The frequency upconverter and downconverter serve this purpose on both ends of the communication system.
-
Monolithic V-band frequency converter chip set development using 0.2 μm AlGaAs/InGaAs/GaAs pseudomorphic HEMT technology
I. INTRODUCTION HE frequency upconverter and downconverter are im- Tportant components in the transmitting and receiving paths of a satellite communication system; they both require a local oscillator (LO) to perform the frequency conversion.
-
Handbook of Space Technology Complete Document
The navigation signal generator unit (NSGU) combined with the frequency upconverter unit generate the navigation signals (carrier frequency, modulation and navigation message) based on the master atomic clock frequency standard and the data stream received from the GCC.
-
Advanced systems for parametric imaging in the mid-IR region
Key words: imaging, optical parametric oscillator, optical parametric amplifier, frequency upconverter .
-
OSA | All-optical frequency downconversion technique utilizing a four-wave mixing effect in a single semiconductor optical amplifier for wavelength division mu...
H.-J. Kim and J.-I. Song, âSimultaneous WDM RoF signal generation utilizing an all-optical frequency upconverter based on FWM in an SOA,â IEEE Photon.
Indicates content that may require registration and/or purchase.