-
Supplier: Accuris
Description: Brake Inertia Dynamometer Test for Corrosion Effects on Friction Couple Behavior
-
Supplier: Accuris
Description: Inertia Dynamometer Brake Corner and Friction Material Fade Envelope Test
-
Supplier: Accuris
Description: Wear Test Procedure on Inertia Dynamometer for Brake Friction Materials
-
-
Supplier: SAE International
Description: This SAE Recommended Practice (RP) specifies a dynamometer test procedure to characterize wear rates of automotive service brake linings (brake shoes) and disc brake pads.
-
Supplier: Accuris
Description: Dynamometer Effectiveness Charactrization Test for Passenger Car and Light Truck Brake Friction Products
-
Supplier: HORIBA Instruments, Inc.
Description: of a moving vehicle HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque Advantages State-of-the-art technology Test brake fixture with complete wheel suspension Semi-acoustic chamber, for noise investigations Short
- Torque Capacity: 309,734.513274336 In-lbs
- Technology: AC
- Application: Automotive, Industrial
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes an inertia dynamometer test procedure, using exemplar caliper disc or drum brakes, to characterize the effectiveness of brake friction products for passenger cars and light trucks, up to and including 3500 kg GVW. SAE J2430
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes an inertia dynamometer test procedure, using an exemplar caliper disc brake, to characterize the effectiveness of disc brake friction materials for passenger cars and light-duty trucks, up to and including 2700 kg (5954 lb) GVW.
-
Supplier: SAE International
Description: This SAE Recommended Practice defines an Inertia Dynamometer Test procedure that assesses the effectiveness behavior of a friction material with regard to pressure, temperature and speed for motor vehicles fitted with hydraulic brake actuation.
-
Description: ISO 26867:2009 describes a test procedure for assessing the influence of pressure, temperature, and linear speed on the coefficient of friction of a given friction material in combination with a specific mating component (rotor or drum). ISO 26867:2009 is intended for use when
-
Supplier: CSA Group
Description: ISO 26867:2009 describes a test procedure for assessing the influence of pressure, temperature, and linear speed on the coefficient of friction of a given friction material in combination with a specific mating component (rotor or drum). ISO 26867:2009 is intended for use when
-
Supplier: Power Test, Inc.
Description: The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural
-
Supplier: CSA Group
Description: inertia-dynamometer performance procedure, which is intended to standardize the various procedures for commercial vehicles equipped with air brakes into one unique procedure covering all performance requirements of interest. The test sequence includes performance evaluation for the
-
Description: inertia-dynamometer performance procedure, which is intended to standardize the various procedures for commercial vehicles equipped with air brakes into one unique procedure covering all performance requirements of interest. The test sequence includes performance evaluation for the
-
Supplier: Eaton Hydraulics Group
Description: WCB2 & WCBD Even the most severe clutch and brake applications are no match for Eaton Airflex WCB2 and WCBD disc-type, externally-cooled units. Featuring a specially formulated friction material that interfaces with a copper alloy surface to virtually eliminate stick-slip, these
- Torque Rating: 604,537.5 Ft-lbs
- Power: 5,200 HP
- Configuration: Disc
- Engagement: Friction
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: Squeal Noise Matrix SAE J2522 Performance Dynamometer Global Brake Effectiveness Jaso C406 Performance Passenger Car - Braking Device - Dynamometer Test Procedures Jaso C419 Durability Passenger Cars - Service Brake - Structural Integrity Jaso C436 Performance Parking
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Honeywell Test & Measurement
Description: industrial environments. These models have no moving parts and utilize four bonded strain gages on a special machined portion of the transducer to achieve a maximum non-linearity of 0.1% over a wide dynamic range. Typical applications include tire braking, motor dynamometers,
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
Find Suppliers by Category Top
More Information Top
-
Micro torque measurements for a prototype turbine
In order to validate the viswus braking method for torque measurement, a mechanical friction brake ( dynamometer ) was developedto compare the measurementsobtained for a miniature electric motor of knowncharacteristics.
-
Control of diesel engine emissions by dilute oxidizer injection
EMPIRICAL STUDIES Empirical studies were performed using a four cylinder Westerbeke 30 marine diesel engine connected to a combination water / friction brake dynamometer .
-
Engineering the Motorsport Engineer
A brake friction dynamometer with a 100 HP AC motor and custom controls to perform braking friction experiments.
-
Design for Homogeneity of Brake Discs to Reduce Judder, from R&D to Manufacturing
… DTV , http://www.linktestlab.com 8 Link-Los Angeles City Traffic: On-brake wear and noise , http://www.linktestlab.com 9 JASO C427-88 (in Japanese, C427-83 in English): Wear Test Procedure on Inertia Dynamometer Brake Friction Materials 10 JASO C419 …
-
Compatibility between Brake Discs and Friction Materials in DTV Generation and Recovery Test
Table 2 Average Rockwell hardness and compressibility of two typical friction materials Brake dynamometer test Brake dynamometer tests was carried out using a single end dynamometer (Link Model 3000).
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
It is measured by absorbing the engine’s output with a friction brake or dynamometer that is applied to the engine's shaft or flywheel.
-
Annual Energy Outlook 2011 with Projections to 2035
… is defined as the horsepower per hour of an engine before the loss in power caused by the gearbox, alternator, water pump, or other auxiliary components, usually determined from the force exerted on a friction brake or dynamometer connected to the drive …
-
Static and Quasi-Static Test Procedures of Piston Engines
The dynamometers use friction braking systems (as example, the Prony brake), hydraulic braking systems or electric braking systems.
-
Dynamometer Simulation of Braking on Mountain Routes using Elevation Profiles
0 ; 01 August 2005 [6] “Wear Test Procedure on Inertia Dynamometer for Brake Friction Materials” SAE J2707 ; February 2005 .
-
Methodology for Accelerated Vibration Durability Test on Electrodynamic Shaker
Wear Test Procedure on Inertia Dynamometer for Brake Friction Materials .
Indicates content that may require registration and/or purchase.