-
Supplier: Accuris
Description: Specification for Continuous Mechanical Handling Equipment - Safety Requirements - Part 14: Unit Loads: Live Roller Conveyors (With Positive or Friction Drive)
-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two geometries
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Dorner Manufacturing Corp.
Description: Features for FlexMove Flexible Conveyor Systems In addition to the modules available for your FlexMove conveyor, we also offer a number of customizations for the flex conveyor belt, such as: Flexible chain with cleats Rollers Friction pads Steel top Anti-static
- Maximum Load: 599.76 lbs
- Speed: 249.34383202099747 ft/min
- Features and Options: Anti-static
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt tension Continuous
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: conveyor for cleaning and maintenance Safest chain in the industry with chain openings less than 4 mm even on curves Unique chain design virtually eliminates friction providing capacity for up to 4 curves on a single conveyor Specifications Belted, Cleated Belt, Modular Belt,
- Maximum Load: 750 lbs
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series End Drive Conveyors: Sizes & Measurements Loads up to 15 lbs (6.8 kg) Belt Speeds up to 70 fpm (21 m/min) Belt Widths: 1.75″ (44 mm), 3.75″ (95 mm), 6″ (152 mm), 8″ (203 mm), & 10″ (254 mm) Conveyor Lengths: 10.5″ (268 mm) to 72″(1829 mm) in 1/8″ (3 mm)
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Forbo Siegling, LLC.
Description: (towards the drive and in some cases to the idler roller). The combination of tension member and coating lends the belt its special characteristics - tailored to conveyor type and purpose. The splice requires no extra adhesives (in the Aramid and Polyester line) and can be made
-
Supplier: Belt Technologies, Inc.
Description: Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruTrack™ Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of
- Length/Width: 6 to 18 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Habasit America
Description: Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Airport, Distribution centers, Metal sheets and components, Parcel distribution / Overnight carrier Applications: Blanking belt, Live roller drive belt, Loading/Unloading belt,
- Belt Thickness: 0.144881968 inch
- Belt Width: 72 inch
- Minimum Pulley Size: 1.968505 inch
- Operating Temperature: 10 to 176 F
-
Supplier: Timken Company (The)
Description: crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers, gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: FTL Technology
Description: Armoured face conveyors Tunnelling machines Tension sprockets Suspension arm Mechanical Face Seals in Construction: Hub seals Oil Cooled Disc Brakes Track Rollers Final Drive Systems Hydrostatic transmissions Mechanical Face Seals in Military: Final Drive Gearboxes
- Elastomers: Nitrile (Buna-N), Other Elastomer
Find Suppliers by Category Top
Featured Products Top
-
Conveyor Chain Engineering Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
In conveyor and automation systems, traditional geared motors often introduce noise, wear, and maintenance challenges. As system efficiency and uptime become critical, simpler and more reliable drive solutions are required (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Slipstick’s single-drive mechanism provides a unique motion that glides the product down the pan, eliminating breakage problems for fragile foods such as chips, cookies, or cereal. Sanitary Vibratory Conveyor Systems Food grade conveying systems for fragile food (read more)
Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Stock Drive Products / Sterling Instrument offers a comprehensive selection of bearings, meeting a wide variety of requirements. Stock components include: Ball Bearings and Precision and Ultraprecision Ball (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Contact us to explore custom solutions or learn more about applications in cam drives, conveyors, and challenging industrial environments. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Roller BLDC Motor. Contact us to explore tailored solutions and ensure reliable, precise, and long-lasting operation for your sorting and conveyor systems. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
Building Innovation Pipelines through Computer-Aided Innovation
Drive device drives drive roller when working, the friction between the drive roller and conveyor belt makes the conveyor belt run, the objects on belt move together with it.
-
Theory Analysis on Belt Conveyor Hydraulic Anti-deviation Roller Device--《Coal Mine Machinery》2013年09期
【Key Words】: belt conveyor offset roller conveyor belt detecting and driving friction roller hydraulic system .
-
Advances in Engineering Design and Optimization III
Fig. 2 Friction drive principle of the belt conveyor roller Fig. 3 Force analysis of the roller .
-
Mechanical Engineering, Materials and Energy
The friction coefficient between conveyor belt and driving roller is defined as 0.35 and the friction coefficient between conveyor belt and redirection roller is 0.3[6].
-
Evaluation Method of Energy Consumption in Logistic Warehouse Systems
where: L—conveyor length μ—coefficient of rolling friction The engine power for a driven roller conveyor is defined by the formula: .
-
CR4 - Thread: Gear Box - Conveyor Length
And Coefficient of friction between the drive roller & belt or Conveyor & the belt.
-
Tribology for Scientists and Engineers
Friction of conveyor belts against pulleys, drives , rollers , idlers, and bearings resulted in 16 fires (18 %) with 4 injuries in the period of 1990–1999 [18].
Indicates content that may require registration and/or purchase.