Products/Services for Frydenbo Rotary Vane Steering Gears
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...Gear TypeDesign UnitsTooth Form -
Rotary Vane Vacuum Pumps and Systems - (180 companies)Rotary vane vacuum pumps and systems move media through the pump using a rotating assembly in the pumping chamber. Typically, there are two or more rotating vanes that move the media from inlet to outlet. Rotary vane vacuum pumps are positive... -
Gear Pumps - (542 companies)...pumps include high pressure, metering, and flow control applications. Gear pumps are positive displacement rotary pumps that transport liquids using rotating gears. They function through the use of two or more internal gears that create vacuum... -
Steering Wheels - (20 companies)...the vehicle. Many modern steering wheels contain an airbag, a switch for a horn, and may contain additional controls. Buttons sometimes found on an automotive steering wheel are for the radio, cruise control, telephone and gear shifting. Steering...
-
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Rack and Pinion Gears - (157 companies)...with a pinion on the engine allowing a train to be pulled up very steep slopes. Rack and pinions gears are commonly used in the steering system of cars to convert the rotary motion of the steering wheel to the side to side motion in the wheels. The steering...
-
Beam Steerers - (10 companies)Beam steerers are optical tools that allow the user to easily change a laser beam's optical axis height or direction. Beam steerers are used for changing the direction of a laser beam in applications such as topology mapping and barcode scanning...
-
Rotary Position Sensors - (216 companies)...electrical outputs relative to shaft rotation in order to precisely measure angles. These devices are used in multiple position sensing applications, including: gear position. automotive position sensing, including throttle position, steering wheel position...
-
Gear Manufacturing Services - (371 companies)...operations on their smallparts to achieve intricate details. Racks have straight component with gear teeth; typically straight-toothed. Theymate with pinion (spur gear) for linear-rotary power transmission. Planetary gears have a gearing arrangement...
-
Rotary Stages - (134 companies)...to the table drive. Belt and pulley drives are used to separate the drive mechanism from the output axis. Specifications. Specifications for rotary stages include operating temperature, maximum shock, load capacity or maximum load, maximum torque, speed, gear...
Product News
-
Agilent Technologies - Vacuum Products
New MS45 Rotary Vane Pump The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today 's most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr, ensuring stable, consistent performance across mass spectrometry (LC/MS, ICP/MS, GC/TOF/MS), electron microscopy, and a wide range of scientific instrumentation platforms. Visit the product webpage to learn more. (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
Compact Automation
Brute Series Rotary Vane Actuators 25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100 's of standard options and modifications. (read more)Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Novotechnik U.S., Inc.
Non-Contacting Rotary Sensor for Race Car Steering Download SP2800 Data Sheet. Race Car Steering. Product: SP 2800 rotary sensors, non-contacting. These customers are automotive racing teams. Their cars compete in racing events of the world's top two racing organizations. Novotechnik's non-contacting rotary sensor is used for detecting the steering angle. The range used has a maximum 270 angle. The voltage output signal is directly supplied to and processed in the racecar's engine management system. Automotive. Novotechnik specialty automotive... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Automation
Turn-Act Series Rotary Vane Actuators Turn-Act's rotary vane actuators feature: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Options and modifications to fit your application. (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Busch Vacuum Solutions
Versatile Oil-Lubricated Rotary Vane Pumps R 5 - proven and reliable. Over 2.5 million pumps in operation worldwide. Ultimate pressure: 0.075 - 15 Torr. Pumping speed 60 Hz: 2.8 - 1060 ACFM. Oil-lubricated R 5 rotary vane vacuum pumps are the industry standard due to their robustness and operational reliability. Over 2.5 million of these vacuum pumps are used worldwide every day in tough industrial applications. Safe and cost-effective. Rotary vane technology has been continuously developed and optimized by Busch over decades... (read more)Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Busch Vacuum Solutions
Rotary Vane Vacuum Pump With Pressure Control It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Novotechnik U.S., Inc.
F1 Racecar Steering RSM 2800 Data Sheet. F1 Racecar Steering. RSM 2800 Series of sensors measures the steering wheel position and number of turns. It was selected for reliability and versatility. Follow us on: YouTube. LinkedIn. Novotechnik - the technique of being better. Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Allegro MicroSystems Inc.
Precision You Can Steer By Precision that drivers can feel. Allegro's A17803 angle sensor delivers the accuracy and safety compliance needed for superior steering control. Learn More (read more)Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Atlas Copco Industrial Technique AB
Vane Air Motor with Helical Gearbox LZL The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting configurations: foot or flange.Country of origin is HU. Customs tariff is 84123900 (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Atlas Copco Industrial Technique AB
High-Performance, Reliable Vane Air Motor Designed to deliver high performance and high reliability standards. Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application 's specific need. The long and slim design integrates seamlessly with several different mounting styles while multi-step planetary gears dial in your exact torque and speed requirements, offering high efficiency with compact dimensions. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB
-
ULSTEIN SUBSIDIARY UNITS
Ulstein Frydenbo AS Ulstein Frydenbo AS produces rotary vane steering gears for ships and spare parts for Norwinch deck machinery.
Indicates content that may require registration and/or purchase.