-
Supplier: DigiKey
Description: 915MHZ FSK RF TXRX MODULE FCC
- Sensitivity: -105 dBm
- Output Power: -4 dBm
- Operating Frequency: 915 to 928 MHz
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: DEV BOARD, FSK/OOK RF TRANSCEIVER MODEM; Silicon Manufacturer:-; No. of Bits:32bit; Silicon Family Name:STM32L0xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:STM32L073RZT6, SX1272; Kit Contents:STM32RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, TRANSCEIVER, FSK, 433MHZ, 256KBPS; RF Modulation:FSK; Data Rate Max:-; Frequency Max:433MHz; Sensitivity dBm:-; Supply Voltage Min:2.2V; Supply Voltage Max:3.8V; Transmit Power:-; Module Interface:-; Supply Current:21mA RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RF MODULE TRANSCEIVER, FSK / GFSK / OOK, 868MHZ, DIP; RF Modulation:FSK, GFSK, OOK; Data Rate Max:256Kbps; Frequency Max:868MHz; Sensitivity dBm:-121dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, TRANSCEIVER, FSK, 868MHZ, 115.2KBPS; RF Modulation:FSK; Data Rate Max:115.2Kbps; Frequency Max:869.87MHz; Sensitivity dBm:-100dBm; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Transmit Power:-; Module Interface:- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MICRF506 is a true single-chip, frequency shift keying (FSK) transceiver intended for use in half-duplex, bidirectional RF links. The multi-channeled FSK transceiver is intended for UHF radio equipment in compliance with the European Telecommunication Standard
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: Rf Transceiver Ask/fsk/gfsk/ook/msk 2.5V/3.3V 64-PIN VQFN Ep
- Sensitivity: -117 dBm
- Operating Frequency: 300 to 928 MHz
- Operating Temperature: -40 C
- Supply Voltage: 2.2 volts
-
Supplier: Texas Instruments
Description: CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: CC1021 Multichannel FSK/OOK CMOS RF Transceiver for Narrowband App w/Ch Spacings of 50 kHz or Higher
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: RF and Wireless RF Transceiver ICs Series: Mighty Gecko Package: Tape & Reel (TR) Type: TxRx + MCU RF Family/Standard: 802.15.4, Bluetooth Protocol: Bluetooth v4.0, Thread, Zigbee® Modulation:
-
Supplier: Utmel Electronic Limited
Description: Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range 32-QFN -40 to 85
- Sensitivity: -118 dBm
- Operating Frequency: 402 to 960 MHz
- Operating Temperature: -40 C
- Supply Voltage: 3 volts
-
Supplier: ODG (Origin Data Global)
Description: ASK/FSK 434 MHZ WIRELESS TRANSVR
- Data Rate: 100 kbps
- TJ: -40 to 85 C
- Sensitivity: -109 dBm
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF TXRX UHF ASK/FSK 48VFQFN
- Data Rate: 20 kbps
- Sensitivity: -117 dBm
- Output Power: 10 dBm
- Operating Frequency: 315 to 868 MHz
-
Description: IC RF RECEIVER FSK TSSOP
-
Supplier: Linx Technologies
Description: Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have
- Data Rate: 1 to 300 kbps
- Sensitivity: -113 to -102 dBm
- Output Power: -15.499999999999998 to 12.5 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1370944-RA-01 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency:
- Sensitivity: -141 dBm
- Output Power: 18 dBm
- Operating Frequency: 410 to 525 MHz
- Operating Temperature: -30 to 85 C
-
Supplier: DigiKey
Description: RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
- Data Rate: 125 kbps
- Sensitivity: -110 dBm
- Output Power: 30 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver FSK, GFSK, GPS, LoRa SPI, UART
- Sensitivity: -142.5 dBm
- Features: RoHS
-
Supplier: DigiKey
Description: TH7122 - Transceiver, TPMS, RKE Evaluation Board
- Features: Other
-
Supplier: Win Source Electronics
Description: 19mA to 23.5mA RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 33.6mA to 54mA Family Name: CC1200 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension:
- Frequency: 164,000,000 to 950,000,000 Hz
- Memory: 32,000 bits
- Read Rate: 1,250 kbps
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -129dBm Current - Receiving: 17mA ~ 27mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 4 Current - Transmitting: 26mA ~ 56mA Family Name:
- Frequency: 164,000,000 to 960,000,000 Hz
- Memory: 32,000 bits
- Read Rate: 200 kbps
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: FSK RF TRANSCEIVER
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: 868MHz RF Transceiver Low Power Module
- Output Power: 10 dBm
- RF Modulation: Frequency Shift Key (FSK), On-Off Key (OOK)
- Features: Other, RoHS
-
Supplier: Lingto Electronic Limited
Description: SIPEX CC400 FSK RF TRANSCEIVER
- Data Rate: 1,500 kbps
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: UHF ASK/FSK Transceiver Product overview: ATA5824 from Atmel (Microchip Technology) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transceiver FSK/GFSK/MSK/OOK 20-Pin VQFN EP Tube Product overview: CC2500 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Device Type: Transceiver
-
Supplier: TOP-electronics USA
Description: ERF2000 ISM Transceiver for 868 MHz RF specs - 868MHz Frequency Range - 121 dBm Sensitivity - 13 dBm max Output power range - Antenna diversity and TR switch control - Frequency hopping capability - Digital RSSI - up to 256kbps Data Rate - FSK, GFSK, and OOK modulation - Based
- Applications: Mobile / Wireless Systems
-
Supplier: Linx Technologies
Description: 900MHz version outputs up to 10dBm, resulting in a line-of-sight range of up to 1,600m (1.0 mile), depending on the antenna implementation. The HumPRO™ Series transceiver is available in a non-certified version and in pre-certified versions with an RF connector or an antenna. The
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transceiver ASK/FSK/GFSK/MSK/OOK 3.3V 11-Pin Tray Product overview: SPSGRF-868 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: SIPEX CC400 FSK RF TRANSCEIVER
- Data Rate: 1,500 kbps
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers Multich FSK/OOK CMOS RF Transceiver
- Features: Audio Amplifiers, Other
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® mDot™ is an inexpensive LoRaWAN™ Ready, Low-Power Wide Area Network (LPWAN) RF module, capable of 2-way communication over distances in excess of 10 miles / 16 km with excellent noise immunity and the ability to penetrate deep into buildings and through structures. The mDot
- Data Rate: 0.293 to 20 kbps
- Maximum Transmission Distance: 16,093.431309547093 m
- Operating Temperature: -30 to 70 C
- Applications: Mobile / Wireless Systems
Find Suppliers by Category Top
Conduct Research Top
-
Interfacing the MRF49XA Transceiver to PIC Microcontrollers (.pdf)
Microchip Technology's MRF49XA is a highly. integrated RF transceiver, used in the 433, 868 and 915 MHz frequency bands. The transceiver uses FSK odulation internally. A transceiver is a device that can both transmit and receive. Thus, the word 'transceiver'. A system that can. send and receive
More Information Top
-
An IEEE 802.15.4g SUN FSK RF CMOS transceiver for Smart Grid and CEs
SUN FSK RF Transceiver .
-
Final Closeout Report
University Research Program in Robotics for Environmental Restoration and Waste Management
We have completed the initial design architecture for an FSK RF transceiver using multiple ICs.
-
A 2mW 400MHz RF transceiver SoC in 0.18um CMOS technology for wireless medical applications
Abstract — An ultra low power 400MHz 128kbps- FSK RF transceiver SoC which consumes less than 2mA from a 1V supply was implemented in a 0.18µm CMOS technology for wireless medical applications and applied to a wireless hearing aid communication system …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1807/05Dec_Teo.pdf?sequence=1
MHz (MPR4003), frequency shift keying ( FSK ) RF transceiver with a max data rate of .
-
Implementation of IEEE 802.15.4g wireless communication platform for smart utility service
We use all digital phase lock loop (ADPLL) in the FSK RF transceiver .
-
2008 IEEE radio frequency integrated circuits (RFIC) symposium
Abstract: A 2mW 400MHz 128kbps- FSK RF transceiver was implemented in a 0.18µm CMOS technology for wireless medical applications.
-
On design of a low power wireless hearing aid communication system
The developed transceiver (implemented in a O.18Jlm CMOS technology in a die area of less than 2.6mm2 ) is a 400MHz 128kbps- FSK RF transceiver SoC which consumes less than 2mA from a IV supply with receiver sensitivity of -93dBm for …
-
Adaptive Traffic Light Control with Wireless Sensor Networks
The radio is ChipCon CC1000 916MHz, frequency shift keying ( FSK ) RF transceiver , capable of delivering up to 40kbps.
-
XE1203FI063TRLF Semtech | Rf Transceivers
RF Transceiver FSK 3V/3.3V 48-Pin MLPQ EP T/R .
-
Texas Instruments CC1000-RTB1, 28TSSOP, 300 to 1000 MHz, 1000 MHz, FSK - Avnet Express
RF Transceiver FSK 3V 28-Pin TSSOP Tube .
Indicates content that may require registration and/or purchase.