-
Supplier: Microchip Technology, Inc.
Description: The MICRF506 is a true single-chip, frequency shift keying (FSK) transceiver intended for use in half-duplex, bidirectional RF links. The multi-channeled FSK transceiver is intended for UHF radio equipment in compliance with the European Telecommunication Standard
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Texas Instruments
Description: CC1020 Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: Single-Chip FSK/OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range 32-QFN -40 to 85
- Sensitivity: -118 dBm
- Operating Frequency: 402 to 960 MHz
- Operating Temperature: -40 C
- Supply Voltage: 3 volts
-
-
Supplier: Texas Instruments
Description: CC1021 Multichannel FSK/OOK CMOS RF Transceiver for Narrowband App w/Ch Spacings of 50 kHz or Higher
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: MAX7031 FSK TRANSCEIVER
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: ASK/FSK 434 MHZ WIRELESS TRANSVR
- Data Rate: 100 kbps
- TJ: -40 to 85 C
- Sensitivity: -109 dBm
- Features: Other
-
Supplier: DigiKey
Description: Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
- Sensitivity: -90.2 dBm
- Output Power: 8 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: B-FSK - Stripped down Power Line Transceiver Product overview: ST7540 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Data Rate: 4.8 kbps
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Lingto Electronic Limited
Description: SIPEX CC400 FSK RF TRANSCEIVER
- Data Rate: 1,500 kbps
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235671-SPSGRF-868 Category: RF/IF and RFID>RF Transceiver Modules and Modems Standard Package: 144 Mounting: SMD (SMT) Frequency: 868MHz Data Rate: 500kbps Antenna Type: Integrated, Chip Power - Output: 11.6dBm Sensitivity: -118dBm Current - Receiving: 10mA
- Sensitivity: -118 dBm
- Output Power: 11.6 dBm
- Operating Frequency: 868 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1159400-CC1125RHMR Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz Operating Supply Voltage: 2 V ~ 3.6
- Frequency: 164,000,000 to 960,000,000 Hz
- Memory: 32,000 bits
- Read Rate: 200 kbps
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 012754-CC1200RHBR Packaging: Reel - TR Type: TxRx + MCU Frequency: 164MHz to 190MHz, 410MHz to 475MHz, 820MHz to 950MHz Memory Size: 4kB ROM, 256B RAM Power - Output: 16dBm Sensitivity: -123dBm Data Rate (Max): 1.25Mbps Current - Receiving:
- Frequency: 164,000,000 to 950,000,000 Hz
- Memory: 32,000 bits
- Read Rate: 1,250 kbps
- Operating Temperature: -40 to 85 C
-
Description: IC TXRX UHF ASK/FSK 32VQFN
- Device Type: Receiver, Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1019951-ATA5823-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK
- Frequency: 315,000,000 Hz
- Read Rate: 20 kbps
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers Multich FSK/OOK CMOS RF Transceiver
- Features: Audio Amplifiers, Other
-
Supplier: Silicon Labs
Description: The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: Richardson RFPD
Description: logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm. Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices
-
Supplier: Microchip Technology, Inc.
Description: logic modules. The transceiver supports LoRa, FSK, MSK and GSK modulation and delivers up to 20 dBm TX power with an RX sensitivity down to -148 dBm. Supported by certified SAM R34 Xplained Pro Evaluation Kit, Atmel Studio and a detailed chip-down design package, these devices
- Pin Count: 64
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: designed with doppler-radar applications in mind — as it is capable of keeping the transmit signal inside the ISM band without any external PLL — and may also be used in other types of radar such as FMCW or FSK. The device is manufactured in a 0.18 μm SiGe:C technology offering a cutoff
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
Optical, Electronic Materials and Applications IV
Foreign electronic components embedded 8051 FSK transceiver chip .
-
Multiway Responder with Wireless Communication Technology
It uses wireless transceiver chips FSK -2A/CZS-3 for short-range wireless data transmission.
-
Intrepid: a new outdoor perimeter sensor technology
The RM and PM each have a Neuron Chip and FSK transceivers to communicate via LONWORKS over the lead-in cable.
-
A system-on-chip for bi-directional point-to-multipoint wireless digital audio applications
In this paper, a single- chip complete FSK transceiver and link manager is described.
-
Atmel Corporation AT86RF211 Series Datasheets. AT86RF211DAI-R, AT86RF211, AT86RF211DAI, AT86RF211S, AT86RF211SAHW-R Datasheet.
ASSP for ISM - 400 to 950 MHz ISM Band, Up to 128 Kbps, FSK , Single Chip Transceiver for Robust Wireless Low-cost Applications Optmized for Licence Free in ISM band.
-
Page 1. Semiconductor parts with 211 in root number
ASSP for ISM - 400 to 950 MHz ISM Band, Up to 128 Kbps, FSK , Single Chip Transceiver for Robust Wireless Low-cost Applications Optmized for Licence Free in ISM band.
-
Final Closeout Report
University Research Program in Robotics for Environmental Restoration and Waste Management
Unfortunately, there is not a known single- chip RF transceiver for FSK modulation that uses only GaAs or SiGe fabrication processes.
-
Texas Instruments CC1020 Series Datasheets. CC1020RHHR, CC1020RHH, CC1020, CC1020-RTB1, CC1020-RTR1 Datasheet.
Single- Chip FSK /OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range .
-
Page 35. Semiconductor parts with 020 in root number
Single- Chip FSK /OOK CMOS RF Transceiver for Narrowband Apps in 402-470 and 804-940 MHz Range .
-
Proceedings of the 2012 International Conference on Cybernetics and Informatics
ADF7020 ISM band high-performance chip ASK, FSK , GPSK transceiver integrated digital codec chip [4].
Indicates content that may require registration and/or purchase.