-
Supplier: KTR Corporation
Description: on the application and taking into account the cooling power required, and adapted to the mounting space, if necessary. Product features High-performance cooler for a maximum static operating pressure of 26 bar Driving motor 230 V/400 V IP55 Suitable for hydraulic oil, gear lubricant
- Technology: Air-Cooled
- Application / Industry: Automotive / Vehicular, Hydraulic, Oil Heating / Cooling
- Connection Options: NPT
- Features: Other
-
Supplier: Dana Holding Corporation
Description: for passenger vehicles and light trucks needing engine oil cooling capacity. This design also works well for new, efficient engines requiring engine-mounted oil coolers. Mounted directly onto the engine block, the oil flow for this type of engine oil cooler
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: KTR Corporation
Description: Product features High-performance coolers from aluminium for different media in one housing: Water coolers, Oil coolers, Charge air cooler and Fuel coolers Design for rough conditions of use Selection according to thermal specifications Selection of
- Material of Construction: Aluminum
- Design: Axial
- Environment: Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
-
Supplier: Dry Coolers, Inc.
Description: At Dry Coolers Inc. we pride ourselves on our ability to work with any process fluid, whether it is a combustible fuel, corrosive acid, water contaminated with particulate, transmission fluid, or highly viscous hydraulic oil. We can provide a cooling and handling system for any
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankcase fumes disposal — RH Oil cooler — RH Oil filter — RH Oil pan — front sump, 31 L (33 qt) oil change capacity Oil filler — front top valve cover Oil level gauge — LH rear Engine oil pump — gear-driven Oil valve sampling, RH Power
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: SAE International
Description: Cooling requirements are affected by all heat exchangers that are cooled by the fan-drive system. These may include radiators, condensors, charge air coolers or oil coolers. Because of the variation in size, shape, configuration, and mountings available in cooling fans
-
Supplier: Caterpillar Oil & Gas
Description: angled; engine-mounted secondary fuel filter, front-mounted fuel transfer pump — LH front; fuel sample valve — mounted on fuel filter base Lube System Oil cooler; RH oil filter; rear sump 38 L oil pan; valve cover oil fill, optional
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: SAE International
Description: carefully reviewed on the basis of actual installation data. Cooling requirements are affected by all heat exchangers that are cooled by the fan drive system. These may include radiators, condensers, charge air coolers, oil coolers, and others. Because of the variation in
-
Supplier: SAE International
Description: Cooling requirements are affected by all heat exchangers that are cooled by the fan-drive system. These may include radiators, condensers, charge air coolers, or oil coolers. Because of the variation in size, shape, configuration, and mountings available in cooling fans
-
Supplier: SAE International
Description: carefully reviewed on the basis of actual installation data. Cooling requirements are affected by all heat exchangers that are cooled by the fan drive system. These may include radiators, condensers, charge air coolers, oil coolers, and others. Because of the variation in
-
Supplier: CANNON Instrument Company
Description: accommodates up to 7 simultaneous viscosity determinations. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols
- Temperature Range: 10 to 100 C
- Temperature Accuracy: 0.009999999999999998 K
- User Interface: Analog Front Panel, Digital Front Panel
- Configuration: Controlled Bath
-
Supplier: Utility Parts Central, Inc.
Description: GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour meter and
- Operating Pressure: 2,000 psi
- Total Power: 20 HP
-
Supplier: Weichai Power Co., Ltd.
Description: other high temperature components. Oil cooler and filter integration design: Reduce external pipes with a nice overview. Tandem oil cooling structure: Coolant will cool the oil first before going into the large circulation. Improve the oil cooling capacity and
- Fuel Type: Diesel
- Features: Other Application
-
Supplier: Air Compressors Direct
Description: plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level •Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening
- Flow Capacity: 8.9 SCFM
- Horse Power: 5.5 HP
-
Supplier: Westerbeke Corporation
Description: Mounting centers - 14.56" Lube oil drain hose Gear oil cooler Oil fill - Top and service side Flexible fuel supply and return connector Operator’s Manual and Parts List Tuned air intake silence Optional Equipment Captain panel with alarm (tachometer with lights)
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: Air Compressors Direct
Description: done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and
- Flow Capacity: 13.1 SCFM
- Horse Power: 6.5 HP
-
Supplier: Bobcat Company
Description: cooling system with the oil cooler swinging up, which allows for easy access between the oil cooler and radiator. This allows for simple and easier maintenance checks during the proper intervals.
- Horsepower: 99.2 HP
- Load Capacity: 3,525 lbs
- Operating Weight: 12,678 lbs
- Travel Speed: 7.2 to 11.4 miles/hr
-
Supplier: Air Compressors Direct
Description: cylinders get the job done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 15 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Displacement To Power Ratio High displacement to power ratio ensures long life and exceptional reliability. Engine Oil Cooler Engine oil cooler maintains the integrity of the oil to provide a cool operating engine. Injection System Protection Dual fuel
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fuel/water separator, engine air intake heater and a dual-stage combination air cleaner with pre-cleaner. High Capacity Cooling System The side-by-side radiator/oil cooler gives excellent cooling capacity for high production bunching and harvesting. The optional on-demand
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fuel/water separator, engine air intake heater and a dual-stage combination air cleaner with pre-cleaner. High Capacity Cooling System The side-by-side radiator/oil cooler gives excellent cooling capacity for high production bunching and harvesting. The optional on-demand
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fuel/water separator, engine air intake heater and a dual-stage combination air cleaner with pre-cleaner. High Capacity Cooling System The side-by-side radiator/oil cooler gives excellent cooling capacity for high production bunching and harvesting. The optional on-demand
- Horsepower: 284 HP
- Features: Other
-
Supplier: CANNON Instrument Company
Description: °C to 100 °C (with available TE cooler). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a
- Accuracy: 0.01 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Supplier: Boyd
Description: Applications for our custom heat exchangers include: Condensers Electronics Cooling Evaporators Fuel Cell Components Fuel Coolers Intercoolers Oil Coolers Radiators Complete Thermal Management Systems Fully Integrated Solution Design and Installation: Fans Pumps
-
Supplier: Wacker Neuson SE
Description: machine significantly cooler than competitive models without the need for refractory panels.
- Heating Capacity: 33.7065 to 45.4305 kW
- AC Voltage Required: 120 volts
- Watts: 33.7065 to 45.4305 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Supplier: Electric Generators Direct
Description: increased fuel efficiency •Plateau honed cylinder walls & plasma-moly rings run cooler Exclusive Premium Oil Recovery & Circulation System •Provides extended run capability, 500 hours between oil changes Nexus™ Digital Controller Monitors & Controls All Functions
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Propane
-
Supplier: Universal Air & Gas Products Corp.
Description: 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters, 1 or 2 stage,
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Howden
Description: Burton Corblin® D-Series of Diaphragm Compressors Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare, toxic, flammable, corrosive,
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: suitable for optoelectronic industry radiators, electronic parts cooling modules, power cooling modules, automotive radiators, oil coolers, transmission oil coolers, and other types of coolers . Electronic materials industry. When used as a filler for high thermal
-
Supplier: Filtertech, Inc.
Description: oil-water decant tank which would strip trace amounts of water from the oil. By removing the water from the oil, “bumping” in the distillation chamber is eliminated. Prior to introduction into the distillation chamber, the oil is preheated which causes the oil to
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: Higher Power Supplies, Inc.
Description: Triplex Plunger Pump (belt drive) • Electric Start • Epoxy powder coated Aircraft grade aluminum frame • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader • Low oil shutdown • Oversize
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • General Triplex Plunger Pump (belt drive) • Electric Start • Epoxy powder coated Aircraft grade aluminum frame • Easy access tip holder / gun holder / hose hanger on handle • 10,000 hour rated Gates polychain clogged belt • 50 mesh inlet water filter • EZ-Start unloader • Low oil
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Dissipation 0.12 to 3.7 kW / °C or 4.8 kw to 148.8 kW when (delta) T = 40°C for oil flows from 9 to 440 lpm. Material: High resistance aluminium alloy matrix, steel housing. Combination coolers allow the cooling of both oil and water circuits (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Fluid Resistance Fire hazards around exhausts and fuel lines are often driven by leaked fuels and lubricants instead of by temperature alone. When conventional thermal insulation absorbs oil and or fuel, it can trap flammable liquids against hot exhaust surfaces or heated fuel lines (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
an engine. On the other hand, changing oil too soon or too frequently can have a huge cost impact and environmental impact. Oil in RICE (rotating internal combustion engines) becomes progressively contaminated, the rate of which can vary based on load factor, duty cycle, age, environment, and fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
jbj Techniques supplies air, oil and water-based cooling equipment, including hydraulic oil coolers, shell-and-tube and plate heat exchangers, and combined cooling packages. Configurations can be selected for new (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
MicroLab Series is well-suited to performing these tests in a matter of 10 minutes. The MicroLab is simple to use and produces a detailed oil analysis report with clear, actionable, maintenance recommendations. The MicroLab 43 includes the CoolCheck 2 for measuring coolant, the FDM 6000 for fuel dilution and the FerroCheck 2000 for measuring ferrous wear. This is really the ideal choice for taking care of a municipal fleet. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Recurring high oil temperature deserves an assessment of the hydraulic system and its cooling conditions before a replacement cooler is selected. Where is heat being generated? What heat load must be removed? Are oil flow, airflow and ambient conditions consistent with (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
water pumps: Power plants generate a lot of heat. Cooling water pumps move water from the cooling tower to the condenser. The cooling water system is a closed or open loop that adds cooler water from a nearby freshwater source. Fuel pumps: Power plants that burn heavy oil or natural gas (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
excellent pressure resistance. It is widely used in chillers, heat pumps, condensers, evaporators, oil coolers, and district energy systems. Key Features: • High heat transfer efficiency with optimized plate design • Compact size with reduced installation space (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
Systems of Commercial Turbofan Engines
This example shows a full flow system with a fuel cooled oil cooler .
-
Systems of turbofan engines
As oil cooler, a fuel cooled oil cooler is used.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
Fuel Cooled Oil Cooler .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/5654/1/Vishal_Sethi_Thesis_2008.pdf
Fuel Cooled Oil Cooler .
-
Federal Register > Friday, October 16, 1998 > [63 FR 55517] Airworthiness Directives; Boeing Model 747-100, -200, -300, -400, 747SP, and 747SR Series Airplanes
The two Rolls Royce in-service events on the fuel cooled oil cooler (FCOC) can be attributed to the fact that the FCOC is a low pressure design.
-
Federal Register > Friday, February 7, 1997 > [62 FR 5783] Airworthiness Directives; Boeing Model 747-100, -200, -300, and -400 Series Airplanes
Two incidents on airplanes powered by Rolls Royce engines, in which the fuel cooled oil cooler on the engine was found to be ruptured.
-
Indian light combat aircraft (LCA)-lessons learnt in R&S during development
… the pipeline started leaking. o In several cases loose electrical connectors caused intermittency in signal transmission o Fuel contamination in one of the tank led to blockage of a filter, which chocked the fuel supply to the fuel cooled oil cooler (FCOC).
Indicates content that may require registration and/or purchase.