Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TRANSMITTER, FUEL FLOW, TOTALIZING, TYPE H-1A
-
Supplier: Accuris
Description: Transmitter, Fuel Flow, Totalizing, Type H-1A
-
Supplier: Accuris
Description: INDICATOR, RATE OF FLOW, FUEL, TOTALIZING, SERVO STYLE, TYPE F-1
-
-
Supplier: Accuris
Description: INDICATOR, RATE OF FLOW, FUEL, TOTALIZING 0-100,000 PPH, TYPE MA-8
-
Supplier: Assured Automation
Description: This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- Operating Temperature: 131 F
- Operating Pressure: 300 psi
- End Fittings: Threaded
- Meter Technology: Turbine Meter
-
Supplier: Panametrics
Description: The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The XMT1000 is certified for hazardous installations, such as petrochemical and chemical
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions Refined hydrocarbons
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Fluidwell bv
Description: with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, temperature, measuring units and a flow rate indicating speedometer. Easy
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 158 F
- Outputs: Analog Current, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00003675 to 0.0735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Badger Meter
Description: The Cox® Model 4050 Flow Computer is designed to meet the ever-changing requirements of flow metering and can be tailored to virtually any flow application. Accurate Monitoring. User-Friendly Data. The Cox Model 4050 Flow Computer is programmed to meet individual
- Media Type: Liquid
-
Supplier: Panametrics
Description: many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive gases Corrosive gases Toxic gases High-purity gases
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: ASTM International
Description: This test method is for the determination of total sulfur in combustible fuel gases and is applicable to natural gases, manufactured gases, mixed gases, and other miscellaneous gaseous fuels. For the use of barium chloride titration following collection of sulfur dioxide by alternative
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Clark Solutions
Description: The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and
- Pipe Diameter: 0.348425385 inch
- Liquid Volumetric Flow Rate: 0.132 to 5.28 GPM
- Operating Pressure: 2,900 psi
- Operating Temperature: -4 to 176 F
-
Supplier: Clark Solutions
Description: The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 0.396 to 10.56 GPM
- Operating Pressure: 142 psi
- Operating Temperature: -4 to 176 F
-
Supplier: SAE International
Description: This Aeronautical Standard covers two basic types of instruments, or combinations thereof, intended for use in indicating fuel consumption of aircraft engines as follows: TYPE I - Measure rate of flow of fuel used. TYPE II - Totalize amount of fuel consumed or remaining.
-
Supplier: SAE International
Description: This Aeronautical Standard covers two basic types of instruments, or combinations thereof, intended for use in indicating fuel consumption of aircraft engines as follows: TYPE I - Measure rate of flow of fuel used. TYPE II - Totalize amount of fuel consumed or remaining.
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process fluid, this
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is independent of
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: combustion air flow, natural gas fuel flow, boiler efficiency, custody transfer and stack gas emissions flow monitoring. The Model 640S gas flow meters also features a high temperature option ( 750 degrees F) and a self-cleaning purge option for dirty flow
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Features: Aggressive / Corrosive Process Media, Audible or Visual Alarms, Liquid, Recorder / Totalizer Functions, Velocity Meter
- Electrical Output: Analog Current, Switch
-
Supplier: Great Plains Industries, Inc.
Description: Gallon or liter calibration and NPT or ISO threads
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: cost, rugged design NPT end fittings Sizes available 1/4” thru 3” Repeatability +/-.25% Repeatable flow range of .25 to 800 GPM. -20 to +450°F standard operating temperature range. Linearity of ± 1% Repeatability of ± 1% Faster deliveries that typically around 15 days. APPLICATIONS Industrial
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: -20 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Eastern Instruments
Description: mass flow can destabilize the airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner,
- Media: Gas
- Configuration: Plate
-
Supplier: Clark Solutions
Description: The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately
- Digital I/O Channels: 0 #
- Operating Temperature: 14 to 158 F
- Sampling Frequency: 5 kHz
- Features: AC Current Input, AC Voltage Input, Frequency Input, Networkable System, Other, Other Input, Other Output
-
Supplier: Clark Solutions
Description: The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately
- Digital I/O Channels: 0 #
- Features: Application Software Included
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: Macnaught USA, Inc.
Description: Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear digital meter accuracy. Designed for
- Dispense Rate: 1.1363636363636365 to 79.54545454545455 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Brooks Instrument
Description: Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That’s the advanced simplicity you get with the SLA5800
- Media Temperature Range: 149 F
- Operating Pressure: 1,000 to 1,500 psi
- Mass Flow Rate: 0.000008259 to 6.8825 lbs/min
- Mass Flow Rate Range: 0.000008259 to 6.8825 lbs/min
-
Supplier: Macnaught USA, Inc.
Description: HG100/IM019E High Flow Metered Gun with wide Temperature LC Display. 3/4″ NPT inlet. High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4″ NPT (F) inlet swivel. Six digit digital display meter. Up to
- Dispense Rate: 56.81818181818182 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications, including
- Operating Pressure: 5,000 psi
Find Suppliers by Category Top
Featured Products Top
-
. In industry, it can be used as a clean combustion fuel, replacing natural gas. It may also be used in primary metal production, manufacture of semiconductors and fuel cells, along with a wide range of other manufacturing processes. In transport, hydrogen is a viable fuel for road vehicles, and is (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
profile has an individual totalizer Sierra Flow Studio Software – Communicate with d·flux in Microsoft Windows environment through Modbus Click to View Specifications (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
rate of gases, liquids and steam. In addition to outputs for totalized mass and alarm settings, the field configurable electronics deliver up to three analog 4-20 mA outputs of five process measurements, including volumetric flow rate, mass flow rate, pressure, temperature and density. Alternate (read more)
Browse Flow Meters Datasheets for Panametrics -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Electronic fuel injection in UAVs Small and miniature aircraft, also known as UAVs (unmanned aerial vehicles), require reliable propulsion systems in order to achieve extended flight times with minimal quantities (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
of 10 – 200 psid. These nozzles are ideal for directing streams of lubricating oil at critical bearings and gears, as well as directing fuel to the inside of vaporizing tubes within combustion chambers. A total of 43 standard sizes are available. (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
than an increase, and a usual culprit is fuel contamination. Total Base Number Total Base Number (TBN) is a measure of the alkaline reserve in a lubricant. This has often been measured by titration, as in the Karl Fischer method, but can be measured in other ways as well, such as by (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, secure cartridge sealing, and a quick-open cover for fast maintenance. The multi-cartridge design is particularly suited to liquid filtration because parallel cartridges maintain low differential pressure at high flow, while the large total (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
you decide? Clearly, for the transition to a climate-neutral economy to occur, clean technology needs to have a lower total cost of ownership (TCO) to stand a chance of being adopted over traditional components. Battery and solar technology are a case in point where dwindling (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
photovoltaic (PV) curves, battery testing, and arbitrary waveforms, supports master-slave parallel operation for scaling up to 64 units (total 1920 kW) with true current sharing via Share bus and Master-Slave bus, offers multiple control interfaces including front-panel HMI with color touchscreen (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
remaining (mAH) are calculated by tracking the provides flexible solutions for their application and discharging and charging currents over time. The fuel enables them to manage their battery fuel used is the total discharged current over time and the economically. Since the MCU is used regardless
-
Accurately Easing Fuel Consumption Measurement in Malaysia
The National Electricity Board of Malaysia, Tenaga Nasional Berhad (TNB) wanted a reliable measurement of the actual diesel consumption of their mobile truck generators. In total 26 truck generators were each equipped with two Oval PD Flow Meters (model Flowpet), for which an accurate flow
-
Drag Racing Flowmeter Applications
to accurately monitor consumption during the race. The flowmeter monitors both flow rate and total. This allows the car crew team to evaluate how much fuel was used during the race. This is critical information in drag racing. A typical race is a ¼ mile and is completed in under 5 seconds. Approximately
-
Cloud-Based Apps Transforming Grain Storage
long lasting. IMPROVE OPERATIONAL EFFICIENCY. BY AUTOMATING GRAIN BIN INVENTORY. Combining Cloud-based software applications and adBin Level Data flows from the sensor through a Gateway to the Software. Grain monitoring on phone or PC. 64. COVER STORY. MILLER / july 2021. vanced level sensor
More Information Top
-
Fundamentals and Applications of Modern Flow Control > Flow Control for Rotorcraft Applications
A fuel flow totalizer monitored the amount of fuel consumed and hence the weight at any time.
-
Journal of Aircraft > Full-Scale Flight Tests of Active Flow Control to Reduce Tiltrotor Aircraft Download
A fuel flow totalizer gave the amount of fuel consumed, and hence the weight at any time.
-
The Contribution of Variability of Lift-induced Upwash to the Uncertainty in Vertical Winds Determined from an Aircraft Platform
This is complicated by two factors: (1) the lift cannot be directly measured in flight; (2) our particular aircraft is not equipped with a fuel flow totalizer , thus the mass changes cannot be directly calculated in real time.
-
GippsAero Airvan 8 and 10
… Mid Continental 4300-411 electric altitude indicator, airspeed indicator, artificial horizon, altimeter with hectoPascal subscale, electric turn co-ordinator, directional gyro, vertical speed indicator, OAT gauge, internally lit magnetic compass, Fuel Scan FS450 digital fuel flow and totaliser gauge (optional EDM 800 …
-
Engine Emissions from Agricultural and Forestry Tractors and from Non-Road Mobile Machinery.
1.0% of max Fuel flow meter ( Fuel totalizer ) Total diluted exhaust meter (CVS) (With heat exchanger before meter) Dilution air, inlet air, exhaust, and sample flow meters Continuous gas analyzer raw Continuous gas analyzer dilute 5 s (N/A) 1 s (5 …
-
Environmental Protection Agency - 40 CFR - Part 1065 - Engine-testing Procedures - Subpart C - Measurement Instruments.
0.1K Fuel flow meter ( Fuel totalizer ) Total diluted exhaust meter (CVS) (With heat exchanger before meter) Dilution air, inlet air, exhaust, and sample flow meters 5s (–) 1s (5 s) 1Hz (–) 1Hz means (1Hz) 1Hz means of 5Hz samples Continuous …
-
Federal Register > Friday, September 10, 2004 > [69 FR 54846] Test Procedures for Testing Highway and Nonroad Engines and Omnibus Technical Amendments
Fuel flow meter ( Fuel totalizer in parentheses .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Air Pollution Controls > [40 CFR Part 1065] Engine-Testing Procedures
Fuel flow meterc ( Fuel totalizer .
Indicates content that may require registration and/or purchase.