-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of Duplex
- Application / Industry: Oil / Fuel
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed
- Materials: Bronze, Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Industrial, Oil / Fuel, Water
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply with ANSI
- Pipe Size: 1.25 inch
- Pressure Rating: 150 to 300 psi
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Oil / Fuel, Water
-
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover complete, self-contained strainer or filter assemblies intended for use with the fuels designated in 2. Although these devices are designated strainers, they may be either strainers or filters according to the common terminology of the
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically
-
Supplier: SSI Fabricated
Description: Pressures to 6170 PSIG (425 BARG) Temperatures to 800°F (427°C) Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5 Standard thru bolt or grooved cover design. Installation in horizontal or vertical
- Pipe Size: 2 to 24 inch
- Pressure Rating: 6,170 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: SSI Fabricated
Description: Pressures to 3705 PSIG (255 BARG) Temperatures to 800ºF (427ºC) Custom engineered and fabricated T strainers RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5 Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three flow
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: KSB AG
Description: Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other
- Pressure Rating: 118.930914 to 580.1508 psi
- Process Temperature: 14 to 842 F
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
-
Supplier: ASTM International
Description: This specification covers the selection of fuels for gas turbines, excepting gas turbines used in aircraft, for the guidance of interested parties such as turbine manufacturers and the suppliers and purchasers of fuel oils. The specification sets forth the properties of
-
Supplier: SSI Fabricated
Description: Oversized Body (highest OARs) Pressures tp 3705 PSIG Temperatures to 800ºF Basket Strainer Applications Process Industry Metals and Mining Power Industry Water & Waste Water Chemical Industry Pulp and Paper Oil and Gas Features Fabricated Construction Filtration down to 40 microns
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Hilliard Corporation (The)
Description: applications include very dirty lube oils, heavy fuels, fuels with catalyst fines, machine tool coolants and cooling or process water.
- Application / Industry: Engine / Transmission, Hydrocarbon Processing (Oil & Gas)
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Lubricants, Oil, Water
-
Supplier: UL Standards & Engagement
Description: gasoline, kerosene, and similar petroleum products, liquefied petroleum gas (LP-Gas or propane), and manufactured and natural fuel gas. 1.3 These requirements do not cover the following: a) Strainers for handling liquids under cryogenic conditions; b)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa (3000
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum requirements for the design, manufacturing, and deployment of bunker hose transfer assemblies for cryogenic service pertaining to bunkering of liquefied natural gas (LNG)-fueled vessels. The bunker hose transfer assemblies addressed by this practice are
-
Supplier: Howden
Description: Available with: Suction strainer Variable Vi slider Poppet valve capacity control (50%, 75%, 100%) Suitable for flange mounting to IEC motors Gearbox drive
- Discharge / Operating Pressure: 319.08294 psi
- Flow Capacity: 364 SCFM
- Applications: Fuel Gas / Power Generation, Refrigeration / Gas Drying
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane, Refrigerant
-
Supplier: Thermal Fluid Systems, Inc.
Description: three-pass design for even temperature distribution. Compatible fuels include natural gas, propane, biodiesel, fuel oil numbers 2, 4, and 6 and Bunker C oil, waste liquid & gas products; can also run on electricity. Horizontal or vertical configurations are available, as
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls, SCR
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Caterpillar Oil & Gas
Description: Options: Exhaust System Dry, gas tight exhaust manifold Dual turbocharger, rear-mounted Dual wastegate; hard shielding – SOLAS compliant Exhaust manifold shields Fuel System Distillate fuel (requires viscosity ranging from 1.4 cSt to 20 cSt at 38°C); fuel pump,
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: System Flexible exhaust fittings Weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Lube System Lube oil heater Protection System Cylinder pressure relief valve Spray shielding Oil mist detector Mounting System Vertically-restrained vibration
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Flat Plate
- Media: Gas, Liquid, Steam
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Conical Line
- Media: Gas, Liquid, Steam
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Basket (or Simplex Basket)
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: JORC Industrial LLC
Description: Specifications Product Name Chrome Strainer Valve Inlet 1/2 Inch Valve Outlet 1/2 Inch Working Pressure (Max) 300 psi
- Pipe Size: 0.5 inch
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Pipe Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Spirax-Sarco
Description: Brass and bronze screwed Y-type strainers. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: -324.4 to 410 F
- Materials: Bronze
-
Supplier: Spirax-Sarco
Description: The Fig 12 is an SG iron screwed Y-type strainer. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required.
- Pipe Size: 0.5 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 14 to 500 F
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as
- Pipe Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Process Temperature: -324.4 to 482 F
- Media: Gas, Liquid, Steam
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a line of ‘Y’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry.
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 3,000 psi
- Pipe Connection: Brazed / Soldered, Threaded
- Media: Gas
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
Find Suppliers by Category Top
More Information Top
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in COAL IGCC Powerplants
Residue composition and constituents of Gas Turbine Fuel Gas Strainer .
-
Enabling Technology for Monitoring & Predicting Gas Turbine Health & Performance in IGCC Powerplants
Residue composition and constituents of Gas Turbine Fuel Gas Strainer Service Exposed Parts Evaluation To understand the environmental effects on high temperature materials in an IGCC power plant, two sets of data were analyzed.
-
EARLY ENTRANCE COPRODUCTION PLANT
The syngas fuel module consists of an enclosed skid containing the syngas auxiliary stop, stop/ratio, and fuel control valves, an air purge system, a nitrogen purge/buffer system, a fuel gas strainer , and explosion proofing.
-
Solid Deposition in Gas Turbines of a Cogeneration Plant, Sumatra, Indonesia, Mechanism and Remediation
Schematic of gas turbine shows the occurrence of solid deposits in fuel strainers and gas pipe of the CT fuel delivery system.
Indicates content that may require registration and/or purchase.