Products/Services for Fuel Resistant Caulk

  • Resins and Compounds-Image
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
    Material Type / Grade
    Chemical / Polymer System Type
    Compound Type
  • Polysulphide Adhesives and Sealants-Image
    Polysulphide Adhesives and Sealants - (22 companies)
    ...polysulphide adhesives and sealants are resistant to fuels and other chemicals, they can provide a secure, long-lasting seal in these aviation components. A polysulphide adhesive may also be used as a sealing agent between the wooden planks or decking...
  •  
    Fireplaces - (127 companies)
    Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source. Fireplaces are architectural elements...
  • Polyurethane Adhesives and Sealants-Image
    Polyurethane Adhesives and Sealants - (322 companies)
    ...with bulk flexibility form a layer that can bend or flex without cracking or delaminating. They provide additional support in applications that deal with raised levels of sound, vibration or shock. Polyurethane adhesives and sealants that are resistant...
  • Silicone Adhesives and Sealants-Image
    Silicone Adhesives and Sealants - (336 companies)
    ...noncorrosive (for with sensitive metals and equipment). SAE AMS3375 - Adhesive / sealant, fluorosilicone aromatic fuel resistant, one-part room temperature vulcanizing. References. Image Credit: Newark / element14 | Titebond...
  •  
    Caulk, Grout, and Joint Compounds - (392 companies)
    Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    ...is then ground into a fine powder. When this powder is mixed with water, the cement undergoes a chemical reaction and hardens into a mass that is resistant to water. If concrete is mixed with water and other aggregates --such as sand, stone, or gravel...
  •  
    Heat Resistant and Flame Retardant Coatings - (98 companies)
    Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components. Heat resistant and flame retardant coatings inhibit, suppress, or delay the production of flames from potentially...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
  •  
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire