Products/Services for Furnas Overload Relay
-
Thermal Overload Relays - (179 companies)Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types. Thermal overload relays are protective devices. They are designed to cut power if the motor draws too much...Overload Relay TypeMotor / Load PhasePole Specifications -
Protective Relays and Monitoring Relays - (395 companies)Protective relays and monitoring relays detect or monitor for abnormal power system conditions. Protective relays detect defective lines, defective apparatuses, or other power system conditions of an abnormal or dangerous nature. The relay... -
Electromechanical Relays - (950 companies)Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other. Electromechanical relays are electrically operated switches used to isolate circuits or batteries... -
Solid State Relays - (702 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches... -
Safety Relays - (221 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays... -
Relay Test Equipment - (27 companies)Description. Relay test equipment are devices designed to test various aspect of relay operation, most often for safety relays to ensure they are functioning correctly. Types. Relay test equipment are devices and testers to ensure that relays...
-
Pneumatic Relays and Volume Boosters - (60 companies)Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function...
-
High Voltage Relays - (184 companies)High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life. High voltage relays are electromechanical devices used to switch...
-
Relay Sockets - (209 companies)Relay sockets are devices that accept relays, electromechanical switches in which the variation of current in one electric circuit controls the flow of electricity in another circuit. Relay sockets accept electromechanical switches in which...
-
Reed Relays - (143 companies)Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors. Reed relays...
Product News
-
ASAP Semiconductor LLC
Relays Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and operating contact terminals, a relay may be used for the management of a single control signal or multiple. With their control of signals and their operational characteristics, relays also may convert smaller electrical inputs into larger outputs, increasing their uses and abilities. Capable of being either a switch or an amplifier... (read more) -
S. Himmelstein & Company
OVERLOAD/OVERRANGE - WHAT’S THE DIFFERENCE? Two easily overlooked, yet extremely critical parameters when evaluating and specifying torque transducers are - Mechanical Overload Rating and Electrical Overrange. Each is important, but often confused and misunderstood. Overload - represents a mechanical safety factor for the sensor element. Normally expressed as a percentage of the sensor full scale rating, it is the maximum load limit of the sensor before yield or physical deformation. S Himmelstein and Company products are available... (read more) -
Knick Interface LLC
Overload-protected current measurement in HV cases The P51000 offers safe, overload-protected, current measurement via shunt resistor from amps to kiloamps with up to 10 switchable calibrated ranges. It adds another strong point to the entire lineup of High Voltage Transducers from Knick. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-51000/. Accuracy: Gain error < 0.1% of measured value. Safety: Complete and continuous 3-channel electrical isolation up to 4800 V AC/DC (working... (read more)Browse Signal Isolators Datasheets for Knick Interface LLC -
Hypersen Technologies Co., Ltd.
6-Axis Force Sensor, 350% Overload Capacity Product Overview. The HPS-FT080-80 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for heavier-load industrial and collaborative applications. Key Features. High-performance processor with 24-bit ADC and high-SNR digital output. High static overload protection with up to 350% overload capacity. Data output rate up to 2700Hz (2200Hz max. per standard spec). Low zero drift, low cross-axis effect, and low... (read more)Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Waytek, Inc.
ISO Relays Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. Song Chuan Micro and Mini ISO 280 Relays. Song Chuan has manufactured specialized electromechanical power relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed... (read more)Browse Electromechanical Relays Datasheets for Waytek, Inc. -
DigiKey
Electromechanical Relays With their durable construction and long operational life, they ensure consistent and dependable switching performance. These electromechanical relays offer a variety of contact configurations and mounting options, making them highly versatile and easy to integrate into existing systems. Whether users need a compact relay for space-constrained environments or a high-capacity relay for demanding applications, Omron electromechanical relays provide the reliability and efficiency needed to enhance... (read more)Browse Electromechanical Relays Datasheets for DigiKey -
Avantier Inc.
Relay Lenses Relay Lenses - High-Precision Optical Relay Lens Systems. Avantier designs and manufactures relay lenses that transfer an image plane and/or pupil plane from one point to another with high resolution and minimal distortion. Unlike conventional imaging lenses, relay lenses offer precise control over pupil position, optical path length, and beam geometry, making them a fit for complex optical assemblies that require extended image paths, beam redirection, or integration with scanning or steering... (read more)Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Churod Americas, Inc.
INDUSTRIAL RELAYS CHSR2 Series 8A Forcibly Guided Relay. Features: Outline dimension (28.8mm x12.4mm x25.4mm). 1 Form A &1 Form B or 2 Form C (DPDT)contact arrangement. Forcibly Guided contacts according to IEC61810-3. Designed to meet cULus,TUV,CQC requirements. Flux-tight and Wash-tight version available. High insulation capability(1.2/50 ms):10kV surge voltage between coil & contacts and 6kV between contact sets. RoHS compliance. Glow wire type available. CHSR series datasheets. CHSR2. CHSR4. CHSR6. Churod... (read more)Browse Safety Relays Datasheets for Churod Americas, Inc. -
FCL Components America
FTR-MYWA Socket-Type PLC Relay assembly time and cost. Its pre?soldered terminals also allow use as a PCB relay, offering flexibility for device manufacturers. The relay delivers essential PLC interface functions, including voltage and current adaptation, protection against overloads, short circuits, and transient voltages, and simplified maintenance through easy replacement. Built with highly reliable bifurcated gold-overlay AgNi contacts, it supports long electrical life --up to 100K operations at 3A and 50K at 5A... (read more)Browse Electromechanical Relays Datasheets for FCL Components America -
Heilind Electronics, Inc.
Relays for Every Application TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays, also known as SSRs. These relay products are remotely actuated to control electrical power flow by either interrupting or completing an electrical circuit. The types of relays in our portfolio include... (read more)
-
Supplement to Bibliography and Abstracts on Thermos Tat Metals—1962–1965
Describes an ambient temperature-compensated thermal overload relay made by Furnas Electric Company.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA466368&Location=U2&doc=GetTRDoc.pdf
The 3-phase connection to panel 1-45-1 was made on the Furnas unit on the DC power supply adjacent to the panel, which provided an 18 Amp overload relay .
-
CR4 - Thread: Noisy Contactor
If it's in an old Furnas MCC, I know you can now replace it with a Siemens NEMA rated IEC style contactor … … because Siemens UL listed them that way, but you will have to put in the ESP200 overload relays as well.
-
Standard Handbook of Plant Engineering, Third Edition > MOTOR CONTROLS
Starter with self-powered solid-state overload relay . Furnas Electric Co.
-
Motor Overload Protection for Motor Actuated Valves
MFGR ALLEN BRADLEY GOULD(ROWAN) FURNAS SQUARE D Overload time-current characteristics The current which will evenrtual-ly cause the overload relay to trip may be called,by various …
-
Aging Management Guideline for commercial nuclear power plants: Motor control centers; Final report
When only those failures detected during operations are considered, 35% of these failures were related to circuit breakers, 33% were related to starters/contactors, 10% to overload relays , 8% to miscellaneous relays, and 5% to wiring. Allen-Bradley, Struthers-Dunn, Cooper, Furnas , Arrow, Power Conversion, Siemens-Allis, Zurn, and Nelson/Sola), the data were …
Indicates content that may require registration and/or purchase.