Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rittal North America LLC
Description: 4028177540286 ETIM 7.0 EC001040 ECLASS 8.0 27371401 Product description SV NH fuse-switch disconnector, size 00, 160 A, 400-690 V, 3-pole, box terminal, with electronic fuse monitoring
- Current Rating: 160 amps
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 239-302A**LJLJ, RANGE 0-15 VDC, SCALE 0-3 FUSE MONITOR
-
Supplier: PHOENIX CONTACT USA
Description: The thermal fuse monitors overtemperature on the heatsink of electronic load relays (ELR ...3-.../500AC-...).
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
-
Supplier: ABB Inc.
Description: We offer products with an integrated fuse monitoring function and separate fuse monitoring devices.
-
Supplier: VAST STOCK CO., LIMITED
Description: Current & Power Monitors & Regulators 8 V to 48 V fully programmable universal electronic fuse
- Features: Linear Regulator
-
Supplier: ODG (Origin Data Global)
Description: FUSE BOARD MOUNT 63MA 250VAC RAD
- Quiescent Current (IQ): 63,000 µA
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: TMP Pro Distribution
Description: coated steel, WeatherMax multi-layer foam Overload Protection : Full-range power limiting to protect network and transducers. Serviceable internal fuse to protect during exceptional overload conditions. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt spray,
- Application: Music / Audio Systems
-
Supplier: Block USA, Inc.
Description: emissions), EN 61000-6-2 (Interference immunity) Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. Electronic fuse for machines and installations for which a maximum of operational safety is our top priority. The module can
- Voltage Rating: 24 volts
- Current Rating: 8 amps
- Features: Other
- Fuse Type: Protective
-
Supplier: VICFUSE
Description: Approval UL Recognized 0.315A~4A Interrupting Rating 0.315A~4A : 35 amperes at 32V DC Soldering Method *Refow Soldering : 260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body Material: Ceramic Termination Material:Tin(Sn)
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Approval UL Recognized 0.5A~4A Interrupting Rating 0.5A~4A : 35 amperes at 32V DC Soldering Method *Refow Soldering :260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. *Hand Soldering : 350°C, 3Sec. max. Material Construction Body Material: Ceramic Termination Material:Tin(Sn) Fuse
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: TMP Pro Distribution
Description: coated steel, WeatherMax multi-layer foam Overload Protection : Full-range power limiting to protect network and transducers. Serviceable internal fuse to protect during exceptional overload conditions. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt spray,
- Application: Music / Audio Systems
-
Supplier: VICFUSE
Description: Construction Body Material: Ceramic Termination Material:Tin(Sn) Fuse Element: Silver alloy Environmental Specification Thermal Shock:-65ºC to +125ºC, 100 cycles,no mechanical damage, 10% DCR change max. Vibration:5 â€" 3000 Hz, 0.4 inch double amplitude or 30 G peak,10% DCR change max.
- Voltage Rating: 125 volts
- Current Rating: 50 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: SAE International
Description: reduce walk-home incidents due to no-start situation, appropriate warning should be issued to the driver to advise necessary actions such as replacing or re-charging the battery. For the last couple of years, General Motors has studied and developed several battery health monitoring methods
-
Description: actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Supplier: Waytek, Inc.
Description: master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated with components that
- Number of Electrical Outlets: 20
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Supplier: Waytek, Inc.
Description: controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated with components that have
- Number of Electrical Outlets: 16
- Current Rating: 200 amps
- Operating Temperature: -40 to 105 F
- Protection: Fuse
-
Supplier: Infineon Technologies AG
Description: turn-off or 1.5 A pull-down current PMBus interface: 1 MHz Dedicated 12-bit current and voltage ADCs Precision input and output voltage monitoring and reporting: ≤1% Precision FET's current monitoring and reporting: ≤ 1% Precision input power monitoring and reporting: ≤ 2%
- Features: Other
-
Supplier: Infineon Technologies AG
Description: communiction via PMBus to main CPU, reset, shutdown, retry and digital SOA control gate driver and charge pump for a cotrolled turn ON and safe operation. Summary of Features VIN: -6.5 V to -80 V ( 100 V for 500 ms) Dedicated 12-Bit V/I ADCs Active monitoring: V ≤ 0.5%, I ≤ 1.3% Active
- Features: Other
-
Supplier: Infineon Technologies AG
Description: communiction via PMBus to main CPU, reset, shutdown, retry and digital SOA control gate driver and charge pump for a cotrolled turn ON and safe operation. Summary of Features VIN: +5.5 V to +80 V ( 100 V for 500 ms) Dediated 12-Bit V/I ADCs Active monitoring: V ≤ 0.4%, I ≤ 0.75% Active
- Features: Other
-
Supplier: Larson Electronics LLC
Description: makes hot spots visible on a clear thermal image. You can scan electrical cabinets and components and survey multiple wires and connections to get an instant picture of potential trouble. Detect the problem area and repair it before real problems occur. Common electrical targets are fuses,
-
Supplier: Waytek, Inc.
Description: control over J1939 CAN Fuse and relay diagnostics over J1939 CAN Eliminate the need for individual connections between switches and loads Activated by battery voltage through ignition input Communicate with other devices on CAN bus using J1939 protocol Real-time monitoring of relay and
- Number of Electrical Outlets: 42
- Current Rating: 200 amps
- Operating Temperature: -40 to 85 F
- Protection: Fuse
-
Description: actuator is more compact and convenient. The device can effectively monitor the specific switching status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, PROG UNIVERSAL E-FUSE; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STEF01; Kit Application Type:Power Management; Application Sub Type:Hot Swap Control, Protection and Monitoring; Kit Contents:Eval Board RoHS Compliant: Yes
-
Supplier: NETGEAR Inc.
Description: Harnessing the power of the Sprint’s Spark LTE network, the NETGEAR Fuse Mobile Hotspot allows you to enjoy LTE connectivity on any WiFi enabled device with the touch of a button. It’s small enough to fit in the palm of your hand, and it’s powerful enough to connect up to 10 WiFi devices and
- Users: 10 #
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Allied Electronics, Inc.
Description: Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs. Benefits: Small Size with High Current Ratings Excellent Temperature
-
Fuses - Fuse;Chip;Fast Acting;3A;Sz 1206;Dims 0.134x0.071x0.051";Ceramic Glass;SMT;32VDC -- 70059947Supplier: Allied Electronics, Inc.
Description: Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs. Benefits: Small Size with High Current Ratings Excellent Temperature
-
Fuses - Fuse;Chip;Fast Acting;1A;Sz 1206;Dims 0.134x0.071x0.051";Ceramic Glass;SMT;63VDC -- 70059944Supplier: Allied Electronics, Inc.
Description: Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs. Benefits: Small Size with High Current Ratings Excellent Temperature
-
Supplier: Beckhoff Automation LLC
Description: The fuse is a 6.3 A fuse, which can be replaced at the front. To monitor the supply voltage, the terminal reports the status of the feed terminal to the EtherCAT coupler via two input bits. A Power LED and an Error LED indicate the operating state.
- Data Acquisition: I/O Module
-
Supplier: Qorvo
Description: features programmable storage capacitor voltage to optimize the storage capacitor sizing and system run-time. The internal ADC and health monitoring provide an extra layer of protection and improve system reliability and early capacitor failure notification. It automatically checks the
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 18 volts
- Features: Other
-
Supplier: Qorvo
Description: features programmable storage capacitor voltage to optimize the storage capacitor sizing and system run time. The internal ADC and health monitoring provide an extra layer of protection and improve system reliability and early capacitor failure notification. It automatically checks the
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 8 volts
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUSE-LINK DISCONNECT SWITCH, 160AMP, 380-660VAC, 3 POLE, LED STATUS INDICATOR, RESET PUSH BUTTON, W/ ELECTRONIC SECURITY MONITORING MODULE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Beckhoff Automation LLC
Description: The KL9210 power feed terminal makes it possible to set up various potential groups with the standard voltage of 24 V DC. In order to monitor the supply voltage, the terminal with diagnostics reports the status of the power feed terminal to the Bus Coupler through two input bits. It is thus
-
Supplier: Qorvo
Description: Qorvo's ACT4921 device is a highly integrated power loss protection IC that provides autonomous capacitor health monitoring for optimized system protection. A built-in boost converter enables high voltage energy storage to minimize the storage capacitor size requirements. The built-in buck
- Quiescent Current (IQ): 6,000,000 µA
- Supply Voltage (Vi): 2.7 to 7 volts
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: The KL9260 power feed terminal makes it possible to set up various potential groups with the standard voltage of 230 V AC (120 V AC). In order to monitor the supply voltage, the terminal with diagnostics reports the status of the power feed terminal to the Bus Coupler through two input bits. It is
-
Supplier: Radwell International
Description: MONITORING SAFETY RELAY FUSE, 500MA. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
self-resetting fuse element to protect lines. After eliminating an overcurrent in a connection, the fuse element resets itself after a brief cool-down period. (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod’s designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also allows for increased (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Churod Americas, Inc. -
. How do eFuses support compliance with safety standards like ISO 26262? eFuses offer precise current monitoring and fast response times, significantly improving reliability in vehicle safety-critical systems. They meet ASIL D (Automotive Safety Integrity Level D) requirements (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
Fault Detection: Monitors fan failures, overtemperature conditions, and fuse faults with relay outputs for remote alerts. Universal Voltage: Supports 110-230 VAC input for flexible installation. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
uses multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod’s designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also allows for (read more)
Browse Datasheets for Churod Americas, Inc. -
Electronics uses multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod’s designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also allows (read more)
Browse Battery Monitors and Testers Datasheets for Churod Americas, Inc. -
control systems) and is particularly suitable for applications with long wires (e.g. avionics), which are often primarily protected by an electronic fuse. If this monitoring fails, or does not perform its task correctly, the UMT-W takes over as a fail-safe device, and transfers the system to a safe (read more)
Browse Fuses Datasheets for SCHURTER Inc -
fusible thermal release mechanism, the system enables immediate response without external power requirements. Optional signal feedback functionality further supports real-time monitoring and remote status indication (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
at preset fusing temperatures (74°C / 100°C) • API 607 fire-safe design to maintain sealing performance during fire exposure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
excellent iron core help deliver fast response and reliable operation,with typical no load loss from 180–4125 W and load loss from 1250–37875 W (model dependent). Standard service and safety elements can include a bayonet fuse,tapping switch,four position load switch,oil level indicator (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Electronic Circuit Breakers Provide Smarter Protection
New technologies deliver higher performance and advanced monitoring and control capabilities as compared to traditional fuses and circuit breakers.
-
Effect of color pigments on the hardness of thermoplastics at different temperatures
the electronic components inside meet demanding specifications, the housings of switches and fuses should also resist varied environmental factors such as. moisture, UV radiation and heat/cold. To ensure long service life and proper insulation of the electronics encased therein, it is necessary to monitor
More Information Top
-
Cell Fusion
1989) Initial stages of influenza hemagglutinin-induced cell fusion monitored simultaneously by two fluorescent events: cytoplasmic continuity and lipid mix- ing.
-
Page 6. Semiconductor parts with 435 in root number
Positive High Voltage Ideal Diode-OR with Input Supply and Fuse Monitors .
-
Spiral Propagation of Polymer Optical Fiber Fuse Accompanied by Spontaneous Burst and Its Real-Time Monitoring Using Brillouin Scattering
Schematic setup of Brillouin-based POF- fuse monitoring system.
-
Image Processing and Communications Challenges 4
Real-Time Image Fusion Monitoring System: Problems and Solutions .
-
Myeloid Leukemia
AML1–ETO fusion monitoring with reverse transcription- polymerase chain reaction, competitive polymerase chain reaction, 154 control gene, 154 overview, 152–154 real-time quantitative polymerase chain reaction, 154–156, 160 CBFB–MYH11 fusion monitoring with real-time quantitative polymerase chain reaction, 171–174 fluorescence in situ hybridization …
-
An intelligent sensor fusion system for tool monitoring on a machining centre
The objective of this paper is to construct an intelligent sensor fusion monitoring system for tool breakage on a machining centre.
-
CR4 - Thread: MPCB and Fuses Connected in Parallel
- what may appear as a parallel MCCB on drawing may actually be a fuse monitoring device wired to give some control circuit command or condition indication .
-
http://search.abb.com/library/download.aspx?documentid=1sec311001c0201&languagecode=en&documentpartid=&action=launch
Electronic Fuse Monitoring (EFM) The SlimLine XR fuse monitor ( EFM ) is an integrated fuse blown monitoring device for local indication in the front by LED indi- kator and for remote alarm via an internal relay output.
-
Research of Multi-Objective Ranking in Sensors Management for Coal Mine Monitoring Information Fusion System
Multimedia Information Fusion Monitoring of Ground Pit Bottom.
-
System of Theories and Methods Monitoring Metro Tunnel Structure Safety during Operation Period
B. Fusion monitoring system .
Indicates content that may require registration and/or purchase.