Products/Services for Fused Silica Microscope Slides
-
Microscopy and Metallography Sample Preparation Equipment - (110 companies)Microscopy sample preparation equipment and metallography sample preparation equipment are used to prepare samples for viewing using light or electron microscopes. Microscopy and metallography sample preparation equipment includes sectioning saws... -
Microscopes - (725 companies)Microscopes are instruments that produce magnified images of small objects Microscopes are instruments that produce a magnified image of a small object. They are used in many scientific and industrial applications. Some common applications... -
Silica, Quartz, and Silicate Materials - (180 companies)How to Select Silica, Quartz and Silicate Materials. Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based...
-
Microscope Stages - (75 companies)Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement... -
Slide Switches - (252 companies)Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. Slide switches are mechanical switches using a slider that moves (slides) from the open (off... -
Drawer Slides - (86 companies)Drawer slides use guides, bearings or rollers to support drawers and facilitate linear motion. Drawer slides use guides, bearings, or rollers to support drawers and facilitate their motion. They provide smooth action and high lateral stability...
-
Ball Slides - (101 companies)Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. Ball slides are sometimes referred to as ball and rod bearing assemblies, or ball bearing slides. Ball...
-
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...
-
Biological Microscopes - (149 companies)Biological microscopes are used to study organisms and their vital processes. Microscopes used in this field range widely, from relatively simple optical microscopes to very advanced imaging systems used in cell research, forensic medicine...
-
Metallurgical Microscopes - (101 companies)Metallurgical microscopes are used for metallurgical inspection including metals, ceramics, and other materials. Metallurgical microscopes are used for metallurgical inspection, including metals, ceramics, and other materials. A microscope...
Product News
-
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism Basic structure and principles of roof prisms. Roof surface: one of the reflective surfaces of a prism is designed as a "roof " (similar to the angle of two sloping surfaces of a roof, usually 90 ), and these two sloping surfaces flip the direction of the light through secondary reflections, thus correcting for left-right inversion of the image. Optical path adjustment: after many times of total reflection inside the prism, the light ray outgoing direction is parallel to the incoming direction,... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Fused Silica Windows with Hole Thermal Properties of Fused Silica. Thermal Properties. 50?-200?. Linear thermal expansion coefficient. 5 x 10-7 cm/cm?. Annealing point. 1100 +-20 ?. Softening point. 1600 +-25 ?. Strain point. 1000 +-20 ?. Mean specific heat. 0.177. Heat conductivity(25?). 3.3 x 10-3 cal cm/cm2 sec? (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Beamsplitters What are the advantages of fused silica beamsplitters?. Core advantages of fused silica beamsplitters. (1) Ultra-wide spectral transmission. Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability. Extremely low coefficient of thermal expansion (near zero expansion), suitable... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Ultraviolet Fused Silica Optical Dome Lens What are the applications of fused silica domes?. UV applications: UV laser systems, UV spectrometers, UV microscopes. High temperature environments: high temperature imaging, laser processing, high temperature sensors. Chemical corrosive environments: chemical sensors, corrosive liquid detection. High power laser systems: laser focusing, laser cutting, laser welding. Low thermal expansion requirements: precision optical systems, environments requiring high thermal stability. High transmittance... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
CaF2 / Fused Silica / CaF2 Triplet Lenses characteristics of the two materials are very different, which can effectively correct chromatic aberration. Thermal stability: fused silica and CaF2 have low coefficient of thermal expansion and are suitable for environments with large temperature changes. What are the applications of triplet achromatic lenses in CaF? and fused silica materials?. UV optical systems: such as UV microscopes and UV laser systems. High precision optical instruments: such as astronomical telescopes and high resolution camera... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Dove Prism It exhibits unique polarization and rotation properties in optical systems, commonly used in laser technology, imaging systems, and polarized optics. Comparison between fused silica dove prisms and BK7(K9) dove prisms. Material. Fused Silica. BK7. Polarization Sensitivity. High. Low. Transmission Band. UV to IR. VIS. Laser Induced Damage Threshold. High. Moderate. Cost. Relatively high. Relatively low (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Cylindrical Lens Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses?. Laser systems: for beam shaping, beam expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica?. Fused silica: high purity amorphous silica... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Wedge Prism It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms. UV laser systems. Spectrometers and interferometers. Fluorescence detection and bioinstrumentation. Space optics. Material comparison between fused silica wedge prisms and BK7(K9) wedge prisms. Property. UV Fused Silica. Optical Glass BK7. Main components. SiO2. Borosilicate glass (containing boron oxide and alkali metal oxides... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Porro Prism What are the advantages of fused silica porro prisms?. High transmittance. Low dispersion. High index of refraction. Good thermal stability. Corrosion resistance. The fused silica porro prism combines the superior optical properties of fused silica with the structural advantages of the porro prism design, making it ideal for high precision and high performance optical systems, including lasers, cameras, video equipment, medical devices, and scientific instruments. Its high transmittance, low... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
-
SERS-based plasmonic nanobiosensing in single living cells
Nanoprobes were prepared and func- tionalized as described above, then immersed in pH-adjusted PBS deposited on a fused silica microscope slide .
-
Ultrasensitive Measurements of Microbial Rhodopsin Photocycles Using Photochromic FRET
SRIIS153C -Alexa 546 was introduced into vesicles of native lipid and the vesicles were physically adsorbed onto a fused silica microscope slide and illuminated through a prism-type TIRF setup.
-
MOLECULAR DYNAMICS AND SPECTROSCOPY BY STIMULATED EMISSION PUMPING
Do not use uncoated fused silica microscope slide , as it is highly "accidentalon-prone".
-
Effect of Optical Coating and Surface Treatments on Mechanical Loss in
Fused Silica
The application of a high- reflective optical coating of the type used for the LIGO test masses was found to greatly increase the mechanical loss of commercially polished fused silica microscope slides .
-
Composite Channel Waveguides Using Ion-Exchanged Glass And Optically Nonlinear Polymers
Prism Coupling Measurements For the prism coupling experiments, films having a thickness of --- 1 p,m were deposited on fused silica microscope slides , and polarized light from a Nd -YAG laser was coupled into the film using a high -index glass prism …
-
Detection Of Antibody-Antigen Reactions At A Glass-Liquid Interface: A Novel Fibre-Optic Sensor Concept
In this example, the denser medium is a fused silica microscope slide (n .
-
Integrated thin film fluorescence NOx sensor concept
To fabricate the corrugation, photoresist is deposited on fused silica microscope slides using standard spin and soft bake techniques.
-
Dynamics of nonspecific adsorption of insulin to erythrocyte membranes
Poly-L-lysine (Sigma Chemical Co.; St. Louis, MO; MW 70,000-300,000) was covalently attached either to commercial grade or Suprasil 2 grade fused silica mi- croscope slides (Heraeus Amersil, Inc.; Duluth, GA; 1 in. x 1 in. x 1 …
-
Short-Range Surface Plasmon Polaritons for Extraordinary Low Transmission Through Ultra-Thin Metal Films with Nanopatterns
A 20-nm-thick gold film was evaporated onto flat fused silica microscope slides (Fisherbrand).
-
Measurement of restricted rotational diffusion of fluorescent lipids in supported planar phospholipid monolayers using angle‐dependent polarized fluorescence p...
The monolayers were compressed at 1-3 A2/molecule/ min to a final pressure of 35 dyn/cm and deposited by vertical dipping at 5-6 mm/min on fused silica microscope slides , which had been pretreated with octadecyltrichlorosilane (Aldrich Chemical Co., Milwaukee, IL).
Indicates content that may require registration and/or purchase.