-
Supplier: Accuris
Description: Dexron (Registered Trade Mark)-111G Enhanced Automatic Transmission Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Automatic transmission fluid meeting Ford "type F" or "type G" specifications.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Accuris
Description: GASKET, AUTOMATIC TRANSMISSION FLUID AND CRUSH RESISTANT, MINERAL/CELULLOSE FIBER FILLED, WITH FULLY CURED NITRILE BINDER, MEDIUM DENSITY 1.15 G/M3
-
-
Supplier: Accuris
Description: Transmissions hydrauliques - Surveillance du niveau de pollution particulaire des fluides - Partie 1: Principes g\xe9n\xe9raux
-
Supplier: KTR Corporation
Description: The BETA J is a fluid coupling combined with a pulley. The screwing of the pulley is on the outside. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell and the mounted pulley. The fluid coupling can be designed without or with a small or large
- Features: Delay Chamber, Flexible Coupling
-
Supplier: KTR Corporation
Description: The ALFA K-MS-ADR is a fluid coupling combined with a POLY-NORM ADR, whereby the weight of the fluid coupling is borne by the engine shaft. The coupling flange mounted to the outer shell is the drive. The output is conducted via the hollow shaft with mounted POLY-NORM ADR. The
- Features: Delay Chamber, Flexible Coupling
-
Supplier: HydraForce, Inc.
Description: A spring centered, spool-type, closed in neutral, 2-position, 3-way hot oil shuttle valve, which may be used on hydrostatic transmissions to direct charge pump oil to a heat exchanger or to tank.
- Pressure Rating: 5,003.80065 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Hose-Man, Inc.
Description: (Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G"). Recommended For: Extremely high pressure, high impulse applications such as hydrostatic transmissions. G6K is designed to meet all requirements of SAE 100R15 specifications and performance requirements of EN 856 4SH (-8) and EN
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.97 inch
- Working Pressure: 6,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Belmont Metals, Inc.
Description: the ease of joining makes Copper the world’s #1 choice for the transmission of electrical power for telephone transmission, televisions, computers and other electrically powered products that make our lives easier. Copper is often alloyed with additional base metals such as Zinc,
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Caterpillar Oil & Gas
Description: for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3600 engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3608 gas engine with ratings: 1767-1879 bkW (2370-2520 bhp) @ 1000 rpm. NSPS
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3500B engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3606 gas engine with ratings: 1324-1413 bkW (1775-1895 bhp) @ 1000 rpm are
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3600 engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3612 gas engine with ratings: 1647-2822 bkW (3550-3785 bhp) @ 1000 rpm. NSPS
- Horse Power: 3,550 to 3,785 HP
- Displacement: 254.45812576654603 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3600 engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3616 gas engine with ratings: 3531-3762 bkW (4735-5045 bhp) @ 1000 rpm. NSPS
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Transmission Fluid, Brake Fluid, Lubricating Oil, Engine Coolant, Gasoline, Windshield Washer Fluid, Water, Engine Cleaner Primary Product Color : Black Primary Product Material : Irradiated Modified
- Operating Temperature: -40 to 130 C
- Shrink Temperature: 110 C
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: SAE International
Description: This SAE Standard covers engine military oils suitable for lubrication of reciprocating internal combustion engines of both spark-ignition and compression-ignition types, and for power transmission fluid applications in combat/tactical service equipment (see 7.1). This document is
-
Supplier: SOCOMEC
Description: DATALOG H40 and H60 dataloggers associated with Socomec wireless interfaces enable you to create a smart energy data communication network in order to : • Remotely and automatically read multi-fluid energy meters and multi-function meters, isolated or not. • Centralise, secure and make
- Operating Temperature: 23 to 122 F
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- User Interface: None
-
Supplier: Red Line Synthetic Oil Corporation
Description: Film thickness greater than an SAE 75W140, yet low fluid friction like 80W gear oil or 30W motor oil Excellent low-temp flow, improved cold shifting For racing differentials under moderate loads Popular in racing transmissions like Hewland and other Road Racing dog-ring boxes, Bert and
-
Supplier: SAE International
Description: Technical Committee; NLGI - Board of Directors; SAE - Fuels and Lubricants Division). This procedure is to be used for lubricants as currently defined in various SAE documents; i.e. engine oils (J183, J1423), transmission fluids (J311, J1285), axle/manual transmission lubricants
-
Supplier: UL Standards & Engagement
Description: Gasoline/methanol blends up to 15 % methanol; d) Diesel fuel; e) Fuel oil; f) Lubricating oil; g) Kerosene. h) Motor oil; i) Automatic transmission fluid; j) Power steering fluid; k) Engine Coolant/Antifreeze Windshield washer fluid; n) Non-potable water; and o) Brake
-
Supplier: UL Standards & Engagement
Description: Gasoline/methanol blends up to 15 % methanol; d) Diesel fuel; e) Fuel oil; f) Lubricating oil; g) Kerosene. h) Motor oil; i) Automatic transmission fluid; j) Power steering fluid; k) Engine Coolant/Antifreeze Windshield washer fluid; n) Non-potable water; and o) Brake
-
Supplier: Zotefoams, Inc.
Description: Transmission seals (resistant to transmission fluids) Agricultural engine hood cover Energy absorbing composite panels and semi-structural parts (e.g. in the engine compartment) Core material in thermoplastic composites where it will allow higher temperatures to be used during
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: LHK030 series (hollow hydraulic rotary joint, hydraulic slip ring) Specially designed for transporting various fluids (oil and water) ·Hollow, 15mm,30mm,50mm hollow, rotating 360 degrees to transport liquid simultaneously. ·Supports 1/2/3/4/5/6/8/10/12/16 liquid channels ·Standard interfaces
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: supported by the fiber used in the assembly. The FORJ can be combined with our electrical and fluid slip rings, giving a single, compact package for optical signals, electrical power and fluid transfer. Features and Benefits Provides rotary coupling for a multimode fiber link Can be
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: single, compact package for optical signals, electrical power and fluid transfer. Features and Benefits Provides rotary coupling for a multimode fiber link Can be combined with our electrical slips and fluid unions Alternative drive coupling and mounting arrangements are available
-
Supplier: CSA Group
Description: order to reduce: a) transmission of audio frequency vibrations to a structure, e.g. radiating fluid-borne sound (airborne, structure-borne, or other); b) transmission of low-frequency vibrations which can, for example, act upon humans or cause damage to structures or equipment
-
Description: order to reduce: a) transmission of audio frequency vibrations to a structure, e.g. radiating fluid-borne sound (airborne, structure-borne, or other); b) transmission of low-frequency vibrations which can, for example, act upon humans or cause damage to structures or equipment
-
Slip Rings - Ingiant gas-electric hybrid slip ring combination 4 channels 2A and 4 pneumatic channelSupplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pneumatic rotary joint to transmit gas, oil, and liquid. The one-piece design of the electric combined slip ring effectively integrates the circuit and the gas circuit into one, reducing the space for the equipment and realizing the simultaneous 360-degree infinite rotation transmission of
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 14 to 60 SCFM
- Horse Power: 15 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 41 to 96 SCFM
- Horse Power: 20 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system
- Discharge / Operating Pressure: 72.51885 to 203.05278 psi
- Flow Capacity: 40.965052 to 106.650394 SCFM
- Horse Power: 24.7940771207022 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 40.965052 to 144.79027 SCFM
- Horse Power: 37.526170777279 HP
- Lubrication Style: Lubricated
-
Description: 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running
- Bore Diameter: 0.5905515 to 7.87402 inch
- Coupling Diameter: 2.77559205 to 13.5826845 inch
- Coupling Length: 5.4724439 to 24.5669424 inch
- Angular Misalignment: 1 to 2 degrees
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are designed
- Operating Temperature: -32 to 131 F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: powershift transmission, cab, separated cooling system, integrated braking system, free wheel stator torque converter, frames - all contribute to the proven reliability of the 980H. ACERT™ Technology ACERT Technology has been proving itself in on-highway trucks since March 2003, and more
- Operating Weight: 67,294 lbs
- Type: Wheel Loader
Find Suppliers by Category Top
Featured Products Top
-
Maximum Pressure Buna N or EPR seals automotive brake fluid (G) Internal crossover porting Models for 1/4, 3/8,1/2, 5/8, 3/4, 1.0, 1-1/8 inch thick brake discs Custom spacers for metric brake disc dimensions (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Description3.1 Dual Fluid Channels (X1, X2) The two independent fluid channels allow simultaneous transmission of two separate liquid circuits without cross-contamination. This is essential for complex marine systems requiring (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
would be changing oils, fluids, filters, transmissions and performing coolant checks or replacing transmission systems. You also need to perform a check while the vehicle is in the garage. You need to check transmission mounts, drive shafts, CV joints, braking systems, electrical systems, steering (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk #DriveLineHarmony (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
slip ring, enabling simultaneous transmission of electrical power, signals, and compressed air in one compact unit. The product adopts a plug-and-play aviation connector wiring method, allowing customers to directly plug the slip ring into their systems for quick and convenient installation. Designed (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Viscosity Viscosity is the resistance of a fluid to flow. Kinematic Viscosity is the most important lubricant physical property for engines. Engine oils usually are multigrade formulations, designed to allow for normal engine operating g over a wide range of startup operating temperatures (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Biosynthesis, processing and targeting of the G-protein of vesicular stomatitis virus in tobacco protoplasts
However, the observation that G52 was at least partially susceptible to exogenously added protease, which could be explained in terms of an inevitable pinocytosis of the fluid phase accompanying vesicular internalization of G6~ from the plasma membrane, argues against this alternative. … the viral genomes, argues towards a con- servation of informational processes required for viral multiplication and transmission .
-
Hut, The engineer knowledge
… D34 irreversible deformation, D59 irreversible operations, C35 error probability H53 ISDN J109, A164 Isaohm (Integrated services Digital Network), G106, Isentropic ideal gases F26 Isentropenexponent B87 for mixtures, F37 of ideal gases F31 ISFET O7, F24 of real fluids , H46 ISO (Internationally Organization … … of cathode, C61 system causal to cathode case, B200 cation, C11 purchase contract, P24 B27, I8 of Kaustiklinie, Kavalierperspektive, A35 of cavitation D88, B105, bevel gear, E8 bevel gear , E8 bevel gear pair … … D75 of characteristic resulting G52 of characteristic, static, H2 …
-
Quality of Service in Multiservice IP Networks
… emission probability distribution g = {g1, g8, g35, g52} where g1 = g8 = 0.3, g35 = g52 = 0.2. … an ON-OFF behavior; the TCP connections are short-lived and support the transmission of a finite … … Employ an alternative strategy for the IP network link model based on the Fluid Stochastic Petri Net …
-
Severe Non‐Specific Infection of the Cervix Uteri Resulting in Obstructing Labour and Intra‐Uterine Foetal Death
According to the \-ie\vs expressed by Po t t e r and Ad a i r direct transmission of the maternal infection to the foetus either via the umbilical cord or through aspiration of contaminated amniotic fluid might have occurred. 64,3.13, i' g52 .
-
Scattering of ultrasonic waves from porous piezoelectric multilayered structures immersed in a fluid
… r51 −r51 r52 −r52 r53 −r53 r54 −r54 r55 −r55 g51 g51 g52 g52 g53 g53 g54 … … with thick guiding layers Sensors Actuators A 109 180–5 [21] Nayfeh A H and Chien H T 1992 The influence of piezoelectricity on free and reflected waves from fluid loaded anisotropic plates J … … 1995 Resonance reflection and transmission of shear elastic waves …
-
Atlas of Clinical Neurology
Muscle Nerve 1987, 10(8S):G24– G52 . … architecture of neural cells, their high-energy requirements, and the requirement for electrochemical transmission all combine to … … synaptic activity in the PNS and CNS; dis- turbing axoplasmic transport; disturbing extracellular fluid volume and flow …
-
Variceal Hemorrhage
Am J Physiol. 1983;244: G52 –7. Immediate versus delayed fluid resuscitation for hypotensive patients with penetrating torso injuries. The continuing risk of transfusion- transmitted infections.
-
Design and Simulation of Two-Stroke Engines
etermining the transmitted and reflected wave amplitudes. … McGinnity [2.39] in a non-isentropic analysis, but for a single composition fluid only; his solution … ^ G52 .
-
Telephone Flat Geothermal Development Project Environmental Impact Statement Environmental Impact Report. Final: Comments and Responses to Comments
… The comment expresses concern that steam flashing off into the atmosphere during geothermal fluid production will contaminate … … response, BPA is a self-supportingpower marketing agency that gets its revenues from power and transmission sales. COMMENT LETTER G52 .
Indicates content that may require registration and/or purchase.