Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-48"
- Gage / Instrument Type: Height Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-60"
- Gage / Instrument Type: Height Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-450mm
- Gage / Instrument Type: Height Gage
-
-
Supplier: Accuris
Description: INTERFACE MASTER GAGE CONTROL DOCUMENT
-
Supplier: Assembly Tool Specialists, Inc.
Description: These gap and flushness square gages are sometimes referred to as male or female gages. The male gages are the gap gages and the female are the flushness gages. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and
- Range: 0.01968505 to 0.1574804 inch
- Set Range: 0.01968505 to 0.1574804 inch
- Type: Gage Block
- Features: Gage Block / Master, Handheld / Portable, Other, Square Gage Block
-
Supplier: Mahr Inc.
Description: MarGage 404 Rectangular Gage Bolck Set made of Steel.
- Range: 0.0393701 to 3.93701 inch
- Set Range: 0.0393701 to 3.93701 inch
- Type: Gage Block
- Features: Gage Block / Master, Gage Set / Tool Kit, Mechanical, Other, Rectangular Gage Block
-
Supplier: Transcat, Inc.
Description: Product Highlights Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
- Gage / Instrument Type: Bore Gage, Gage Block / Master
-
Supplier: CoorsTek
Description: instruments. CeraCheck advanced ceramic instruments offer superior hardness, excellent dimensional stability, and the best stiffness to-weight ratio of competitive materials. CeraCheck products are available in the following standard shapes: Master squares Surface plates Parallels and sets
- Measurement Scale / Units: English, Metric
- Type: Gage Block
- Features: Gage Block / Master, Handheld / Portable, Other, Square Gage Block
-
Supplier: Mahr Inc.
Description: Product features Special wear-resistant gage steel. Hardened and lapped Dimensions: DIN 2250, Type C Manufacturing tolerance: DIN 2250 (JS4) Uncertainty of actual deviation: 1/2 IT 1
- Range: 0.0393701 to 6.8897675 inch
- Resolution: 0.0393701 inch
- Set Range: 0.0393701 to 6.8897675 inch
- Set Steps / Increments: 0.0393701 inch
-
Supplier: Gagemaker L.P.
Description: The dog bone (or paddle) gages are simple GO/NO GO gages used to quickly check groove diameters on BX, R, & RX grooves. We recommend these for later checkup inspections after using the BX and BXG gages for a thorough inspection. Gagemaker precision manufactures these dog bones
- Gage / Instrument Type: Gage Block / Master, Indicator / Comparator
- Mounting / Loading Options: Handheld / Portable
- Gaging Technology: Mechanical
-
Supplier: Assembly Tool Specialists, Inc.
Description: These special round "No-Mar" pin gages from ATS range in size from 1MM to 10MM. Their all plastic design eliminates any marring to painted surface. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO
- Range: 0.0393701 to 0.393701 inch
- Set Range: 0.0393701 to 0.393701 inch
- Features: Cylindrical Plug, Reversible / Wire Type
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
-
Supplier: TruPosition
Description: TruPosition Probe must: be set to zero using the Zero Master. be inserted into the Certification Master. be rotated in the Master until the “A” axis reads “0.00.” the “B” axis should read “.50 +/-.01mm be rotated in the Master until the “B” axis reads “0.00.” the “A” axis
- Features: Gage Block / Master, NIST Traceability, Other
-
Supplier: TruPosition
Description: TruPosition Probe must: be set to zero using the Zero Master. be inserted into the Certification Master. be rotated in the Master until the “A” axis reads “0.00.” the “B” axis should read “1.00 +/-.01mm be rotated in the Master until the “B” axis reads “0.00.” the “A”
- Features: Gage Block / Master, NIST Traceability, Other
-
Supplier: ABTech, Inc.
Description: ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or
- Range: 0.984 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: Mahr Inc.
Description: Product features Designed to be suspended over a test specimen Set consists of 3 Pin Gages Manufacturing tolerance ± 0.5 µm Pin gage length: 32 mm
- Range: 0.006692917 to 0.1574804 inch
- Set Range: 0.006692917 to 0.1574804 inch
- Gage / Instrument Type: Gage Block / Master, Pin / Plug Gage
- Gaging Technology: Mechanical
-
Supplier: Mahr Inc.
Description: Product features Ideal for all applications. The outstanding features of all ceramic gage blocks from Mahr provide unrivalled flexibility in practical use. Circonimar is equally well suited to inspection-room conditions and the rigors of workshop applications Easy to handle. No material is
- Range: 0.01968505 to 3.93701 inch
- Set Range: 0.01968505 to 3.93701 inch
- Type: Gage Block
- Features: Gage Block / Master, Mechanical, Other, Rectangular Gage Block
-
Supplier: Gagemaker L.P.
Description: Groove width amplifier gages use flushpins to indicate acceptance or rejection.
- Range: 0.45 to 1.37 inch
- Range / Travel: 0.45 to 1.37 inch
- Set Range: 0.45 to 1.37 inch
- Gage / Instrument Type: Gage Block / Master, Indicator / Comparator
-
Supplier: TruPosition
Description: SM550 = 55mm Set Used for presetting indicators to a 55.00mm length. Also, can be used for verifying preset prior to measurements being made.
- Features: Gage Block / Master, Other
-
Supplier: TruPosition
Description: SM500 = 50mm Set Used for presetting indicators to a 50.00mm length. Also, can be used for verifying preset prior to measurements being made.
- Features: Gage Block / Master, Other
-
Supplier: Accuris
Description: Measurement of Plain Internal Diameters for Use as Master Rings and Ring Gages
-
Supplier: Accuris
Description: Measurement of Plain External Diameters for Use as Master Discs or Cylindrical Plug Gages
-
Supplier: Gagemaker L.P.
Description: Gagemaker’s Pin Seal Diameter Gage Setting Master, a MIC TRAC Gage Setting System, or frame standards. All setting equipment sold separately. For replacement parts or customer specific versions of our pin nose gages, please contact customer service. Features Provides
- Range: 0 to 25.5 inch
- Resolution: 0.0001 to 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
- Measurement Scale / Units: English
-
Supplier: Accuris
Description: Measurement of Qualified Plain Internal Diameters for Use as Master Rings and Ring Gages
-
Supplier: ABTech, Inc.
Description: ABTech, Inc. offers a Setting Master using a natural granite base and air bearing slide for set up of I.D./O.D. beam type gages such as Federal Products Series 980. The granite base in combination with the air bearing slide ensures a stable, and low maintenance gage. The setting
- Resolution: 0.001968505 inch
- Graduation / Resolution: 0.001968505 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Gaging System / Station
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available
- Type: Gage Block
- Features: Other
-
Supplier: Meyer Gage Company, Inc.
Description: Black OX gages are backed with the same 30 day guarantee as out premium grade gages, sold under the Meyer Gage brand that you've come to know and trust.
- Range: 0.501 to 0.6255 inch
- Plug Size / Diameter: 0.501 to 0.6255 inch
- Set Range: 0.501 to 0.6255 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Block / Master, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available
- Type: Gage Block
- Features: Other
-
Description: / ISO 17025/cert# 2629.01) Step Gages / Gauge Bars / Surveillance Masters Anvil Resurfacing Master Button Bar Calibration (laser interferometer) Gage Lapping Re-scrape Machine Ways (Hand Scraping) Instrument Upgrades & Retrofits (Hardware, Software, Firmware)
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Troubleshooting, Upgrade Service
- Items Serviced: Dimensional Gages / Instruments, Probes / Styli
- Features: North America, Northeast US Only, United States Only
-
Supplier: Flexbar Machine Corporation
Description: 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high
- Type: Gage Block
- Features: Other
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Edmunds Gages
Description: No Description Provided
- Gaging Technology: Air / Pneumatic, Electronic, Mechanical
- Mounting / Loading Options: Automatic / Inline, Benchtop / Floor, Handheld / Portable, Machine Mounted
- Gage / Instrument Type: Bore Gage, Custom / OEM Gage, Depth Gage, Gage Block / Master, Gage Head / Probe, Gaging System / Station, Go - No Go / Functional, Indicator / Comparator, Special Function / Form Gages
- Features: Certificate of Calibration, Gage Calibrator, Motorized Travel, NIST Traceability, Other, Other Gage, SPC Capability, Tool Setting Capability
-
Supplier: ASME
Description: This Standard is intended to establish uniform practices for the measurement of master rings or ring gages using horizontal methods. The standard includes requirements for geometric qualities of master rings or ring gages, the important characteristics of the comparison
-
Supplier: Meyer Gage Company, Inc.
Description: Reversible pin gages up to 12" lengths. These are invaluable when you need to gage deep or hard to reach holes or slots.
- Range: 0.564 to 0.594 inch
- Plug Size / Diameter: 0.564 to 0.594 inch
- Set Range: 0.564 to 0.594 inch
- Features: Certificate of Calibration, Class ZZ, Cylindrical Plug, Go, NIST Traceability, No Go
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to establish uniform practices for the measurement of master rings or ring gages using horizontal methods. The standard includes requirements for geometric qualities of master rings or ring gages, the important characteristics of the comparison
-
Description: effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
Find Suppliers by Category Top
Featured Products Top
-
specially adapted dial or digital indicators, plus the correct bushings and pins to allow mating with specified connectors. A master setting gage from the kit is used to adjust the dial or digital indicator to zero, before a push-on or thread-on gage is mated with a connector. When mated the gage will (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
Precision Parts Processes Quality Control / Testing Prototyping Maintenance Incoming Inspection Establishing Master Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Adapting Custom Applications to the Labmaster Universal
The Labmaster Universal is designed mainly for one dimensional gage calibration (gage blocks, master rings, plug gages ...), but can be used for many other artifacts and part measuring. Two things that need to be considered when measuring custom artifacts is probe contact and how to attach
-
Optimizing Ball Diameter Measurement
and accuracy typically associated with selection of measurement methodology. A brief discussion of the measuring instrument used is also presented. Ball measurement presents mastering, handling and positioning challenges not found in the measurement of geometries such as cylinders (i.e., plugs and rings
-
Maximizing Accuracy in Microinch Measurement
, vibration, wear, looseness, the operator, and equipment. There are a number of factors that affect microinch measurement accuracy. The critical factors are: temperature, contamination, contact point penetration, looseness, alignment, vibration, wear, accuracy of the masters, the instrument operator
More Information Top
-
Non-Contact Gaging with Laser Probe
Gage Mastering : .
Indicates content that may require registration and/or purchase.