-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with 7/8" jaw opening and 1/4-20 threaded holes are used with conduit hangers, bridle rings and 1/4-20 rods. They are tapped for rods on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang medium, light, or
-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with 7/8" jaw opening and 3/8-16 threaded holes are used with 3/8-16 rods. They are tapped for rods or b3/8" bolts on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang medium or heavy loads from structural
-
Supplier: O-Z/Gedney
Description: ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 15/16 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 335 LB LOAD CAPACITY 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE
- Capacity / Opening: 0.9375 inch
- Clamping Force: 335 lbs
- Clamping Size Range: 0.9375 inch
- Material: Cast Iron
-
-
Supplier: Newark, An Avnet Company
Description: EG BEAM CLAMP-ELECTRO.GALVANIZE
-
Supplier: Kee Safety Inc.
Description: side for connecting conduit or even pipe work. The clamp is tested for tensile and lateral loads, please see data sheet below. The BL part is specifically designed to grip the head of a bolt or nut which means the clamp can always be connected by using a single wrench. The central bolt
- Capacity / Opening: 0 to 3.75 inch
- Clamping Width: 1.5625 to 2.9375 inch
- Clamping Size Range: 0 to 3.75 inch
- Clamp Width: 1.5625 to 2.9375 inch
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 2 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 2 INCH L X 1-3/8 INCH W X 2-1/8 INCH H SCREW MATERIAL STEEL KNBC MODEL
- Capacity / Opening: 2 inch
- Clamping Size Range: 2 inch
- Features: Other
- Clamping Mechanism: Screw
-
Supplier: Atkore International
Description: HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY POWER-STRUT. BRAND
- Capacity / Opening: 0.5 inch
- Clamping Force: 500 to 600 lbs
- Clamping Size Range: 0.5 inch
- Features: Manual
-
Supplier: Appleton Electric
Description: WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT APPROVAL CSA C22.2, CEC
- Capacity / Opening: 0.94 inch
- Clamping Size Range: 0.94 inch
- Features: Other
- Clamping Mechanism: Screw
-
Supplier: Kee Safety Inc.
Description: The LNA Solutions BoxBolt® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one side. The standard BoxBolt® Rigging Clamp utilizes Hot Dip Galvanized M12 size 1 BoxBolts® and
- Features: Manual
- Material: Steel
-
Supplier: Pentair, Inc.
Description: EDGE TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY CAST PROCESS 400 LB LOAD CAPACITY CADDY[R] BRAND PIPE SIZE 1 INCH ET MODEL
- Capacity / Opening: 0.75 inch
- Clamping Force: 400 lbs
- Clamping Size Range: 0.75 inch
- Material: Cast Iron
-
Supplier: Kee Safety Inc.
Description: The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body to adjust between a specified clamping range and as the washer rotates it provides a flat surface for a nut. This mechanism makes
- Capacity / Opening: 0.125 to 1.1875 inch
- Clamping Width: 1.625 to 2.25 inch
- Clamping Size Range: 0.125 to 1.1875 inch
- Clamp Width: 1.625 to 2.25 inch
-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with extra wide 3-1/8" jaw opening and 1/2-13 threaded holes are used with 1/2-13 rods. They are tapped for rods on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang heavy loads from extra thick structural
-
Supplier: Garvin Industries, Inc.
Description: Galvanized iron beam clamps with extra wide 3-1/8" jaw opening and 1/4-20 threaded holes are used with conduit hangers, bridle rings and 1/4-20 rods. They are tapped for rods on the bottoms and backs. Garvin Industries heavy duty beam clamps are used to hang medium
-
Supplier: TelephoneStuff.com
Description: The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Strut to beam flanges up to 3/4" thickness for 1-5/8" deep strut - Fits C purlin with 3/4" lip height (max) when used with 1-5/8" deep strut -
- Features: Specialty / Other Clamp
-
Supplier: TelephoneStuff.com
Description: The Dual Purpose Strut / Beam Clamp is a more versatile alternative to window bracket or standard beam clamp. Features: - Lock nut and hardened cup point setscrew provide secure grip on tapered sections - Corrosion resistant galvanized finish - Permits strut
- Features: Specialty / Other Clamp
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 1"-8 rod Material: Steel Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp. Approvals: Conforms to Federal Specification WW-H-171E & A-A-1192A, Type 21 and Manufacturers
- Capacity / Opening: 10 inch
- Clamping Size Range: 10 inch
- Material: Steel
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 1"-8 rod Material: Steel Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp. Approvals: Conforms to Federal Specification WW-H-171E & A-A-1192A, Type 21 and Manufacturers
- Capacity / Opening: 6 inch
- Clamping Size Range: 6 inch
- Material: Steel
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 1"-8 rod Material: Steel Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp. Approvals: Conforms to Federal Specification WW-H-171E & A-A-1192A, Type 21 and Manufacturers
- Capacity / Opening: 9 inch
- Clamping Size Range: 9 inch
- Material: Steel
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 1"-8 rod Material: Steel Function: Designed for attaching a hanger rod to be centered under beam flanges. 2" (50.8mm) vertical adjustment is provided in the clamp. Approvals: Conforms to Federal Specification WW-H-171E & A-A-1192A, Type 21 and Manufacturers
- Capacity / Opening: 12 inch
- Clamping Size Range: 12 inch
- Material: Steel
-
Supplier: Kee Safety Inc.
Description: to grip a bolt head and the BD1 has a flat top to allow a nut and washer to be tightened on to it. It is suitable for use with bolts, threaded rod or other threaded items but we always recommend the use of grade 5 or B7 high tensile threaded items. Hot Dip Galvanized to BS EN ISO 1461
- Capacity / Opening: 0.1875 to 0.5 inch
- Clamping Width: 0.875 to 2.375 inch
- Clamping Size Range: 0.1875 to 0.5 inch
- Clamp Width: 0.875 to 2.375 inch
-
Supplier: TelephoneStuff.com
Description: The Pipe-To-Beam Clamps are ideal for direct attachment of conduit to steel structural sections. Features: - Malleable iron casting with steel hardware - Hot dipped galvanized coating for superior corrosion protection - For 3/8" pipe
-
Supplier: Radwell International
Description: BEAM CLAMP, HOT DIP, GALVANIZED FINISH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Anvil International
Description: Chromium, pre-galvanized, hot-dipped galvanized, electro-galvanized, aluminum, plain and stainless steel. The Anvil-Strut™ metal framing systems can be used in a variety of small or large, light or heavy-duty applications including: Clean rooms Satellite dish supports Solar
-
Supplier: Larson Electronics LLC
Description: field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene
-
Supplier: Pentair, Inc.
Description: PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
- Material: Galvanized Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
- Conduit Size: 0.75 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 1/4 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
- Conduit Size: 1.25 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: BUS DROP, CLOSED MESH TYPE 7 INCH EYE LENGTH 6 INCH MESH LENGTH 0.56 TO 0.73 INCH CABLE SIZE UL, CSA APPROVAL GALVANIZED STEEL MESH MATERIAL 1000 LB BREAKING STRENGTH SINGLE U EYE TYPE COLOR METALLIC CONSTRUCTION WOVEN MOUNTING TYPE SCREW HOOK/BEAM CLAMP APPLICATION FLEXIBLE
-
Description: is set by the cross section of the chamber and the half power beam width of the source antenna and the phase by the range equation. Contact us today for more information on an Antenna Measurement Chamber designed to satisfy your testing needs! Chamber Construction / Installation CHAMBER
- Temperature Control: Cooling, Heating
- Features: Lights, Other
Find Suppliers by Category Top
More Information Top
-
Analysis of failed and nickel-coated 3093 beam clamp components at the East Tennessee Technology Park (ETTP).
It was concluded that, as a result of galvanic corrosion, zinc from the galvanized components of the beam clamp assembly (D-ring) migrated to the corroded region in the presence of the rainwater.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Support and secure conduit to walls, building frame, etc., by the use of malleable iron galvanized U bolts, beam clamps , conduit straps, or "Unistrut" fittings where "Unistrut" racks or supports are used.
-
SLUDGE TREATMENT PROJECT COST COMPARISON BETWEEN HYDRAULIC LOADING AND SMALL CANISTER LOADING CONCEPTS
diameter, to 15' H, Incl 2 termlnabons, 2 elbows & 11 beam clamps per 100 LF Rigid galvanIZed steel condUit, 314M diameter, to 15' H, Incl 2 terminations, 2 .
-
Electrical - Grainger Industrial Supply
Cable Capacity 2 In., Material of Construction Galvanized Steel, Description/Special Features Beam Clamp Assembly, Mounting Type Hammer-On 1/8 to 1/4 In.
-
Beam Clamps - Conduit Mounting - Grainger Industrial Supply
• Beam Clamp , Nominal Conduit/Pipe Size 1/2 Inch, Conduit/Pipe OD 0.840 Inch, Hot Dipped, Galvanized , Package 50 .
-
$200-$300 Conduit Mounting - Electrical - Grainger Industrial Supply
• Beam Clamp , Nominal Conduit/Pipe Size 1/2 Inch, Conduit/Pipe OD 0.840 Inch, Hot Dipped, Galvanized , Package 50 .
-
Conduit for Safety Class Wiring
… Material All Size Rigid Conduit Condulet Form 35, Material Rigid Metal Conduit, Locknuts /Grounding Locknuts, Material Locknuts Grounding Locknuts All Size Gasketed Sealing Locknuts, Material All Size Galvanized Conduit Couplings, Material All … … Size Rigid Metal Conduit, Beam Clamps , Material All Size Liquidtight …
-
A sensitive recording balance for weighing human subjects
The beam is built up from light alloy tubing (L 62, 1.375 in. o.d., 17 s.w.g.)joined by galvanized iron clamps (Kee Klamps).
Indicates content that may require registration and/or purchase.