-
Description: Solvent based primer designed for machine, spray, or hand brush applications to mechanically cleaned pipe surfaces. Features & Benefits · Excellent adhesion. · Excellent Cathodic disbondment resistance. · Conform to local and national standards. · Non-polluting. · Non-toxic. ·
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based
- Features: Weather / UV Resistant
- Form: Liquid
- Operating / Use Temperature: 50 to 120 F
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Coverage: 580 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Corrosion Inhibiting / Rust Preventive
-
Description: WATERBASED Tile-Clad® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad® Epoxy Finish and other industrial coatings to provide excellent corrosion
- Chemistry: Epoxy, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Waterproof / Water Repellant, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Heat Resistant / High Temperature
- Form: Liquid, Water Based
-
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 755 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Corrosion Inhibiting / Rust Preventive
-
Primers and Adhesion Promoters - Tank Linings, Secondary Containment -- CoroBond? Vinyl Ester Primer
Description: CoroBond™ VINYL ESTER PRIMER is an elastomer modified epoxy vinyl ester. It is designed to promote adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, tensile stress and flexural stress. Abrasion resistance High tensile strength
- Chemistry: Epoxy, Resin Base / Polymer Binder, Rubber / Elastomer Based, Vinyl, Other
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Other, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, general purpose modified alkyd primer, for interior/exterior use
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Coverage: 930 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Interior, Exterior
-
Description: Zinc Clad® IV is a two-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 85% by weight of zinc dust pigment in its dried film. Meets SSPC Paint Specification #20 for zinc-rich organic primers. Zinc dust meets or exceeds the requirements for ASTM
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc, Other
- Cure / Dry Temperature: 40 to 110 F
- Features: Protective, Waterproof / Water Repellant, Other, Heat Resistant / High Temperature
- Form: Liquid
-
Description: KEM® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Dry Temperature: 40 to 120 F
- Features: Interior, Corrosion Inhibiting / Rust Preventive, Exterior, Other, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Coverage: 816 to 1632 ft²
- Cure / Dry Temperature: 55 to 80 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
-
Supplier: Valspar Corporation (The)
Description: GENERAL PURPOSE Indoors or out, whatever the surface, choose the finest multi-purpose enamel paint available for a durable, flawless finish that is scratch- and water-resistant. PRIMER Get your project off to the best start possible with job-specific formulations that cover
- Chemistry: Resin Base / Polymer Binder, Vinyl
- Form: Aerosol
- Substrate / Surface: Metal
- Technology: Film Drying / Air Setting
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Chemistry: Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Hubbard-Hall Inc.
Description: , environmental concerns, and increase corrosion protection. Features and Benefits include: Increased corrosion resistance with superior salt spray performance Reduced environmental impact with no phosphates or heavy metals Reduced Wastewater Treatment that's easier to neutralize with
- Chemistry: Conversion Coating
- Features: Sealer / Surface Sealant, Corrosion Inhibiting / Rust Preventive
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Hubbard-Hall Inc.
Description: Iron phosphates produce an amorphous coating that, when applied to the base substrate, becomes a receptive surface for painting and contributes to the overall improvement in quality of the painted part. Some iron phosphates also exhibit synergistic properties with traditional corrosion inhibitors to
- Chemistry: Other
- Features: Sealer / Surface Sealant
- Form: Liquid
- Industry: OEM / Industrial, Automotive
-
Supplier: Hubbard-Hall Inc.
Description: Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially dimensionless coatings create very decorative, highly durable black
- Chemistry: Conversion Coating
- Features: Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer heat resistant to 500F
- Chemistry: Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 70 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Protective
- Industry: OEM / Industrial, Marine
- Substrate / Surface: Metal, Steel
-
Supplier: Chase Products Co.
Description: Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems
- Features: Protective, Waterproof / Water Repellant, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Aerosol
- Industry: Other, OEM / Industrial, Automotive, Machine Tools
- Substrate / Surface: Metal
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Coverage: 930 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Weather / UV Resistant, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
-
Supplier: Aervoe Industries Incorporated
Description: Quick-drying, asphalt-based material, forms a smooth, even, protective film
- Chemistry: Resin Base / Polymer Binder
- Coverage: 76 to 152 ft²
- Cure / Dry Temperature: 50 to 120 F
- Features: Protective, Waterproof / Water Repellant, Corrosion Inhibiting / Rust Preventive, Exterior
-
Supplier: Hubbard-Hall Inc.
Description: Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against which all other
- Chemistry: Conversion Coating
- Features: Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Industry: OEM / Industrial, Military Specification, Automotive
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone high temperature primer resistant to 1200F
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 350 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Dampney Company, Inc.
Description: Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500°F (260°C) to 1000°F (538°C), with
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder, Silicone, Zinc
- Cure / Dry Temperature: 50 to 350 F
- Features: Protective, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Features: Protective
- Industry: OEM / Industrial, Marine
- Substrate / Surface: Metal, Steel
-
Supplier: Valspar Corporation (The)
Description: Performance and Value that nobody can match In the Valspar Automotive Group, our mission is to provide the highest performing products at great values, while constantly striving to meet the changing needs of our customers. Through our De Beer, Valspar Refinish, and Plasti-Kote brands, we continue to
- Form: Liquid
- Industry: Automotive
- Substrate / Surface: Metal
- Technology: Film Drying / Air Setting
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5
- Chemistry: Other
- Coverage: 87 ft²
- Cure / Dry Temperature: 65 to 85 F
- Form: Solvent Based
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Solvent Based, Water Based
- Industry: Process Equipment, OEM / Industrial, Machine Tools
- Substrate / Surface: Metal, Steel
-
Supplier: RS Components, Ltd.
Description: toluene. Excellent coverage: up to 3m² from one 500ml can. Satin Gloss (60% at 60° Gardner). Tested to ISO 12944-2/NPR 7452 for protection Colour = Yellow Finish = Satin Can Size = 500ml Application Method = Spray Recommended Uses = Anti-Corrosion, Primer
- Features: Corrosion Inhibiting / Rust Preventive
- Substrate / Surface: Metal
-
Supplier: RS Components, Ltd.
Description: Colour = Red Finish = Smooth Can Size = 250ml Application = Brushes, Roller, Spray Recommended Uses = Anti-Corrosion, Primer Package Type = Tin
- Features: Corrosion Inhibiting / Rust Preventive
- Form: Other
- Substrate / Surface: Metal
-
Supplier: RS Components, Ltd.
Description: drying. Sacrificial coating protects all exposed ferrous metalwork and steel fabrications from corrosion. May be used as a top coat for Cold Galvanise spray. Supplied in 400ml aerosol containers Colour = Silver Finish = Satin Can Size = 400ml Application Method = Spray Recommended Uses
- Features: Corrosion Inhibiting / Rust Preventive
- Substrate / Surface: Metal
-
Supplier: RS Components, Ltd.
Description: toluene. Excellent coverage: up to 3m² from one 500ml can. Satin Gloss (60% at 60° Gardner). Tested to ISO 12944-2/NPR 7452 for protection Colour = Red Finish = Satin Can Size = 500ml Application Method = Spray Recommended Uses = Anti-Corrosion, Primer
- Features: Corrosion Inhibiting / Rust Preventive
- Substrate / Surface: Metal
-
Supplier: FORREST Technical Coatings
Description: A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Coverage: 200 to 577 ft²
- Cure / Dry Temperature: 40 to 85 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Coverage: 250 to 609 ft²
- Cure / Dry Temperature: 50 to 80 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior, Other
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Cure / Dry Temperature: 40 to 85 F
- Features: Protective, Interior, Corrosion Inhibiting / Rust Preventive, Exterior
- Form: Liquid, Solvent Based
-
Supplier: Sauereisen, Inc.
Description: ConoWeld No. 501 is a primer to be used in conjunction with the Sauereisen line of epoxy coatings, linings and flooring materials. ConoWeld No. 501 is applied by spray, brush or roller over concrete and steel. This primer is an integral part of the Sauereisen lining system in
- Coverage: 200 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
- Substrate / Surface: Concrete / Masonry, Metal
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Hi-Temp Primer No. 560 is a single-component, moist-cured urethane primer to be used in conjunction with several Sauereisen coating and lining systems. The function of No. 560 is to promote a tenacious bond of Sauereisen epoxy, vinyl ester and urethane topcoats to concrete
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 433 to 866 ft²
- Cure / Dry Temperature: 70 F
- Form: Liquid
-
Supplier: Whitford Corporation
Description: PTFE-conductive primer for reprographic fuser roller.
- Features: Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Water Based
- Industry: OEM / Industrial, Automotive
- Substrate / Surface: Ceramic / Porcelain, Metal, Plastic, Wood
-
Supplier: Whitford Corporation
Description: Market leading primer suitable for Resilon and Xylan rubber coatings.
- Cure / Dry Temperature: 68 to 248 F
- Features: Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Solvent Based
- Industry: OEM / Industrial
-
Supplier: Whitford Corporation
Description: PFA-conductive primer for reprographic fuser roller.
- Features: Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Water Based
- Industry: OEM / Industrial, Automotive
- Substrate / Surface: Ceramic / Porcelain, Metal, Plastic, Wood
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions. Can facilitate increased powder-build and improved release. Part of a two- or three-coat nonstick system.
- Features: Wear Resistant (Abrasion / Erosion), Weather / UV Resistant, Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Solvent Based
- Industry: OEM / Industrial, Food and Beverage, Automotive
- Substrate / Surface: Ceramic / Porcelain, Metal, Plastic, Wood
Find Suppliers by Category Top
More Information Top
-
Protection of Steel Bridges From Corrosion
Exposed, galvanised surfaces were painted in the same way as metal - sprayed surfaces, except that the etch primer had a lower acid content.
-
Industrial News
Metal Primer RE is a one-part, zinc- free reinforced etching primer which provides an anti- corrosion coating for bare steel, galvanised , sheradised or metal - sprayed steel.
-
Steel Designers' Manual 7th Edition Complete Document
When applying paints to galvanized coatings, special surface preparation treatments should be used to ensure good adhesion. These include light blast cleaning to roughen the surface and provide a mechanical key, and the application of special etch primers or ‘T’ wash, which is an acidified solution designed to react with the surface and provide a visual indication of effectiveness. 36.8.2 Thermal ( metal ) spray coatings .
-
Failure Analysis of Paints and Coatings Revised Edition
… related problems 125–34 applicator errors 132–4 epoxies 83–4 mixing errors see mixing errors spraying 126–7, 145 testing … … zinc molybdate 46 caprolactam 229 carbamic acid 102 cast films 176–7 castor oil 69 catalysts dryers 54, 70 natural oils 70 cathodic blistering 36 cathodic protection 46 chairs, metal , coating failure 322–7 chalk … … 273 flexibility testing 264 galvanized , paint removal 349 stress–strain … 353 colour pigments inorganic 39–41 organic 47–50 combustion analysis 259 compatibility issues 348 concrete abrasive blasting 22 acid etching 22, 130 coating failures 130, 186, 293–6, 314–22 surface … … 17–18, 44–6 resistance 227 epoxy–siloxane hybrids 119 zinc-rich primers 116–17 salt contaminants 237 …