-
Supplier: ECO Light LED
Description: If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 1 gang electrical wall box. No switches or knobs, this unique dimmer uses a touch sensor to dim as well as power on/off your LED lighting products.
- Lamp Power (Watts): 191.9999999999997 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: ECO Light LED
Description: LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch sensor PWM LED Dimmer fits any standard 3 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to
- Lamp Power (Watts): 575.9999999999998 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: DME Company
Description: Trigger signal has two available sources - Customer Connected dry set of contacts or 24 VDC input Trigger input signal can be ganged to operate more than one timer when multiple units are used (24 VDC input only) Input signal and output power can be used from timer front panel connectors or
- Control Signal: Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Rate Indication / Control
- Form Factor: Stand-Alone
-
-
Supplier: ECO Light LED
Description: LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12-24VDC touch sensor PWM LED Dimmer fits any standard 2 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to
- Lamp Power (Watts): 384.00000000000017 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: Appleton Electric
Description: PROOF, EXPLOSION PROOF KNOB OPERATOR TYPE 2 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND INCLUDES INTERNAL GROUND SCREW EFDB MODEL
- Features: Explosion Proof, Other
- Ingress Protection(IP) Rating Against Moisture: Type 3, Type 7
- NEMA Rating: Type 9
-
Supplier: Legrand
Description: Dimmer Accessory, Plate & Knob, 2gang, White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation
- Number of Lamps Controlled: 1
- Lamp Type: Fluorescent Lamps
- Application: Interior, Residential
- Controller Type: Manual On/Off, Rotary Dimmer
-
Supplier: Legrand
Description: Dimmer Rotary 1000watt Dial On / Off 1pole Rfi White FEATURES Easily gangable by removing scored heat sink fins. Voltage compensation circuitry reduces lighting fluctuations. RFI suppression built-in. Knob and cover replacements available to change colors. Fits in standard toggle wall plate
- Lamp Power (Watts): 1,000.0000000000001 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Rotary Dimmer
-
Supplier: Lutron Electronics Co., Inc.
Description: 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING PUSH ON/OFF KNOB OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE LUTRON[R] BRAND
- Lamp Power (Watts): 600 watts
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Residential
- Lamp Type: Halogen Lamps, Incandescent Lamps
-
Supplier: Electro Standards Laboratories
Description: conference room to Network A. Rotary knob in right-most position connects conference room to Network B. Rotary knob in center position isolates both the A and B networks from connection to conference room. The Model 7187 Single Channel RJ45 Cat5e A/B Switch allows the user the
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
Control Knobs
(114 Companies)
Control Panels
(731 Companies)
Potentiometers, Rheostats, and Trimmers
(442 Companies)
Manifolds and Manifold Systems
(891 Companies)
Knobs (industrial)
(362 Companies)