Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Industrial Valves - High-Precision Control Valves For Gases and Liquids -- M-Flow Micro Valve SeriesSupplier: Vogtlin Massflow USA
Description: M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by Vögtlin and are often used as separate valve units for OEM applications – Compact, modular construction – Very smooth and accurate
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed system.
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: application. Gas is drawn through an optional particulate filter, water trap, and hydrophobic filter for cleaning and to remove excess moisture in the gas that might foul the sensor. The pump then pushes the gas across a CO2 sensor with a tube-cap that creates a sealed system.
- Features: Other
- Number of Gases Monitored: Single Gas
-
-
Supplier: Bronkhorst USA
Description: µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00000018375 to 0.0000735 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Cole-Parmer
Description: Variable Area, Correlated Flowmeter
- Gas Volumetric Flow Rate: 0.0000007062 to 0.00052965 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 125 psi
- Process Media Type: Gas
-
Supplier: Haida International Equipment Co., Ltd.
Description: components of a mixed gas. Application industry 1. Analysis of dissolved gas in transformer oil; 2. Analysis of ethylene oxide in medical devices. 3. Analysis of coke oven gas; 4. Pesticide residue analysis; Alcohol analysis in blood; 5. 6. Analysis of natural gas and
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Sierra Instruments, Inc.
Description: improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Features: Air, Breathable Air, Electric, Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: (particularly gases) into the flowmeter. As is typical for needle valves, complete shutoff cannot be achieved with our valves. Should complete shutoff be desired, we recommend the installation of a shutoff valve upstream of the KSV.
- Gas Volumetric Flow Rate: 0 to 1.66666666666667 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 130 to 250 F
- Media Temperature Range: 130 to 250 F
-
Supplier: KOBOLD Instruments, Inc.
Description: measurement of very low gas and liquid flows. Flow can be set exactly within the measuring range using the integral precision metering valve. All meter ranges can be optionally fitted with 1 or 2 adjustable inductive proximity switches which may be configured to identify
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
Supplier: Gemu Valves
Description: corrosive liquid and gaseous media Insensitive to particulate media Valve body and diaphragm available in various materials and designs Compact design (ideal when space is at a premium) Advantages Hermetic separation between medium and actuator Optional flow direction, will seal in
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Festo Corporation
Description: Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Features: Air, Compressed Air, Gas, Regulator (general)
-
Supplier: Sierra Instruments, Inc.
Description: ultimate flexibility Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point Built-in display-mass flow, totalizer, units, set point
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Description: 100 PSIG [28" Hg-1,2,4.1,6.9 bar] with flow rates up to 50 SLPM. Ideal for use in OEM tools, gas boxes and low pressure gas cabinets.
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.08
-
Supplier: ABB Measurement & Analytics
Description: micro packed column design for fast C1-C36 separation · 7 days of chromatogram and report storage comes standard on the PGC5000A Master controller with a removable SD card · Integrated sample system communication for remote health monitoring · Connectivity to the STAR Data Management System ·
- Oven Temperature Range: 50 to 572 F
- Inlet Pressure Range: 0 to 100 psi
- Number of Injection Ports: 1
- Operating Temperature: 32 to 122 F
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Description: Description The type 2405 pressure reducing valve is a kind of micro (differential) pressure regulating valve, which does not require external energy. It uses the energy of the controlled medium as the power source and drives the actuator to control the position of the plug to
- Features: Gas
-
Supplier: Radwell International
Description: MICRO DIAPHRAGM GAS PUMP, REPLACEMENT FOR UNMP830KNDC24V, PPS PUMP HEAD, EPDM DIAPHRAGM, EPDM VALVES, 3.1 L/MIN FLOW RATE AT ATM, 250 MBAR ULTIMATE VACUUM, 1.4 BAR MAX OPERATING PRESSURE, .25 AMP/24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clippard
Description: reputable regulator line. The new DR-2 Series provides greater accuracy and repeatability while maintaining the same flow and performance characteristics as the MAR regulators in a durable, sleek package. Features: • Exceptional repeatability—± 0.15 psi • Provides a high level of precision
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Features: Air, Gas, Pressure Reducing Regulators, Regulator (general), Water
-
Supplier: ARKPLAS
Description: In-Line Filters are designed for the removal of most visible particulate in aqueous solutions, and gas streams, by means of either a stainless steel filter, or a high-density polyethylene (HDPE) filter. In-Line Filter housings are manufactured in Nylon, Polypropylene, and Clear Polycarbonate
- Filtration Grade (Micron Rating): 45 to 90 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: Pfannenberg
Description: Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range. Corrosion Protection Outdoor and washdown units have a special coating on pipes and coils on the ambient side of the unit to provide maximum
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The patented micro pump technology is the best because of the design features that give the pumps their accuracy, reliability and long lifetime: Analog control of flow rate with built (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Clippard announces the release of the 8mm Series Proportional Micro Electronic Valves. These proportional direct-acting valves provide precise, linear control for accurate dosing and flow regulation in critical applications. With low power consumption, they offer excellent energy (read more)
Browse Industrial Valves Datasheets for Clippard -
AutomationDirect now offers RuB manual ball valves that bring unmatched versatility, performance, and reliability to fluid and air control applications. Featuring a lifetime warranty, the available offering spans everything from compact micro and mini valves, perfect for tight space OEM builds (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. • Stepper-controlled needle valve with 0.001" resolution for ultra (read more)
Browse Flow Controllers Datasheets for Clippard -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Clippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. • Fast-response MEMs sensors with <1 minute warm-up for quick startup (read more)
Browse Flow Controllers Datasheets for Clippard
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
Controller Responds Rapidly Developed with the aid of micro-machining and thin-film technologies, "ultra-miniature " thermal flow sensor is capable of 2 millisecond response time at the chip level. Symmetrical design affords measurement of reverse flows. Digital MFC Preprogrammed for Common Gases
More Information Top
-
Normally close microvalve and micropump fabricated on a silicon wafer
micro valve for gas flow control is illustrated in Fig. 1 .
-
A Parylene micro check valve
This section addresses the analysis of liquid and gas flows through the micro valve .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29898/50616719-MIT.pdf?sequence=2
In terms ofstrategic alliances, the company must look for opportunities to form alliances that will then help set industry standards (e.g. for relatively commonly occurring, not entirely critical components such as micro - valves for gas flow control).
-
http://theses.ucalgary.ca/bitstream/11023/179/2/ucalgary_2012_khalilian_sina.pdf
Bartels microtechnik, mp6 micro-pump, last visited Aug. 28 2012 , http://www.micro- components.com/index.php/home Barth P. W., “Silicon Micro - valves for Gas Flow Control”, 1995, Transducer’95, Stockholm, Sweden, V. 2 , pp.276-279.
-
A time resolved laser study of hydrocarbon chemistry in H2-CH4
surface wave plasmas
J R¨opcke et al . micro wave . valve . gas flow . pump short circuit . plasma . quartz tube . IRMA .
-
Tradeoffs in micro-opto-electro-mechanical system materials
J. K. Robertson and K. D. Wise, ‘‘An electrostatically-actuated micro - valve for semiconductor gas flow control,’’ Technical Digest of the Solid State Sensor and Actuator Workshop, Hilton Head, SC, June 3–6, 1996, pp. 148–151 1996 .
-
Preliminary characterization of active MEMS valves.
Low Leak Rate MEMS Valves for Micro - Gas -Analyzer Flow Control (U), Sandia National Laboratories, Albuquerque, NM.
-
High-speed two-dimensional gas chromatography using microfabricated GC columns combined with nanoelectromechanical mass sensors
[10] P. Galambos, J.W. Lantz, C.D. James, J.L. McClain, M. Baker, R. Anderson, and R.J. Simonson, “ Low leak rate MEMS valves for micro - gas -analyzer flow control”, in Proceedings of the 15th International Conference on Solid-state …
-
Table of contents
LOW LEAK RATE MEMS VALVES FOR MICRO - GAS -ANALYZER FLOW CONTROL .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68179/770430556-MIT.pdf?sequence=2
[24] P. Galambos, J.W. Lantz, C.D. James, J.L. McClain, M. Baker, R. Anderson, and R.J. Simonson, "Low Leak Rate MEMS Valves for Micro - Gas -Analyzer Flow Control", Technical Digest of Transducers 2009, Denver, June 21-25, 2009, pp …
Indicates content that may require registration and/or purchase.