Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: laboratories. Jewellok’s product portfolio includes advanced Valve Manifold Boxes (VMB), Valve Manifold Panels (VMP), fully automatic gas cabinets (GC), and high-purity pressure regulators. Each system is engineered to handle specialty gases—including toxic, corrosive,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: Glas-Col, LLC
Description: Specifics about all heated evaporators: All are very cost efficient nitrogen analytical evaporators. They also off a small footprint. Manifolds are interchangeable. Digital temperature control of insert heater also heats and controls the evaporating gas inlet. Manifolds deliver
- Features: Display and Interface, Other
- Operation: Laboratory
- Application: Research and Development
- Type: Thermal
-
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical
- Outlet Ports: 9
- Maximum Pressure: 1,000 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction
- Outlet Ports: 7
- Maximum Pressure: 5,000 psi
- Size: #10-32
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow
- Outlet Ports: 5
- Maximum Pressure: 500 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: design • Diaphragm type shut-off valves • Suitable for inlet pressure up to 300 bar • Easy installation into safety cabinet for gas cylinders • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure
- Maximum Pressure: 4,351.131 psi
- Temperature Range: -22 to 165.2 F
- Size: 1/4"
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket Cabinet ventilation OD 100MM,150m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, nitrogen blowing, pipeline pressure maintaining function before sampling and filling, leakage
- Application: Gas
-
Description: petrochemical analyzer sampling systems, gas delivery systems, laboratories and welding gases.
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: Systems Cooling System Water outlet elbow Coolant conditioner Emissions Certifications IMO certification Flywheels and Flywheel Housing Crankshaft seal Instrumentation Gauges and instrument panels Lube System Oil pans Drain and cover Remote oil filters Lubricating oils Mounting
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Flywheel Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System A3 ECU Instrumentation PL1000 Advisor panel Lubrication System Crankcase breather — top mounted Oil
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Scanivalve Corporation
Description: pressure scanners. It measures up to 16 gas pressures in many applications. Available options include a common reference pressure or individual These applications include wind tunnel test for buildings, aerospace and automotive aerodynamic tests, gas turbine testing, compressor testing
-
Supplier: Scanivalve Corporation
Description: Features and Specifications +/- .05% full scale long term accuracy Rugged case 1/16, 1/8, and 1/4 inch Swagelok input fittings 500Hz/channel/second sampling speed Multiple pressure ranges available per DSA Vacuum, 5 inch H20 up to 850 psid pressure range Auto zero offset correction
-
Supplier: Labconco Corporation
Description: FreeZone 6 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 4 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Volume/Capacity: 0.005999997728753339 cubic meters
- Temperature Range: -50 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: FreeZone 12 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 8 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -50 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: FreeZone Plus 12 Liter Cascade Console Freeze Dry System is designed for light to moderate loads of low eutectic point samples. Removes 6 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up
- Volume/Capacity: 0.011999995457506678 cubic meters
- Temperature Range: -83.99999999999999 C
- Length: 28 inch
- Width: 32.2 inch
-
Supplier: Labconco Corporation
Description: FreeZone 18 Liter Console Freeze Dry System is designed for light to moderate aqueous sample loads. Removes 10 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters, set-up parameters and alarm
- Volume/Capacity: 0.017999993186260017 cubic meters
- Temperature Range: -50 C
- Length: 28 inch
- Width: 32.2 inch
-
Description: TESCOM™ 26-1500 Series offers a sensitive large elastomeric diaphragm design, precision outlet pressure control, and is non-venting. Ideal for use in research labs, breathing air diving manifolds, low flow purge systems, and gas and liquid sampling.
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.08
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 165 F
-
Description: pressure panels and manifolds, R&D laboratories and gas analysis sampling systems.
- Valve Size: 0.25 to 1.5 inch
- Flow (Cv): 20
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: Process Sensing Technologies USA
Description: easy and cost-effective to maintain thanks to the use of their maintenance-free galvanic oxygen sensors. The innovative liquid drain manifold, which is available as an option, protects and extends the sensor's life span in processes where entrained liquids may be present in the sample
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Valcor Engineering Corporation
Description: according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling,
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Valcor Engineering Corporation
Description: according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling,
- Pressure Rating: 2,000 psi
- Media Temperature: -320 to 1,200 F
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Supplier: SST Sensing Ltd.
Description: measurement system, the sensor provides continuous oxygen monitoring along with a heartbeat signal for real-time status updates. Its non-depleting sensing technology offers extended service life without the need for a reference gas, and calibration is simple with any known
-
Supplier: SST Sensing Ltd.
Description: Resistant to vibration: 5G repetitive, 30G incidental Mounting: Ø3.2 mm holes Supplied with 0.4 m cable and Molex connector SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen sensors use a
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen sensors use a
-
Supplier: Glas-Col, LLC
Description: DIGITAL PULSE MIXER WITH EVAPORATOR/CONCENTRATOR This system is designed to rapidly evaporate/concentrate solvents by both heating the sample bottom and the incoming nitrogen. Each position is furnished with an individual orifice for the best possible delivery of gas. The pulsing
- Features: Display and Interface, Other
- Operation: Laboratory
- Application: Research and Development
-
Supplier: SAE International
Description: post-catalyst sampling points. This paper will present data collected at equivalent operating conditions using both catalyzed and un-catalyzed exhaust gas to feed the EGR system. Some comparison of equivalent BMEP levels will be made but this is not the focus of the
-
Supplier: ASTM International
Description: room temperature. The all gas procedure applies to the analysis of possible Refrigerant-114 impurity in uranium hexafluoride, and to the gas manifold system used for FTIR applications. The pressure and temperatures must be controlled to maintain a gaseous sample. The
-
Supplier: ASTM International
Description: room temperature. The all gas procedure applies to the analysis of possible Refrigerant-114 impurity in uranium hexafluoride, and to the gas manifold system used for FTIR applications. The pressure and temperatures must be controlled to maintain a gaseous sample. The
Find Suppliers by Category Top
Featured Products Top
-
CEMS readings: Introduction of Calibration Gases: For extractive systems, introduce calibration gases upstream of all filters and sample conditioning systems. These must be as close to the probe tip as possible (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
to chemicals including aggressive solvents, fuels, oil, ethanol, concentrated acids and alkalis (depending on formulations) Resistance to silicone oils and greases Low gas absorption Slow compression set at elevated temperatures Weather, UV and ozone (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
-
A Modular Approach to Process Analysis
by the successful use of modular sampling systems and manifolds for the analysis of ultra-pure gases in the semiconductor industry, have launched a major effort to define and adopt a new generation of modular process analyzer sampling systems, sensors, connectivity (communication between the sensor
More Information Top
-
Laboratory Directed Research and Development Annual Report for 2009
A fluorination gas manifold sampling system was also developed for sample transfer to the IRMS.
-
An Innovative Wind Tunnel for Evaluating Gaseous Emissions from Agricultural Land or Liquid Surfaces
A gas sampling system ( manifold ) will be fabricated following Loubet et al. (1999b).
-
Characterization of gaseous and particulate effluents from the nuclear vitrification project
On-Line y-Analysis System SAMPLE MANIFOLD ( GAS OUT .
-
Analytical Chemistry Laboratory (ACL) procedure compendium. Volume 3, Inorganic instrumental methods
Gas sampling system or manifold .
-
Development of the Volatile Organic Sampling Train for Use in Determining Incinerator Efficiency
Three trains sampled the gas manifold sys- tem during each run.
-
Solid Phase Microextraction for the Analysis of Nuclear Weapons
This is demon- strated in Fig. 23, where we compare a fiber blank and a gas manifold system control sample with a weapon sample, all collected with a 100-mm PDMS coated fiber.
-
Isotherms for the U--UH/sub 3/--H/sub 2/ system at temperatures of 700 to 1065/sup 0/C and pressures to 137. 9 MPa
Instrumentation, gas manifold , sample charging system and sample desorption volumes.
-
Transuranic waste characterization sampling and analysis methods manual
Once the drum lid is breached, the headspace gas directly under the drum lid is withdrawn through a grooved plate pressed tight against the drum lid to a manifold type headspace gas sampling system or directly to a SUMMA"-passivated canister (see …
-
VOC transport in vented drums containing simulated waste sludge
Between samples, the automated gas sampling system evacuated the sampling manifold and gas sampling loops.
-
Development of a method utilizing drum headspace VOC concentration as a waste characterization tool
Between samples, the automated gas sampling system evacuated the sampling manifold and gas sampling loops.
Indicates content that may require registration and/or purchase.