-
Supplier: Enfield Technologies
Description: The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity On-Board Valve Driver
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 1
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors,
- Valve Size: 0.03125 to 0.078125 inch
- Pressure Rating: 40 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 179.6 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors,
- Valve Size: 0.03125 to 0.078125 inch
- Pressure Rating: 40 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 179.6 F
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. It is designed with one central input port feeding multiple outputs. This valve is designed for use with
- Number of Ports/Ways: 2 to 6
- Pressure Rating: 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. The SVPC series rotary selector is a variation of the SV, with integral check valves, allowing multiple inputs
- Number of Ports/Ways: 2 to 6
- Pressure Rating: 500 psi
-
Supplier: Inductotherm Group
Description: circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing overpressure relief valves and PLC safety logicSingle servo motor ram drive Precision melt rate control using load cells No
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: relief valves and PLC safety logic Single servo motor ram drive Precision melt rate control using load cells No hydraulics – all motions are electromechanical or pneumatic Stirring coils integrated into water jacket for process control
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Customized Signal Type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video, Voice etc. Advantage Compact size, high precision, low maintenance, low electric noise, low torque, long
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid, hot oil
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid, hot oil
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
offerings, including ball, butterfly, and gate valves, Festo has now added gas and liquid valve solutions," said Craig Correia, process industry segment manager, Festo. "These process valves provide OEMs and end users with a new one-stop-shop for both process and discrete automation solutions from Festo (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
controlled vibratory Slag Feeders to automate and provide consistency of startup practices during the slag melting phase. • Fully electromechanical drives systems including single servo motor ram drive for precise control of ram and electrode during the remelt process. (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Turbines Wicket Gates Servo-Motors Operating Ring Sliding Segments Linkages Guide Vanes Pelton Turbines Injectors Deflectors (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
) heats and dries product with superior efficiency as it is being blended. Other features include gas purging capability, a 16” pneumatically-operated discharge valve, 5-passage rotary union, explosion-proof brake motor and PLC controls. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Control drum actuator checker
Burned out lamp Burned out resistors Check pressure regu- lator motor Check compressor operation Check piping for rupture Check pneumatic valve Replace Gas Bottle Check starter Check motor Check compressor Check piping Check servo valve Check hoses and con- nection Check low …
-
Operating monitoring, control and automation of vacuum installations
The voltage deviations between debit and actual value become phasenrichtig verstarkt and that controls a servomotor e a high vacuum- gas in rennet valve (needle valve) f betatigt.
-
An Application Study of the Pneumatic Direct Injection Activated Radical Combustion Two-Stroke Engine to Scooter
MECHANISM Based on the structure of a conventional crankcase-pumped two-stroke engine, PDI-AR engines are equipped with a PDI system and a servo - motor driven exhaust valve , which controls the internal exhaust gas recirculation (EGR).
-
Motion Control and Design for Experimental Feeding Device
KPCI-884 motion control card is adopted as the I/O interface for the motion control, feeding movement is driven by servo motors , a high-speed solenoid valve is used for gas distribution and system UI is developed in VC++ language.
-
Electropneumatic Control Systems for Aerospace Nuclear Propulsion Applications
It has been suggested that by the proper design of valve porting and the use of an expansion type of servo motor , the gas consump- tion can be drastically reduced.4 Two uncertain- ties restricting the use of an expansion type servo …
-
Implementing fuzzy control systems using VHDL and statecharts
The controller’s outputinfluencesthe valve openingangle for the gas supply via an active element, e.g., a servo motor .
-
ARS Journal > Patents
Servo motor connected to a valve on the combustion chamber for adjustment of the chamber and exhaust gas nozzle to vary the impingement of exhaust gases on the turbine.
-
Device for the preparation of standard gaseous mixtures
It is based on the principle of mixing gas streams (diluting gas and component of interest) by means of a sliding valve operated by a pneumatic or electromagnetic servo motor .
-
Build To Order
Based on torque request signals taken from an electronic gas pedal, the servo motor changes the phase of the eccentric shaft, modifying the lift of the intake valve .
-
3. Experiences in Service with Gas Turbines Using Heavy Fuel Oil and the Application of Gas Turbines in the Petroleum Industry (Switzerland)
e. exciter, f. starting combustion chambcr or additional combustion chamber for raising the gas temperature before tlie turbinc “a”, g . chemical process. e. g., cracking oils h. stop valve , i. servo - motor for the feed rryilating valve of tlii, combustion cliamber.
Indicates content that may require registration and/or purchase.