Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: PROCESS GAUGE & DIAPHRAGM SEAL
-
Supplier: Newark, An Avnet Company
Description: GAUGE W/DIAPHRAGM SEAL AND FILL
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges.
- Process Temperature at the Seal: 70 to 185 F
- Maximum Working (Static) Pressure: 30 to 200 psi
- Process Connection Size: 1/2", Female, Male
- Instrument Connection: 1/4" NPT
-
-
Supplier: Newark, An Avnet Company
Description: Pressure gauge with diaphragm seal and g
-
Supplier: KOBOLD Instruments, Inc.
Description: uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the medium via a
- Maximum Working (Static) Pressure: 580 psi
- Seal Design: Clamped Diaphragm
- Process Connection Type: Flanged, Sanitary, Threaded
- Fill Fluid: Other, Silicone, Vegetable Oil
-
Supplier: Blacoh Fluid Control, Inc.
Description: DIAPHRAGM SEAL/GAUGE GUARD, PVC/EPDM
- Maximum Working (Static) Pressure: 200 psi
- Diaphragm Displacement: 2 cubic inches
- Process Connection Size: 1/4"
- Fill Fluid: Other
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to measure
- Pressure Measurement: Gauge
-
Supplier: NOSHOK, Inc.
Description: All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications: UPPER HOUSING:
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,500 psi
- Diaphragm Size (Diameter): 1.9 inch
- Diaphragm Displacement: 0.034999999999999996 cubic inches
-
Supplier: Ashcroft Inc.
Description: Ashcroft® high-displacement diaphragm seals or isolation devices are used with low pressure or differential pressure gauges with low differential pressure and elevated static pressure. Used to ensure material compatibility, they are also applied when process media exhibits high
- Seal Design: Capsule Diaphragm
- Process Connection Type: Threaded
-
Supplier: NOSHOK, Inc.
Description: 4-1/2 and 6 inch gauge sizes Clamped connection allows ease of installation and removal of seal for maintenance and cleaning Wetted materials polished to Ra 20 or better Specifications: UPPER HOUSING: 316 stainless steel DIAPHRAGM MATERIALS: 316 stainless steel STAINLESS STEEL
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 600 psi
- Process Connection Size: 1-1/2", 2", 3", Female
- Instrument Connection: 1/2" NPT, 1/4" NPT, Integral Bleed Connection
-
Supplier: Winters Instruments
Description: Description & Features:• Two piece construction and designed to withstand even the most severe process applications• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced•
- Process Temperature at the Seal: -22 to 212 F
- Process Connection Size: 1", Female
- Fill Fluid: Fluorolube®, Glycerin, Halocarbon®, Other, Silicone
- Diaphragm Material: Steel - Stainless
-
Supplier: PMC Engineering LLC
Description: PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with
- Working Pressure Range: 0 to 400 psi
- Dial Diameter: 4 inch
- Accuracy: 1 ±% FS
- Operating Temperature: 400 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Compact, low-cost diaphragm seal in polypropylene. Buna-N or Viton seals. Available with or without pressure gauges; GGME is suitable for use with virtually any pressure instrument that requires protection from ultrapure or corrosive liquid. Accuracy to within 4%.
- Process Connection Size: 1/2", Female, Male
- Instrument Connection: 1/4" NPT
- Seal Design: Capsule Diaphragm
- Fill Fluid: Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The measuring grid is formed
- Active Gauge Length (Grid Length): 0.06299216 inch
- Arrangement: Diaphragm
- Construction: Electrical Resistance
- Features: Encapsulated, Other
-
Supplier: OPW Engineered Systems
Description: from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids
- Maximum Working (Static) Pressure: 0 to 600 psi
- Process Connection Size: 1", 1-1/2", 2", 3", 4"
- Process Connection Type: Flanged, Threaded
- Fill Fluid: Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials.
- Process Temperature at the Seal: 77 to 284 F
- Diaphragm Displacement: 1.03 cubic inches
- Process Connection Size: 1/2", Female
- Instrument Connection: 1/4" NPT
-
Supplier: L-com, Inc.
Description: PS781-17S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L
- Working Pressure Range: 2,900.73678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge, Sealed
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PS781-18S0L1 is a highly stable piezo-resistive pressure sensor with wide temperature compensation and zero correction. It contains a highly stable silicon die, stainless steel 316L housing with diameter 19mm. The measured pressure is transmitted onto the silicon die through the 316L
- Working Pressure Range: 5,076.28937750189 psi
- Media: Gas, Liquid
- Measurement Type: Gauge, Sealed
- Device Category: Sensor
-
Supplier: U.S. Plastic Corporation
Description: 1/4" x 1/2" 0-160 GG Series CPVC Gauge Guard
- Process Connection Size: 1/2", 1/4"
- Instrument Connection: 1/2" NPT, 1/4" NPT
- Fill Fluid: Other
- Process Connection Type: Threaded
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Long-term stability ±0.1%FS/year Pressure range: 0-70MPa Isolated construction, enable to measure various
- Working Pressure Range: 10,152.5787550038 psi
- Media: Gas, Liquid
- Measurement Type: Gauge, Sealed
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features Isolated construction, enable to measure various fluid media 12.6mm compact size Long-term stability ±0.1%FS/year Pressure range:
- Working Pressure Range: 2,900.73678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge, Sealed
- Device Category: Sensor
-
Supplier: Winters Instruments
Description: Description & Features:• A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required• Bottom connection only• All stainless steel construction• A variety of materials available• 5
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 1.5 ±% FS
-
Supplier: Holykell Technology Company Limited
Description: Flat diaphragm pressure sensor with sanitary flush diaphragm. All process connections of the flush pressure transmitter are made of stainless steel, fully welded and isolate the process medium from the pressure measuring instrument via a positive seal.
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Measurement Type: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially
- Active Gauge Length (Grid Length): 1 inch
- Number of Gauges in Gauge Pattern: 4
- Nominal Resistance: 350

- Strain Sensitive Material: A-Alloy
-
Supplier: Cole-Parmer
Description: • Move fluids with viscosities up to 11,000 cp • Air-powered motor eliminates sparking concerns associate with electrical pumps • Bolted pump design allows easy access to pump head for maintenance and maintains seal after repeated servicing • Non-metallic pumps are ideally suited for highly
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Dynisco
Description: free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on the readout gauge. The sealed diaphragm design eliminates the need for grease and prevents melt contamination and
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: Cole-Parmer
Description: • Move fluids with viscosities up to 11,000 cp • Air-powered motor eliminates sparking concerns associate with electrical pumps • Bolted pump design allows easy access to pump head for maintenance and maintains seal after repeated servicing • Non-metallic pumps are ideally suited for highly
- Maximum Discharge Flow: 13.991999999999999 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2 · 0bar~1bar...35bar · Flush Diaphragm Used For: Flush
- Measurement Type: Absolute, Gauge
- Sensor Technology: Mechanical Deflection
- Device Category: Sensor
-
Supplier: Serfilco, Ltd.
Description: Features • Non-metallic solution contact Diaphragm guard isolates gauge from pumped fluid • Material selection CPVC, Polypropylene or PVDF with EPDM or FKM elastomers • Sizes 1" to 4 Specifications The In Line Gauge Guard Assembly is designed for use with SERFILCO pumps and
- Type: Absolute
-
Supplier: Cole-Parmer
Description: solution to pumping your aggressive or sensitive liquids. Ideal for either OEM or end-use applications. Pumps move liquid via an oscillating single diaphragm and two check valves. Diaphragms oscillate by a uniquely designed venturi chamber behind the diaphragm, which allows for
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: ASME
Description: This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It also includes the following attachments installed between the pressure source and gauge(s): diaphragm
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Construction • Food Processing or Industrial Applications • High Pressure Flush Diaphragm for Measurement of Difficult Fluids • 3 m (10 ft) Cable with Conduit Connection for Installation in Harsh Environments • Heavy Duty Cable Exit • 4-20 mA Output for Noise Free
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: ASME Standards and Certification
Description: This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It also includes the following attachments installed between the pressure source and gauge(s): diaphragm
Find Suppliers by Category Top
Featured Products Top
-
Gauge Guards barrier seal protects instruments from corrosion and clogging while maintaining high accuracy. Compact and ultra-pure zero dead leg designs available. Offered with or without gauges (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
produced by a centrifugal pump. Damage to seals, gauges, diaphragms, valves and joints in piping result from the pressure spikes created by the pulsating flow. Remedy Suggest that you install a (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
protects system from thermal volume increases Design Features: Large inlet improves response Inlet screen protects bladder with minimal flow obstruction Dual seal channels protect against air and system leaks (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
many different types of pressure sensors but ours work by using a strain gauge to measure the deflection of a diaphragm as the pressure changes. What is a pressure transducer used for? Pressure transducers of our type are most commonly used for measuring the pressure of hydraulic fluid in (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
many different types of pressure sensors but ours work by using a strain gauge to measure the deflection of a diaphragm as the pressure changes. What is a pressure transducer used for? Pressure transducers of our type are most commonly used for measuring the pressure of hydraulic fluid in (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
many different types of pressure sensors but ours work by using a strain gauge to measure the deflection of a diaphragm as the pressure changes. What is a pressure transducer used for? Pressure transducers of our type are most commonly used for measuring the pressure of hydraulic fluid in (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
Conduct Research Top
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
More Information Top
-
Diaphragm Seals Can Make a Difference in your Application
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Would you like Fries to go with that Pressure Gauge?
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage for Load Moment Indication in Cranes in Fluid Power and Mobile Hydraulics Applications
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage in Computer Server Farm Cooling for Specialty Refrigeration in HVAC and Refrigeration
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage Wind Turbines for Alternative Energy Generation in Energy and Power Generation
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage to find Propeller Cavitation in Military Ships for Aerospace, Military and Shipbuilding
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transducer Usage in High Pressure Sterilizers for Food and Beverage Sanitary Applications
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
-
Pressure Transmitter Usage in Dredging Ballast Tanks for Mobile Hydraulics Applications
Pressure Gauges Diaphragm Seals Pressure Transmitters Privacy Legal .
Indicates content that may require registration and/or purchase.