Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Geometrical product specifications (GPS) - Filtration - Linear profile filters: Gaussian filters
-
Supplier: Accuris
Description: Geometrical product specifications (GPS) - Filtration - Linear areal filters - Gaussian filters
-
Supplier: Accuris
Description: Geometrical product specification (GPS) - Filtration Part 61: Linear areal filters - Gaussian filters
-
-
Supplier: Accuris
Description: Geometrical product specification (GPS) - Filtration - Part 61: Linear areal filters - Gaussian filters
-
Description: ISO 16610-21:2011 specifies the metrological characteristics of the Gaussian filter, for the filtration of profiles. It specifies, in particular, how to separate long and short wave components of a surface profile.
-
Supplier: CSA Group
Description: ISO 16610-21:2011 specifies the metrological characteristics of the Gaussian filter, for the filtration of profiles. It specifies, in particular, how to separate long and short wave components of a surface profile.
-
Supplier: CSA Group
Description: ISO 16610-61:2015 specifies linear areal Gaussian filters for the rotationally symmetric filtration of nominal planar surfaces and the filtration of nominal cylindrical surfaces. It specifies, in particular, how to separate long and short wave components of a surface.
-
Supplier: CSA Group
Description: ISO 16610-31:2016 specifies the characteristics of the discrete robust Gaussian regression filter for the evaluation of surface profiles with spike discontinuities such as deep valleys and high peaks.
-
Description: ISO 16610-31:2010 specifies the characteristics of the discrete robust Gaussian regression filter for the evaluation of surface profiles with spike discontinuities such as deep valleys and high peaks.
-
Supplier: CSA Group
Description: ISO 16610-71:2014 specifies the characteristics of the robust areal Gaussian regression filter for the evaluation of surfaces that may contain spike discontinuities as well as deep valleys and high peaks. It specifies in particular how to separate large scale lateral components and
-
Description: Frequency Analysis Optimum Detection with Scattering, Arrays, and Beam Forming Multiple Alternative Detection Bayes Extraction Systems Joint Detection and Estimation and Estimation When Signals May Not Be Present Canonical Channels Non-Gaussian Detection and Estimation Non-Gaussian and
-
Supplier: Picosecond Pulse Labs, Inc.
Description: bandwidth of 0.75 * Bit Rate. These filters are a proprietary, absorption filter design that have attenuation and group delay frequency responses similar to those of the Bessel-Thomson filter. Bessel-Thomson filters filter by reflection and can cause increased bit
- Bandwidth: 6,000,000 to 15,000,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Connector: SMA
-
Supplier: Picosecond Pulse Labs, Inc.
Description: These filters have the best transient response to high speed pulses in the industry, and they have group delay variation of <3 ps. These quasi-Gaussian filters are described in AN-7a, “Low-Pass Risetime Filters for Time Domain Applications”.Description: Our Model 5933
- Bandwidth: 4,500,000 to 18,000,000 kHz
- Package Type: Connectorized
- Filter Type: Low Pass
- Connector: SMA
-
Supplier: Edmund Optics Inc.
Description: Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.5 mm
- Optical Density: 0.04 to 1
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.5 mm
- Optical Density: 0.04 to 2
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.5 mm
- Optical Density: 0.04 to 1
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Bulls Eye Filter Type Decreases Radially from Center Reverse Bulls Eye Type Increases Radially from Center Ideal for Eliminating Intensity Variations in Optical Systems Apodizing filters are used to create an even illumination profile in an optical system. Bulls Eye type filters
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.5 mm
- Optical Density: 0.04 to 2
- Surface Quality: 60-40 Scratch / Dig
-
Description: problems and that use particle filters as their main underlying model for representing beliefs. It illustrates that these filters are powerful tools that can robustly estimate the state of the robot and its environment and that they are also well-suited to making decisions about how to
-
Description: linear, Gaussian dynamic models, which corresponds to the well-known Kalman (or Kalman-Bucy) filter. Finally, we move to the general nonlinear, non-Gaussian stochastic filtering problem and present particle filtering as a sequential Monte Carlo approach to solve that problem in
-
Description: The Kalman filter is the Bayesian optimum solution to the problem of sequentially estimating the states of a dynamical system in which the state evolution and measurement processes are both linear and Gaussian. Given the ubiquity of such systems, the Kalman filter finds use in a
-
Supplier: Newport MKS
Description: system’s resolution. This laser beam cleanup is especially important for applications such as holography and optical data processing. To produce this clean Gaussian beam, a spatial filter removes the unwanted multiple-order energy peaks, while passing only the central maximum of the
- Features: Other
-
Supplier: AENOR
Description: Geometrical product specifications (GPS) - Filtration - Part 21: Linear profile filters: Gaussian filters (ISO 16610-21:2025)
-
Supplier: AENOR
Description: Geometrical product specifications (GPS) - Filtration - Part 21: Linear profile filters: Gaussian filters (ISO 16610-21:2011)
-
Supplier: AENOR
Description: Geometrical product specification (GPS) - Filtration - Part 61: Linear areal filters - Gaussian filters (ISO 16610-61:2015)
-
Supplier: AENOR
Description: Geometrical product specifications (GPS) - Filtration - Part 31: Robust profile filters: Gaussian regression filters (ISO 16610-31:2016)
-
Supplier: Networks International Corporation
Description: All Tranform Types and Transfer Functions- LC Designs - DC to 6000 MHz- Crystal Bandpass Designs - DC to 250 MHz- Very Low Phase NoiseNIC designs and manufactures all filter transfer functions for both LC and Crystal filters. We leverage our 100+ years of RF design experience to
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: SAE International
Description: laboratory. Various impulses with different durations are added in the Gaussian noise to simulate the typical impulsive noise. A series of low pass filters (LPFs) are used to model the various transmission paths, where the multiple reference signals are generated and used for the
-
Supplier: Spectral Dynamics, Inc.
Description: Control With hardware optimized for multiple degree of freedom control testing, Jaguar provides MIMO control capabilities not found in any other system. True Gaussian random control using Spectral Dynamics patented adaptive control True swept sine control with digital tracking filters.
- Analog Input Channels: 588 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 102.4 kHz
- Resolution: 32 bits
-
Supplier: ValueTronics International, Inc.
Description: range: 100 Hz-100 MHz Power(dBm): +13 dBm/Hz: -67 Flatness (dB): ±0.75 Output: White Gaussian noise Control: Local and IEEE-488 Impedance: 50 ohms (others optional) Typical VSWR: 1.5:1 Standard output connector: SMA female Power 120 VAC, 60 Hz Applications: Electromagnetic susceptibility
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Supplier: Richardson RFPD
Description: The AD7703 is a 20-bit ADC which uses a sigma delta conversion technique. The analog input is continuously sampled by an analog modulator whose mean output duty cycle is proportional to the input signal. The modulator output is processed by an on-chip digital filter with a six-pole
- Resolution: 20 bits
- Sample Rate: 4 kSamples/Sec
- Package Type: DIP
-
Supplier: Richardson RFPD
Description: The ADF7021-N is a high performance, low power, narrow-band transceiver based on the ADF7021. The ADF7021-N has IF filter bandwidths of 9 kHz, 13.5 kHz, and 18.5 kHz, making it ideally suited to worldwide narrowband standards and particularly those that stipulate 12.5 kHz channel separation.
- Category: Development Board
-
Supplier: kTB Solutions
Description: customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Power 115/240VAC, 50/60 Hz Standard connectors SMA female Ethernet Touchscreen display 3U high enclosure (1U Optional) Operating Temperature: -10° to +65°C
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 50,000 MHz
-
Supplier: GL Communications, Inc.
Description: filtering it; and then retransmitting the processed block on the Tx Destination. You may also mix in additional signals from a number of sources, including Speech and/or Noise signals from files Speech signals inserted via VF input Gaussian noise signals generated internally Transmitted
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 0.01 to 20 GHz frequency coverage in a single coaxial output Output power: +13 dBm Output power with step attenuator: +11 dBm Waveguide
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Transcat, Inc.
Description: MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design,
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Communications Designing components for space applications presents a unique set of challenges. Military satellite communications systems require filters that can withstand the demanding environment of space, including ionizing radiation, significant temperature cycling, while being able to operate in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Discrete Stochastic Processes and Optimal Filtering
Discrete Stochastic Processes and Optimal Filtering. Concerned with the founding principles of optimal filters, this text presents several reminders about both random vectors and Gaussian vectors, and allows readers to tackle digital filtering.
More Information Top
-
Computational Surface and Roundness Metrology
The Gaussian Filter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7500/1/Marino%20Thesis%20Final.pdf
7.9 Edge distortion and slope angle introduced by Gaussian filter , .
-
Digital image processing
121 5.6.2 gauss filter .
-
Principles of Digital Image Processing
D. Gaussian Filters . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Database Systems for Advanced Applications
(b) The Gaussian filter rejects this case .
-
Characterisation of Areal Surface Texture
The surface may be filtered prior to the calculation of these parameters, preferably using a robust Gaussian filter (ISO/CD 16610 part 71 2011; Muralikrishnan and Raja 2009, and see Chap.
-
SIFER: Scale-Invariant Feature Detector with Error Resilience
Abstract We present a new method to extract scale- invariant features from an image by using a Cosine Mod- ulated Gaussian (CM- Gaussian ) filter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40236/35997193-MIT.pdf?sequence=2
The advantage of a Gaussian bandpass filter over a usual finite impulse response bandpass filter is the Gaussian filter 's effective side lobe suppression due to the smallest possible duration- bandwidth product of a Gaussian pulse[22].
-
Scale Space Methods in Computer Vision
For scale space images, obtained by convolution of the image with a Gaussian filter at a continuous range of widths for the Gaussian, things are more complicated.
-
Computer Vision — ECCV 2002
In this paper, we mainly use Gabor and Laplacian of Gaussian filters and do not address the issue of filter selection to best accomplish a specific task.
Indicates content that may require registration and/or purchase.