-
Supplier: IntelLiDrives, Inc.
Description: RTGYH-90 Automation Series of Rotary tables use cam drive gear drive design with a cross-roller rotating ball bearing. This table accept NEMA34 (86 mm) motor size motors. - Axial Load capacity 400 kg - Stepper or servo motor driven - 100 mm center aperture - High
-
Supplier: IntelLiDrives, Inc.
Description: RTLA COMPACT Series of Rotary tables use a worm gear drive design with a central rotating ball bearing. The tables accept NEMA size 17 stepper motors. All tables have 360° visial scale. - Load capacity 2 kg - Stepper or servo motor driven - Precision bearing
-
Supplier: IntelLiDrives, Inc.
Description: performance. Precise rotation is ensured by hypoid gear design with gear reducers to offer multiple choices of gear ratios. RTSH stages are driven by the stepper motors or servo motors with incremental or abslolute multi-turn encoders. IP65 compatible versions are
-
-
Supplier: IntelLiDrives, Inc.
Description: RTLA COMPACT Series of Rotary tables use a worm gear drive design with a central rotating ball bearing. The tables accept NEMA size 11 stepper motors. All tables have 360° visial scale. - Load capacity 1 kg - Stepper or servo motor driven - 8 mm center
-
Supplier: DCM Tech Inc.
Description: ceramic, and crystalline materials. The 12" rotary table can be configured to accommodate a variety of vacuum, hydraulic, or magnetic production work holding systems. Mechanical design features include servo-driven precision ball screw feed, enclosed dovetail ways, cast iron
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Centricity
Description: Center-driven geared indexer - near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems.
- Work Table Diameter: 72 inch
- Maximum Axial load: 2,400 lbs
- Maximum Radial Load: 800 lbs
- Table Rotation Speed: 48 rpm
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of gear driven welding positioners ranging from 66 to 1,000,000 pounds. Special engineered positioners are always available.
-
Supplier: Renold Canada
Description: Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker
- Motor / Rotary Speed: 900 to 1,300 rpm
- Power: Electric
- Force: 114 to 10,079 lbs
- Type: Rotary Motor
-
Supplier: Renold Plc.
Description: Maintenance Schedule Totally Enclosed Gear Driven Eccentrics Standard applications include: Open and Enclosed Pan Conveyors Screeners Feeders Packaging Tables De-watering unit Tampers Electronic Test Tables Cable Laying Plows Seven basic sizes are offered, each having a
- Force: 394 to 11,299 lbs
- Type: Other, Rotary Motor
- Features: Variable Speed
-
Supplier: Gullco International Limited
Description: for Internal Radius Welding - Protective Pelican® Case - V-Groove Track Increase productivity, quality and profitability in circumferential welding applications Gullco's Welding Positioner is a positive drive rotary turn table complete with mounting flange, drive and tilt mechanism and
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The MFA-CC compact all-steel construction linear stage provides 25 mm precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The MFA-CC DC-motor features an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
Find Suppliers by Category Top
Featured Products Top
-
Announcing the latest in Kaeser's EBS rotary screw blower packages! The new energy efficient EBS 410 series in 30-100 hp models expands the gear-driven range of blowers and provides up to 1448 cfm with pressures from 4 to 15 psig. With this new model, Kaeser now offers our innovative screw (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
-and-pulley mechanism, they help detect rotation discrepancies between the motor and the driven mechanism caused by belt deflection or breakage. Additionally, when integrated into customer equipment, these encoders accurately track position and speed in applications such as index tables. With this (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
instruments CNC spindles, rotary tables, and indexers Automated positioning and conveying systems (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
-roller ring has been widely utilized for many years as a THK rotary bearing that has been adopted in a number of applications such as rotary tables for machining centers, joints for industrial robots, and reduction gears. However, customers have been demanding increasingly high levels of performance in (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
signal lines + air). Rotary indexing tables – For assembly lines using air cylinders and proximity sensors. Medical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our most automated Labmaster. Automatic probe movement and automatic part alignment. Table positioning (swivel, center, tilt, elevation) is motor driven/computer controlled. A simple software script allows automatic measurement of gages or custom parts for ultimate accuracy and ease of use (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Radial Internal Clearance (RIC) kit / Radial Play Gage Axial Internal Clearance (AIC) kit / Axial Play Gage Internal and External Thread Gages Rotary Shouldered Connection Thread Inspection Gear / Spline Accesories (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Play Gage Axial Internal Clearance (AIC) kit / Axial Play Gage Internal and External Thread Gages Rotary Shouldered Connection Thread Inspection Gear / Spline Accesories (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
3200 1/min. The drive side is grease lubricated, while the gear side is splash oil lubricated. Gear driven models feature splash oil lubrication on both sides. Oil level check by means of dipstick. SHAFT SEALINGS The conveying (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
New Instrumentation For Measuring Spectral Goniometric Reflectance
concentric worm gear drive rotary table enables both the sample holder and detector arm to be rotated about the same axis.
-
A probe manipulator for wind tunnel experiments
In the above processes, the characteristics of all seven stages are determined, and it is not surprising to note that conventional ball screw driven traversing stages and worm gear driven rotary tables function most satisfactorily.
-
Mechanical design of a high-resolution x-ray powder diffractometer at the Advanced Photon Source
Stepping-motor driven worm gear rotary table with optical rotary encoder on the table shaft Two-circle axes orientation .
-
CERAMIC ABSTRACTS
Effect of driving gear of rotary mold table on production of glass presses.
-
Calculating the Frequency of Oscillation for Servo Axes Distressed by Clearance or Preloading
The rotary , gear - driven table of the industrial boring machine tool, operated by the control system of SINUMERIC 840D, is presented in Fig. 13.
-
Where are UniSlides used?
Normally, the worm/worm gear drive of the 4800 rotary tables does not need any servicing.
-
International Asia Conference on Industrial Engineering and Management Innovation (IEMI2012) Proceedings
It is composed of a roller gear cam and a driven rotary table with rollers, which are equant along the diameter.
-
PROGRAMMABLE AUTOMATED SYSTEM FOR CONTINUOUS REARING OF THE PEA APHID, ACYRTHOSIPHON PISUM , ON HOLIDIC DIETS
An electric motor was geared to simul- taneously drive the rotary table and the cross-feed of the machine.
-
The TACTIC atmospheric Cherenkov Imaging telescope
The horizontal part of the fork frame is clamped on to a large gear of the azimuthal drive rotary table of the telescope.
-
Pile Foundations in Engineering Practice
This rig is truck mounted and is driven by a mechanically geared rotary table .
Indicates content that may require registration and/or purchase.