Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: Automotive Oval Gear in-line mechanical flow meters use oval gear technology to accurately measure fluids with electronic field serviceable and replaceable registers. Accurate Measurement. Reliable Interface. Automotive Oval Gear meters have a compact
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.25 to 8 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.01764 lbs/min
-
Supplier: Titan Enterprises, Ltd.
Description: Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial
- Process Media Type: Liquid
-
-
Supplier: Max Machinery, Inc.
Description: SPECIFICATIONS Flow Range 2.4 to 240 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 133 cc/rev Weight 21 kg Recommended Filtration 30 micron Port Size(s) 1 " NPT, #16 SAE, Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous,
- Pipe Diameter: 1 inch
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.6336 to 63.36 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MX Overview Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter – not of scale, but actual flow measurement. MX
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 248 F
- End Fittings: Flanged, Threaded
-
Supplier: AW Company
Description: 306 Stainless steel or 316 Stainless steel
- Pipe Diameter: 1 inch
- Media Temperature Range: 300 F
- Liquid Volumetric Flow Rate: 0.25 to 26 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Clark Solutions
Description: isolated from the measuring chamber, sense the movement of the gear wheels. This two-channel sensing system used with appropriate electronics permits a higher measurement resolution as well as detection of flow direction. All flow meters are optionally available in a
- Pipe Diameter: 0.125 to 1.5 inch
- Media Temperature Range: -22 to 302 F
- Liquid Volumetric Flow Rate: 0.002112 to 184.8 GPM
- Operating Pressure: 4,568.68755 to 5,801.508 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The unique design of Hoffer’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The timing gears have a pitch diameter equal to the outside diameter of the
- Pipe Diameter: 1 inch
- Media Temperature Range: -20 to 375 F
- Liquid Volumetric Flow Rate: 0.02 to 25 GPM
- Operating Pressure: 3,000 psi
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER, D-58791, GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Bijur Delimon International
Description: Application Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow rates
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.0132 to 3.96 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -13 to 176 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M-Series Digital Flow Meters The Macnaught M-Series Flow Meter class consists of our M1 Square Body Digital, MH High Pressure, and CR Chemical Resistant Flow Meter products. M1 Square Body Digital - Designed for Smallest Flow Meter
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 8 GPM
- Operating Pressure: 75 to 8,000 psi
- End Fittings: Flanged, Threaded
- Electrical Output: Frequency
-
Supplier: Titan Enterprises, Ltd.
Description: High Pressure Flow Meters Oval Gear meters for high pressures up to 700 bar. Meters deliver high turndown capability with uncompromising measurement performance. The low flow / high pressure applications require meters to be highly reliable and suited
-
Supplier: Titan Enterprises, Ltd.
Description: OEM Equipment Flow meters The Oval Gear, positive displacement and Turbine flow meters produced by Titan are designed and manufactured to ISO9001 and calibrated to an uncertainty of ±0.25%. With over thirty years of experience in the production of flowmeters our
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Titan Enterprises, Ltd.
Description: Flow meters for viscous fluids The Oval Gear meter are manufactured in a choice of materials and pressure/temperature ratings to suit many applications and as with all positive displacement meters the performance improves with increasing viscosity, achieving an
-
Supplier: DRUM-MATES Inc.
Description: measurement. Calibrations are easily set and the output will display an ongoing flow rate or an accumulating total flow. Offered with an aluminum or stainless steel housing for indoor or outdoor use, it’s a fine flow meter for general and extreme duty chemical
- Meter Technology: Turbine Meter
-
Supplier: DRUM-MATES Inc.
Description: easily set, and the output will display an ongoing flow rate or with an accumulating total. It’s offered with an aluminum or stainless steel housing for indoor or outdoor use, it is a fine flow meter for general and extreme chemical applications for a wide range of liquids or
- Meter Technology: Turbine Meter
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: AW Company
Description: 303 Stainless steel; titanium coated gears available
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 400 F
- Liquid Volumetric Flow Rate: 0.02 to 1 GPM
- Operating Pressure: 500 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust,
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump, capable of
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Cole-Parmer
Description: Gear Flowmeter
- Meter Technology: Oval Gear
-
Supplier: Litre Meter Limited
Description: Round Gear Positive Displacement flowmeter system incorporating digital signal processing.
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 9,137.3751 psi
- Operating Temperature: -40 to 176 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
Supplier: Badger Meter
Description: The Industrial Oval Gear Meter, Model IOG is a modular flow meter design, economical yet highly accurate and rugged. The model IOG is designed for a variety of chemical applications including petroleum based fluids, water solutions and any other liquid compatible with the
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.067 to 185 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.000147735 to 0.407925 lbs/min
-
Supplier: Mahr Inc.
Description: The double-outlet gear metering pumps are the further development of single-gear pumps. Depending on the application, you can choose between two different versions: Three-gear metering pumps or stacked design in two layers. The double-gear pumps from Mahr are mainly used
- Maximum Discharge Pressure: 4,351.131 to 7,251.885 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: KOBOLD Instruments, Inc.
Description: technology at a rotameter price. Suitable for viscous media ranging from hydraulic oils to light gear oils, the OVZ eliminates problems associated with viscosity changes during operation. The OVZ's cost conscious design allows for easy maintenance. Since the only wear components are the
- Media Temperature Range: 176 F
- Operating Pressure: 580 psi
- Electrical Output: Frequency
- Process Media Type: Liquid
-
Supplier: Great Plains Industries, Inc.
Description: Stainless steel housing, available in aluminum
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.26 to 7.9 GPM
- Operating Pressure: 500 psi
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Non-Pulsating Pumping of Non-Lubricating Liquids With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible
- Pump Type: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: EXACT Dispensing Systems
Description: For those applications which require precise flow rate control, or those which demand higher flow rates than are practical with piston metering products, we offer our line of Stainless Gear Pump systems. Long noted for their precision, reliability and simplicity, their unique
- Application: Adhesive / Silicone
- Mounting: Machine Mounted
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Mahr Inc.
Description: The Marcheck test stand allows a gravimetric or volumetric check of Flow. Under defined conditions the gear pumps meter an oil against a preset counterpressure. The metered quantity of each pump outlet will be measured one to another and in relation to the differential pressure.
- Test Fixture Type: Test Stand
-
Description: OOL mass flow meter for flow monitoring and leakage detection of various liquids. Accurate, robust and ready-to-use: The compact and corrosion-resistant module is suitable for flow monitoring and leakage detection. An adjustable heating setting (per I2C command) allows to
- Category: Development Suite / Kit
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications, including
- Operating Pressure: 5,000 psi
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00003675 to 0.0735 lbs/min
-
Supplier: Burkert Fluid Control Systems
Description: Compatible with Inline sensor-fitting S030 with paddle wheel for flow measurement (see datasheets types 8030, SE30 Ex, S030); Compatible with Inline sensor-fitting S077 with oval gears for flow measurement (see datasheet type SE30+S077, SE30 Ex)
- Media Temperature Range: 5 to 212 F
- Operating Temperature: 5 to 140 F
- Meter Technology: Oval Gear, Paddlewheel
-
Supplier: Cole-Parmer
Description: • Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM These spur gear positive displacement flowmeters are suitable for a variety of industrial applications, including
- Operating Pressure: 5,000 psi
- Electrical Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Model OF is the oval-gear flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Fluids including fuels such as kerosene and heavy oil can be measured. Due to its excellent repeatability, it has merits (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
Oval Gear Flow Meter Overview
There are numerous choices within the Industrial Flow Meter space these days, with a wide array of design options and enhancements providing for highly accurate, durable and cost effective flow measurement solutions. Since the early 1960 's Positive Displacement Oval Gear Flow Meter technology has
-
7 Key Reasons to Consider Oval Gear Flow Meter Technology
Macnaught is the global leader in Positive Displacement Oval Gear and Industrial Turbine Meter manufacturing and has been since 1964. Our meters are designed for clean process fluids from water to highly viscous fluids. Our product portfolio consists of General Industrial and Hazard Zone fluid
-
Agriculture Chemical Flow Meter
A leading manufacturer of Agriculture Chem Stations was looking for improved flowmeter accuracy as their long standing nutating disc-type meter was having issues accurately measuring differing fluids. A Macnaught MX Positive Displacement Oval Gear Flow Meter was evaluated for accuracy
-
Macnaught Flow Meters
flowmeter accuracy as their long standing nutating disc-type meter was having issues accurately measuring differing fluids. A Macnaught MX Positive Displacement Oval Gear Flow Meter was evaluated for accuracy, repeatability, flow turndown and reliability under numerous differing Ag chemistries
-
Positive Displacement Flow Meters for Pulp & Paper Applications
As the global oval gear flow meter technology leader with over 50 years experience serving the pulp & paper industry, Macnaught offers a comprehensive product range that solves a number of challenging flow conditions within pulp and paper mills. Macnaught flow meters are designed to provide
-
Flow Meter Comparison
In the world of industrial instrumentation, there are many technologies available for measuring flow of mission-critical process fluids. Deciding which one to select can be difficult. It is an important decision, as it can have a significant impact operations downstream. Macnaught MX series Oval
-
FCM-MX Fuel Consumption Flow Meters
market in the DFM segment and has since 1964. Our patented precision Oval Gear design coupled with the legendary MX Series Flow Meter platform have been installed in tens of thousands of fuel measurement projects around the globe.
-
Agricultural Chemical Blending Case Study
A multi-national manufacturer of Agriculture Chemicals producing insecticides, herbicides, fertilizers & fungicides has used Macnaught Oval Gear Flow Technology in a number of their Global production facilities. Previously used meter technologies caused pain as the customer constantly needed
More Information Top
-
Advanced Design and Manufacturing Technology III
… methods directly in the lower shell make meter studio, it can control the end gap to reduce manufacturing errors, caused by a plurality of parts of the better and the installation of the uncertain errors, measurement accuracy improves the gear flow meter .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
What is an oval gear flow meter ?
-
Advanced Composite Materials
Study on gear flow meter dynamic characteristics.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2005040610080735906]...
Helical gear flow meter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
States > Wyoming > State > Forms > Department of Environmental Quality > Operating Permits > [WY FORM deq] CAM Technical Guidance Document: Chapter 4-5
Four of these can be classified as rotating positive displacement flow meters: lobed-impeller meters, slide-vane rotary flow meters, retracting vane rotary flow meters, and helical gear flow meters .
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/575/812
… network for elliptical gear fuel consumption measurement model, the relative error is reduced by 0.15% averagely, and it has a high precision, therefore, it can completely be realized online fuel consumption measurement with the elliptical gear flow meter for diesel engine.
-
CR4 - Thread: How are turbine and oval gear flow meters are used in different applications?
How are turbine and oval gear flow meters are used in different applications?
-
The flow pulsation simulation for the new sine gears of flow meter
In explanation of the using prospects for the new flow meter, simulated the flow pulsation with MATLAB and compared with normal gears flow meter .
Indicates content that may require registration and/or purchase.