Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Timken Company (The)
Description: Designed to operate under heavy loads at moderate speed, standard versions of type TS bearings can be operated at peripheral speeds of up to 3,000 feet per minute. Special design features are available for both the bearing and mounting, permitting even higher rotational speeds for this
- Bore: 2.00000108 to 24.00001296 inch
- Type: Cylindrical Roller Thrust
-
Supplier: Timken Company (The)
Description: Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing
- Bore: 4.330711 to 24.803163 inch
- Type: Spherical Roller Thrust
-
Supplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad thrust bearings reduce power loss and extend bearing life over a wide range of speeds, loads and temperatures. The Flexure Pivot tilt pad design forms a converging wedge through flexure of a post support, eliminating pivot wear and high contact stresses
-
-
Supplier: Miba Industrial Bearings
Description: These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements. The thrust bearing often requires a unique design tailored to fit our
-
Supplier: Bowman International Ltd.
Description: Machine tool building industry: spindles in drill, grinding, and milling machines, ram guide plates in multi ram presses Agricultural equipment: gearbox, clutch, bale trips and wheel caster swivels for bale accumulators, front axle pivot bearings, steering idler box bearings and
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Description: Helical gearboxes are the most common type of gearbox for vehicle and equipment transmissions. Also called crossed axis gearboxes, these devices can generate large amounts of thrust, using bearings to support the thrust load. When mounted to perpendicular shafts, helical
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Branham, W.C. Inc.
Description: Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were achieved: Higher
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Agro Engineers
Description: teeth accurately Generated on Gear Hobbing Machines. They are supported on Extra Heavy Duty Taper Roller anti friction Bearings of ample margin of safety to allow adequate journals as well as thrust loads. Lubrication is effected by splash of oil from the sump. Thus, no special care is
- Gear Ratio: 5 to 4,900 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Timken Company (The)
Description: All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and
- Outside Diameter: 0.8661422 to 11.81103 inch
- Features: Cylindrical Roller Bearing
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 4.1338605 inch
- Outside Diameter: 8.8582725 inch
- Overall Width: 1.9291349 inch
- Rated Speed (Oil): 9,500 rpm
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 5.118113 inch
- Outside Diameter: 11.023628 inch
- Overall Width: 2.2834658 inch
- Rated Speed (Oil): 7,800 rpm
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 4.1338605 inch
- Outside Diameter: 7.480319 inch
- Overall Width: 1.4173236 inch
- Rated Speed (Oil): 10,600 rpm
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 3.93701 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 1.3385834 inch
- Rated Speed (Oil): 11,200 rpm
-
Supplier: SKF/North America
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 7.87402 inch
- Outside Diameter: 12.204731 inch
- Overall Width: 5.1968532 inch
- Rated Speed (Oil): 2,400 rpm
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 2.755907 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.8897648 inch
- Rated Speed (Oil): 7,500 rpm
-
Supplier: Froude, Inc.
Description: coupled directly to the engine. This mechanism eliminates the need for an expensive intermediate drive shaft. As the dynamometer is free to follow the engine, there is reduced axial thrust; hence no special thrust bearing requirements. The lack of conventional trunnion
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A:
- Gear Ratio: 193.6 to 240 (X : 1)
- Output Torque: 78,053.0973451327 In-lbs
- Backlash: 1.000000000000002 arcmin
- Gearing: Cycloidal
-
Supplier: Boston Gear
Description: as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load capacities, sizes 713-760. Our 700 Series' high-strength steel output
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Gefran
Description: The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact with the thrust
- Force / Load Rating: 168,600 to 337,200 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and the magnet way, and zero cogging. These motors are ideal for applications requiring very low bearing
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: CEF Industries LLC
Description: and responsive in applications requiring both forward and reverse operation and acts much like a solid steel shaft but comes with many added benefits. Typical Applications: Flap-Slat Actuation Systems Engine Thrust Reverser- Afterburner Nozzle Vane Control Systems Manual Pilot Controls-
- Rotation: Bidirectional
Find Suppliers by Category Top
Featured Products Top
-
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
, are commonly used in assemblies such as gearboxes, bearings, transmissions, and hydraulic systems where controlled axial retention and efficient assembly are required (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
125°C. Motor designers can ensure reliable operation by tailoring electric current to provide similar operation across this entire temperature range. Furthermore, specifying custom bearings with low outgassing and extreme temperature lubrication helps ensure consistent performance. Humidity (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
No 6 Cement Mill Gearbox Input Pinion Bearing
to give their view on the problem. After their engineers analysis it was agreed that the problem was the Input shaft DE bearing (24148 CC) this bearing is a Thrust bearing. We held a meeting with all engineers to do a Root Cause Analysis. The only work that was carried out in the 'Drive Area
More Information Top
-
NGNP Infrastructure Readiness Assessment: Consolidation Report
The pressure balancing chamber can be fed nitrogen from a high pressure source, with a spool valve matching the balance chamber pressure with the helium pressure, and a much smaller gearbox thrust bearing taking up the small differential force due to matching …
-
Structural Dynamics Verification of Rotorcraft Comprehensive Analysis System (RCAS)
Thrust bearing ( gearbox side) a 7 .
Indicates content that may require registration and/or purchase.