Products/Services for Gearmatic Winch
-
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...Power SourceLine TypeHolding Brake -
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO... -
Stackers and Reclaimers - (67 companies)Typically, longitudinal stacking systems are fed by a belt conveyor from a tripper car. These stackers, like other types of stacking products, are equipped with various counterweight arrangements. Hydraulic drive units or winches are used to drive...
-
Tie Down Straps - (153 companies)...types of products. Examples include hold downs and ratcheted tie downs; winch, cargo, and axle straps; cam buckles and bungee cords. Tie down straps are also used with tie-down clamps, D-shaped rings or T-shaped cleats that are made from heat-treated... -
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. -
Electroceramics - (313 companies)Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics, garnets (ferromagnets), and piezoelectric ceramics.
-
Industrial Remote Controls - (228 companies)...and industries. Examples include aerospace, agriculture, automation, construction, data acquisition, and forestry. Industrial remote controls are also used to control material handling equipment such as hoists, cranes, lifts, and winches. Basic devices...
-
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
-
Product Development Services - (1778 companies)Product development services design, test, support, document, and certify industrial, commercial and consumer products.
-
Thin Film Materials - (212 companies)Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Product News
-
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG) industries. The Ex wire rope hoist programs and SHW 8 Ex winch program are based on the corresponding wire rope hoist programs and SHW winch program respectively. All components are made by us and add... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
FAULHABER MICROMO
Rosetta Space Probe Lands on Comet after 10 years throughout the entire duration of the mission, a special anchor system was developed. Immediately after contacting the ground upon landing, two harpoons are shot by propellant charge into the surface of the comet. To secure the lander, they are then drawn taut by means of two cable winches, each one driven by a FAULHABER motor. Thanks to FAULHABER's expertise with regard to applications in outer space, the harpoons and a host of other systems of the lander are equipped with FAULHABER drives... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
ABSOPULSE Electronics Ltd.
3-Phase, 3kW convection cooled IP54 power supply ABSOPULSE Electronics ' HVI 3KP-V9 is a rugged, convection cooled power supply designed for driving low voltage 24V, 48V, or 125Vdc equipment in severe environments where fans or forced air are not practicable, and high instantaneous power is required. Typical applications include electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500... (read more)Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Savage Engineering, Inc.
Horizontal Wheel Presses Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft diamaters. Open design allows work of infinite lengths. Many sizes and models are available... Vertical clearance between rails is typically 60", 72", or 84" (available 24" to 168"). Resistance bolster is... (read more) -
Strainsert
Force Sensing Load Pins have a long operational life and are currently used on a variety of applications from simple force measurement solutions up to such cutting edge projects as the Mars Exploration Rover Mission for NASA, the Space Shuttle launching pad and hydrostatic or submersible vehicles deep under the ocean 's surface. Applications. Some Applications Include: Structural Tests. Flight Simulators. Winch/Crane/Lifting Systems. Landing Gear Clevis Joints. Mooring Lines/Lanyards. Sprocket/Pulley Axles. Bombay... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
Heilind Electronics, Inc.
Rugged Connectivity for Marine Environments lighting. Bilge pumps and water systems. Engine sensors, gauges, and controls. Navigation and communication electronics. Winches, windlasses, and auxiliary systems. Renewable energy integration (solar, battery banks). Industries Served. Recreational boating (yachts, sailboats, powerboats). Commercial vessels (fishing, ferries, offshore workboats). Marine renewable energy systems. Military and defense maritime platforms. OEMs in marine electronics and propulsion. Ensure reliable marine performance... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Waytek, Inc.
Contactors for Higher-Voltage Automotive Switching are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive emergency vehicle accessories, forklifts, bus accessories, utility winches, lawn and garden equipment, and control of ladders, conveyors, and other moving parts. Electromechanical contactors for such applications have long been available from leading manufacturers such as Gigavac, Littelfuse, Trombetta, White-Rodgers... (read more)Browse Electrical Contactors Datasheets for Waytek, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
Marine Equipment Liquid Rotary Joint 40mm Flow Marine Equipment. Ship hydraulic power units. Seawater cooling systems for engines and generators. Rotary crane fluid passages. Cable and hose reels on decks. Offshore winch systems. Stabilizer fin rotary joints. Propeller pitch control systems. Ballast water treatment equipment. 5. Quality & Reliability Assurance. Ingiant Technology designs this rotary joint strictly according to marine environmental standards. Each unit undergoes: Pressure testing to verify seal integrity. Rotation test at rated... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XCKMR54D1H29 Limit Switch . These characteristics support use around cranes, warehouses, production equipment, and industrial handling systems exposed to vibration, dust, temperature variation, and occasional water spray. IP66 does not mean the switch is suitable for continuous immersion. Typical Applications. The XCKMR54D1H29 is principally intended for: Overhead and gantry crane travel limiting. Hoist upper or lower travel detection. Crane trolley and bridge-position control. Winch and lifting-system monitoring. Warehouse... (read more)Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
-
Design of flying eye remotely operated vehicle for deep water surveillance
The lifting winch chosen for this system is a Gearmatic winch .
-
Design Of An Automatic Marine Corer
A gearmatic hydraulic winch Model 6-35 with a single direction brake will be used to produce the thrust and pull.
-
Company Analysis: Company Profiles: Overview - Paccar
Braden recovery products, hoists, and drives, Gearmatic planetary hoists, and Carco tractor winches , all occupy market-leadership positions.
-
The Medium and Heavy Commercial Vehicle OEM Report
Braden recovery products, hoists, and drives, Gearmatic planetary hoists, and Carco tractor winches all occupy market-leadership positions.
-
Wood Extraction with Farm Tractor and Sulky: Estimating Productivity, Cost and Energy Consumption
In 1955 Gearmatic launched a new arch with built-in double drum winch , and in the same year Letourneau– Westinghouse coupled a winch-fitted wheeled sulky to the front train of an industrial tractor: the two elements were connected by an articulation …
-
HERCULES SHOWS ITS STRENGTH IN US ORDER
… of earlier United Defense‐built M88A1 vehicles but with significantly improved capabilities in towing, winching , lifting and braking. Major subcontractors for the programme are: ‐ Barden Carco Gearmatic , Broken Arrow, Oklahoma; ‐ Carlyle Johnson Machine …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
CONTROLLED FREEFALL Feature available on Gearmatic hoists. A hand winch .
Indicates content that may require registration and/or purchase.