-
Supplier: Thermon, Inc
Description: In the demanding world of data centers and High-Performance Computing (HPC), reliable infrastructure is non-negotiable. Thermon’s Poseidon™ Liquid Load Bank (for US markets) and Pontus™ Liquid Load Bank (for non-US markets) are engineered to provide precise, real-world
- Power Rating: 600,000 watts
- Features: Other
- Configuration: Portable
- Load Bank Type: Programmable
-
Supplier: Aggreko
Description: 500 kW Load Bank The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. Features 500 kW Load Bank Load bank
- Power Rating: 500,000 watts
- Features: Industrial
- Configuration: Portable
-
Supplier: HDT Global
Description: The rugged and reliable 30kW Portable Load Bank is typically used to load test generators or to keep a generator from wet-stacking. While HDT generators have a built-in load bank, many commonly used generators do not. Our load
-
-
Supplier: ValueTronics International, Inc.
Description: - all in one unit. The Chroma 63472 can replace a function generator, oscilloscope, DVM, DC load bank, in addition to any customized dynamic load and VID control circuitry. Similarly, the Chroma 63472 makes an economical choice for all your production line test
- Load Bank Type: DC
-
Supplier: ValueTronics International, Inc.
Description: protection for resistive and capacitive loads on outputs and overvoltage protection on inputs Simple integration with WaveXpress waveform editing software to send your waveform creations to the arbitrary waveform generator Included Accessories Power Cord, Manual on CD, USB Type A to
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: EA Elektro-Automatik Inc.
Description: The EA Elektro-Automatik line of benchtop programmable DC electronic loads come in desktop and tower formfactors and range in power from 300W up to 1500W. Select models have advanced features such as autoranging and a built-in function generator. The autoranging feature automatically
- Operating DC Voltage: 0 to 750 volts
-
Supplier: RIGOL Technologies, Inc.
Description: The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency
- Maximum Input Channels: 2
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Frequency Resolution: 16 bits
-
Supplier: Transcat, Inc.
Description: characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over
- Resistive Capacity: 600 watts
- Power Rating: 600 watts
- Load Bank Type: DC, Programmable
-
Supplier: RIGOL Technologies, Inc.
Description: The DG900 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator, and frequency
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Frequency Resolution: 16 bits
-
Supplier: HDT Global
Description: This durable and powerful 60kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 40-gallon fuel tank is included (mounted in base) and a
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: HDT Global
Description: This durable and powerful 35kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 25-gallon fuel tank is included (mounted in base) and a
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: HDT Global
Description: The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Transcat, Inc.
Description: Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation A low minimum operating voltage of < 0.1 V and input resistance of 5 m? make this DC load especially well suited for fuel and solar cell
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Load Bank Type: DC, Programmable
-
Supplier: Intepro Systems
Description: Energy Recycling Air Cooled AC & DC Loads Intepro's electronic loads are ideal where high power bulk loading is required for burn-in and characterisation applications within Telecommunication and Aerospace sectors, Intepro’s environmental stress screening (ESS)/Burn-in solutions
- Features: Burn-in, I-V Measurements
- Tester / Test Capability: Life / Endurance Testing
- Type / Form: Load Bank / Electronic Load, Test Platform / System, Test Software / Program Generator
- Component / Product Tested: Networking / Communications, Power Supplies / Transformers
-
Supplier: Transcat, Inc.
Description: display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to
- Resistive Capacity: 300 watts
- Power Rating: 300 watts
- Load Bank Type: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 5,000.000000000001 watts
- Power Rating: 5,000.000000000001 watts
- Load Bank Type: DC, Programmable
-
Supplier: EA Elektro-Automatik Inc.
Description: The EA-10000 Series regenerative DC electronic loads bring a host of capabilities and efficiencies to your application. Active power factor correction minimizes waste drawn from your power grid. Regenerative loads recover energy and feed it back into the grid with >96% efficiency as
- Operating DC Voltage: 0 to 2,000 volts
-
Supplier: Caterpillar Electric Power
Description: time and load acceptance, low fuel and oil consumption requiring low maintenance. With reduced complexity of standard modular design and low space requirements between generator sets allows for easy installation. Producing reliable power from 3,085 to 4,630 kWe, each generator
- Wattage: 3,085,000 to 4,630,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Caterpillar Electric Power
Description: Ultrafast start time and load acceptance, low fuel and oil consumption requiring low maintenance. With reduced complexity of standard modular design and low space requirements between generator sets allows for easy installation. Producing reliable power from 10,580 to 14,110 kWe, each
- Wattage: 10,580,000 to 14,110,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel, Gasoline
- Features: Other
-
Supplier: Caterpillar Electric Power
Description: start time and load acceptance, low fuel and oil consumption requiring low maintenance. With reduced complexity of standard modular design and low space requirements between generator sets allows for easy installation. Producing reliable power from 5,520 to 8,290 kWe, each
- Wattage: 5,520,000 to 8,290,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Intepro Systems
Description: For complex test requirements Intepro's Third Generation Architecture (TGA) offers the most comprehensive solution available on the market today. TGA Architecture combines high-density scanner and relay modules, multi-channel programmable loads and a comprehensive measurement subsystem. A
- Tester / Test Capability: Functional Test (Performance)
- Features: I-V Measurements
- Type / Form: Load Bank / Electronic Load, Test Platform / System, Test Software / Program Generator
- Component / Product Tested: Networking / Communications, Power Supplies / Transformers
-
Supplier: Intepro Systems
Description: Intepro 9000 is the next generation power supply test system from Intepro. It is fast, accurate and will cut your test times dramatically. The modular system has a high degree of flexibility and is capable of being configured into highly economic systems for advanced power electronic test. Fully
- Tester / Test Capability: Functional Test (Performance)
- Features: I-V Measurements, Specialty / Other
- Type / Form: Load Bank / Electronic Load, Test Platform / System, Test Software / Program Generator
- Interface: Performance Board / Probe Card
-
Supplier: Tripp Lite by Eaton
Description: 24 outlets (4 C19 and 20 C13), a dedicated 20A circuit breaker and a digital meter that reports the bank’s real-time output current in amps. The ammeters let you visually monitor each bank and maintain balanced loads to prevent circuit overloads and downtime due to breakers
- Power Rating: 5,800 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Metered Power Distribution Units / PDU systems continuously report output load level in amps to help network managers prevent overloads and plan for future growth. Supplies equipment with continuous power from any protected UPS, generator or mains input power source. Highly
- Power Rating: 7,400 watts
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: 2400 Watt 24V APS PowerVerter-Inverter/Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from AC to battery
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: AMETEK Programmable Power
Description: configurations is the programmable, regenerative electronic load mode. Designed to provide precisely controlled non-linear loads for testing AC power generation equipment, the Sequoia Series electronic AC/DC load mode can accurately simulate real-world load conditions,
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Cirrus Logic, Inc.
Description: input per channel Headphone driver (LDO4VOUT = 1.8V) 45mW per channel into 16Ω load 22mW per channel into 32Ω load Single-ended or differential (BTL) drive configuration -82 dB THD+N for differential (BTL) drive Integration On-chip DC-DC boost converter, charge-pump and LDOs Flexible
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Safran Electrical & Power
Description: load banks to replicate the aircraft loading across the EPS and a Ground Power Unit to verify the external power source interface. The DTR is capable of injecting various types of faults such as short circuit, open circuit and overload conditions in order to verify the protection
- Component / Product Tested: Avionics / Military Electronics
- Type / Form: Test Platform / System
-
Supplier: SAE International
Description: propeller powered by a battery bank, which was recharged by an engine-driven generator, similar to other range-extended electric vehicles. The engine design focused on a custom, two-stroke, lean-burn, compression-ignition (CI), heavy-fuel engine, which was coupled with an integrated
-
Supplier: Microchip Technology, Inc.
Description: operating speed of 120MHz Dual-bank Flash Best-in-class power consumption: 200uA/MHz in active mode, down to 3uA at 1.8V in back-up mode with the RTC running 1.62V to 3.6V power supply Extensive peripheral set for connectivity, system control and analog interfacing Pin-to-pin compatible with
- Clock Speed: 120 MHz
- Internal RAM Size: 160 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 6
-
Supplier: Microchip Technology, Inc.
Description: two banks of I/O pins that are able to operate at either 3.3 V or 1.8 V. Operating at 1.8V allows the MEC152x to interface with the latest platform controller hubs and will lower the overall power consumed by the device, whereas 3.3V allows this device to be integrated into legacy platforms
- TJ: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
Benefits of Resistor Load Banks for Industrial Applications
Testing the capacity and fitness of a generator or power supply before going live is vital to success in the field. Likewise, maintaining the operation of these devices - especially in diesel applications - is both an insurance policy against failure and a sound cost-avoidance measure. To achieve
-
Load Testing a New Gas Power Plant Before Grid
Before power generators can tie into the electrical grid, they need to be tested and commissioned. At this stage, temporary systems that consist of load banks and switchgear can be custom designed and deployed to act as a permanent load source when the existing grid is insufficient, unavailable
-
Docking Box Solution Enhances System Flexibility
for a more optimized generator set solution in a smaller footprint because space for multiple circuit breakers is not required. A well-designed docking station that includes provisions for temporary generator set and/or load bank connections allows for the use of a single generator set-mounted circuit
-
Safely Providing Grid-Readiness Support for Substations
Functional testing of varying voltage lines is vital with turbine generators, and by installing a separate load-bank system to test the integrity of the generator, we made sure it was fully-commissioned as quickly as possible. In another situation, we ran open-circuit and short-circuit tests
-
THE NEXT REGENERATION: HOW ENGINE MANUFACTURERS ARE RESPONDING TO TIER 4 FINAL STANDARDS
) with a sophisticated regeneration process to meet these demands. Caterpillar uses a proprietary active regeneration technology to maximize reliability and durability of the engine, while the competition adds a costly automatic load bank to the generator set.
More Information Top
-
CR4 - Thread: Wanted: Diesel Generator (DG) Load Bank
Pathfinder Tags: generator load bank .
-
ac generator - offers from ac generator manufacturers, suppliers, exporters & wholesalers
AC10.5KV 9000KVA Marine Generator Load Bank for mooring test Introduction: Intelligent AC load bank main used to test ...
-
Acceptance test report: Backup power system
CLOSE generator load bank c i r c u i t breaker.
-
generator's load bank sizing - Self Help Forums
Given that generator's calculated load is ~70%-85% of its kW nameplate rating, what should be in average or as minimum size of permanently installed with generator load bank to satisfy Code and Standard and to provide reliable operation?
-
generator's load bank sizing - Self Help Forums
Given that generator's calculated load is ~70%-85% of its kW nameplate rating, what should be in average or as minimum size of permanently installed with generator load bank to satisfy Code and Standard and to provide reliable operation?
-
Generators - Generators Manufacturers, Suppliers (Page 9)
AC10.5KV 9000KVA Marine Generator Load Bank for mooring test Introduction: Intelligent AC load bank main used to test the capability and aging degree for high-power ups on-line, inverter, switch power and diesel...
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 11)
[ Related Keywords : electric load bank, generator load bank , dummy load bank, resistive load bank ] .
-
Cold Vacuum Drying (CVD) Electrical System Design Description
When the generator reaches 70 percent of normal voltage the transformer switch will disconnect the generator load bank and transfer the process local bay exhaust HVAC, process vent system, UPS system, instrument air compressor and process bay heat tracer for the fire …
-
CR4 - Thread: Digital Camera & Video Camera Service Manuals
Next in Forum: WHERE CAN I GET GENERATOR LOAD BANKS TO PURCHSASE .
-
CR4 - Thread: Patent For Sale
Previous in Forum: WHERE CAN I GET GENERATOR LOAD BANKS TO PURCHSASE .
Indicates content that may require registration and/or purchase.