Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Navitar, Inc.
Description: Pixelink's new high performing PL-X machine vision camera series with 10 GigE interface gives you speed, accuracy and reliability in a quick and easy set-up. The PL-X series cameras incorporate Sony's Pregius Sensor line including the newest 4th generation Pregius S sensors. The
- Specialty Camera Type: 3D Camera
- Camera Function: Video
-
Supplier: Teledyne FLIR IIS
Description: capture and on-camera pre-processing. On-camera features including IEEE1588 clock synchronization and full compatibility with popular third-party software supporting GigE Vision, gives system designers the tools to quickly develop innovative solutions. GigE models
- Horizontal Resolution: 540 lines
- Maximum Frame Rate: 291 fps
- Quantum Efficiency: 61 %
- Width / Diameter: 1.1417329 inch
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA's proprietary TurboDrive™ technology allows Linea GigE to deliver its full image quality at line rates up to 80 kHz—several times faster than competitors—with no changes to your GigE network.
- Horizontal Resolution: 1 lines
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
- Length: 1.8897648 inch
-
-
Supplier: Teledyne DALSA
Description: High speed, redefined. Engineered for imaging applications that require next generation speeds and resolutions, the all-new Genie Nano-10GigE series is an easy replacement for gigabit ethernet cameras built into current vision systems that rely on the existing GigE Vision interface
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: Edmund Optics Inc.
Description: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers
- Maximum Frame Rate: 3 fps
- Features: CMOS
- Format / Output: Ethernet
-
Supplier: Xenics nv
Description: You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: Sentech America
Description: The STC-CMC4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS. The camera features Power over Ethernet or 6 pin Hirose, Full AOI Functionality, Global Shutter and much
- Maximum Frame Rate: 25 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Edmund Optics Inc.
Description: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers
- Maximum Frame Rate: 50 fps
- Features: CMOS
- Format / Output: Ethernet
- Monochrome / Color: Monochrome
-
Supplier: Xenics nv
Description: The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera
- Horizontal Resolution: 320 lines
- Vertical Resolution: 256 lines
- Resolution: 14 bits
- Format / Output: Camera Link®, Ethernet
-
Supplier: Edmund Optics Inc.
Description: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers
- Maximum Frame Rate: 50 fps
- Features: CMOS
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Sentech America
Description: and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost. Scanning System Progressive Vertical Frequency 36.42046 Hz
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Sentech America
Description: The STC-GE83OX is part of Sentech's GigE camera line. It features a 1/3" monochrome XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE83OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This
- Maximum Frame Rate: 36 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.25590673 inch
-
Supplier: IMI Technology Co., Ltd.
Description: IMI-TECH GigE Series Gigabit Ethernet and GigE Vision standard miniature camera, a product packed with all knowhows of IMI-TECH Co.,LTD which have manufactured industrial cameras for over 20 years. This item, with various resolutions and a number frames, is available to
-
Supplier: Sentech America
Description: a user-This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost. Shutter Type Rolling Shutter / Global Shutter Scan Mode Full Scan / AOI Vertical
- Maximum Frame Rate: 14 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10630035 inch
-
Supplier: PixeLINK
Description: Field Correction (FFC) provides image quality similar to high-end CCD cameras. External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination. This camera is well suited to machine vision
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 12 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: Details The PL-B957 is a high performance 1.45 mega pixel (1392 x 1040) monochrome CCD camera at 15 fps is designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX285 progressive scan sensor with a 2/3” optical format and a 6.45 um pixel
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Xenics nv
Description: The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: DigiKey
Description: ACUROS CQD 640L GIGE SWIR LASER
-
Supplier: Smartmore Corporation Limited
Description: Thanks to its versatility and ease of use, the GigE area scan industrial camera uses the GigE interface to transmit non-compressed images in real time, and it acquires images and sets parameters via the client software or SDK. Cameras with GigE Vision interface are
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 4,608 lines
- Maximum Frame Rate: 7 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Teledyne DALSA
Description: The new standard for speed Engineered for imaging applications that require high-speed data transfer, the all new Genie Nano 5GigE is an easy replacement for cameras built into current vision systems that rely on the existing GigE Vision interface standard. The new Genie Nano 5GigE
- Horizontal Resolution: 4,500 lines
- Maximum Frame Rate: 28.9 to 30 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
-
Supplier: Xenics nv
Description: functional layers. The Lynx-2048-GigE offers in many ways an affordable solution. The small form factor and smallest pixel pitch of 12.5 μm allows more precision and optimization of compact systems with lower cost lenses. The high line resolution substitutes for costly multiple-camera
- Horizontal Resolution: 2,048 lines
- Vertical Resolution: 1 lines
- Resolution: 14 bits
- Format / Output: Ethernet
-
Supplier: e-con Systems™ Inc
Description: high-quality and easy data sharing with its H.264/H.265 video encoding capability. Additionally, the camera supports the ONVIF application. These GigE series cameras are highly customizable, including sensor, form factor, optics, etc. In addition, the ethernet interface in these
- Monochrome / Color: Color
- Imaging Technology: Digital
- Format / Output: Ethernet
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit,
- Horizontal Resolution: 2,640 lines
- Maximum Frame Rate: 21.4 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Teledyne FLIR IIS
Description: High-Performance, Compact, and Reliable The Forge®️ 1GigE SWIR (Short Wave Infrared) camera series leverages Teledyne’s vast expertise in SWIR technology. The new camera series features the latest Sony® Sen-SWIR InGaAs sensors in a compact form factor. The camera delivers high
- Monochrome / Color: Color
- Shutter Control: External Trigger Input
- Performance: Low Light
- Features: Machine Vision Sensor, Other
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Baumer Ltd.
Description: as well as PoE cameras and supply the required voltage to each of them. Our dualport injectors allow you to provide operating voltage to two separate PoE cameras.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: MilesTek Corporation
Description: available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features • GigE RJ45 connectors are built to machine vision standards • FR-TPE (Flame-Retardant
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: Radwell International
Description: COLOR CCD GIGE CAMERA, 1024 X 1024. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Teledyne FLIR IIS
Description: Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500 MB image buffer for managing data transfer. To ensure reliability at these speeds, Forge supports the
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 120 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.7322844 inch
-
Supplier: MilesTek Corporation
Description: available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features • GigE RJ45 connectors are built to machine vision standards • FR-TPE (Flame-Retardant
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: L-com, Inc.
Description: Cables are also double shielded to minimize EMI/RFI interference. GigE Ethernet cables are available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs.
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: MilesTek Corporation
Description: available in GigE to GigE RJ45 connectors as well as GigE to standard RJ45 in either a Category 5e or a Category 6a rating. Contact us today with all your application needs. Features • GigE RJ45 connectors are built to machine vision standards • FR-TPE (Flame-Retardant
- Cable Length: 32.808416666666666 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: Baumer Ltd.
Description: as well as PoE cameras and supply the required voltage to each of them. Our dualport injectors allow you to provide operating voltage to two separate PoE cameras.
- Number of Ports: 4
- Output Voltage: 48 volts
- Output Power: 15.399999999999979 watts
- Input Power: 0.5 watts
Find Suppliers by Category Top
Featured Products Top
-
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Lite 8k Super Resolution camera is now in production. This compact and cost-effective GigE line scan camera delivers 8k (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Forge® 1GigE IP67, the latest in its industrial camera series designed to perform in harsh industrial environments while ensuring highly efficient production capabilities. Forge 1GigE IP67 is the latest in our commitment to deliver advanced imaging systems for factory (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
24 cm baseline stereo vision with 3 MP sensors for high accuracy and low latency real-time applications IP67 industrial rated vision system with ordering options of color and monochrome, different field-of-views, and 1 GigE or 5 GigE PoE Onboard processing to output a depth map (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora Technologies and Skoopia proudly introduce the industry’s first external frame grabber that adds GigE Vision connectivity to Skoopia’s 21Z30S series block cameras. The combined solution helps designers and integrators leverage the ease-of-use of Skoopia (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora's iPORT NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Convert any device into a GigE Vision, GeniCam compliant device eBUS Edge is a software platform that converts cameras, imaging solutions and embedded and IoT devices to a fully compliant GigE Vision, GenICam device without requiring any additional hardware (read more)
Browse Machine Vision Software Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Embedded Vision Applications of RouteCAM_CU20 - A Low Light GigE Camera
RouteCAM_CU20 is a 2MP HDR GigE camera that comes with superior low light and NIR performance. In this article, get to know all the embedded vision applications where this PoE camera would be a perfect fit.
-
Case Study: Prosilica GC GigE Camera in Coral Reef Fish Study
Prosilica GC GigE Vision Cameras used by research team of New Jersey Institute of Technology to assess population of endangered fish species in coral reefs. Recent studies have shown that a third of the worldâ s coral reef-building species are facing extinction. According to researchers, climate
-
Microscan Visionscape (R) GigE Camera Performs Precision Measurement of Apertures in Digital Camera Housing at Foxconnsize
Foxconn performs contract manufacturing of components for many renowned electronics companies, such as Chinese electronics company Xiaomi, a manufacturer of smart phones and digital cameras. During the production of external housing for a line of Xiaomi cameras, Foxconn needed to measure
-
Case Study: Mobile machine vision system featuring AVT GigE cameras surveys pavement condition.
. The company teamed up with Norpix, an Allied Vision Technologies (AVT)`s certified vision software partner, to come up with a mobile digital Geo-referencing system based on two Prosilica GC cameras from AVT and Norpix`s Streampix 5 Digital Video Recording Software.
-
USB and GIGE: The Evolution of Camera Interfaces for Imaging Systems
With camera sensors being able to transfer more and more data, choosing the right interface is crucial for any imaging application. Two popular interfaces are USB and GigE. Their cables and connectors have seen many changes over the years, so a comprehensive review of these interfaces and how
-
Case Study: High-Speed Cameras Break Down Barriers for Real-Time Mixed Reality
Discover how metaverse live-streaming company Condense Reality took its mixed reality system to the next level using Emergent high-speed GigE cameras in its volumetric capture system. Emergent products are largely used within metaverse sports, entertainment, and live event applications. Imagine
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
Prosilicaâ s GigE Vision GC Series Cameras are being tested by NASA as the Agency is looking to upgrade one of its existing space shuttle video/camera recording systems. Developed by image acquisition and processing specialists Alacron, the new system, currently in development, will record
-
Controlling Packet Transmission Timing with the Interpacket and Frame Transmission Delays on Basler GigE Vision Cameras
. They also point out a problem that you may encounter and provide a work around for the problem. The image data from Basler GigE Vision cameras (such as the scout, pilot, or runner) is transmitted in so-called GVSP IP packets from the camera to the PC. The size (in bytes) of those packets can
More Information Top
-
Leading Edge 3D Bin Picking for Casting Industry (.pdf)
The Prosilica series of GigE cameras offers a sustained data rate of over 120 MB/s and up to 240 MB/s thanks to an innovative, GigE Vision compliant interface.
-
The growth of GigE - GigE VISION - Imaging and Machine Vision Europe
GigE cameras , such as these from Basler, have opened up many new applications.
-
Application of the IEEE-1394 and the GigE Vision digital cameras for diagnostics in Taiwan Light Source
The new GigE camera interface is also applied for preliminary evaluation.
-
Gigabit Ethernet Cameras - GigE Cameras | Edmund Optics
New AVT Manta GigE Cameras .
-
Microscopy Cameras - Microscope Camera | Edmund Optics
New Basler ace GigE Cameras .
-
Small but perfectly formed - MINIATURISATION - Imaging and Machine Vision Europe
‘In most cases the performance of the miniature camera is comparable or better to generation one or generation two GigE cameras .
-
Connecting the dots - TECHNOLOGY - Imaging and Machine Vision Europe
Williamson adds: ‘Some GigE Cameras do not support multi-cast and the majority of GigE Vision software implementations do not support this either.
-
Imperx Adds GenCam And GigE Vision Compliance To Lynx Camera Family
About Lynx GigE Cameras .
Indicates content that may require registration and/or purchase.