-
Supplier: Cornell Pump Company
Description: Cornell's SP Series Slurry pump brings patented Cycloseal® technology to the mining process industry. Adding to the diverse range of mine dewatering pumps, The SP Series Slurry pump offers a Cornell solution to abrasive applications throughout the mill process. SP Series The SP
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: John Crane, Inc.
Description: The Type 502 mechanical seal is one of the best-performing elastomeric bellows seals available. It is suitable for general service and provides excellent performance in a wide range of hot water and mild chemical duties. It is specifically designed for confined spaces and
- Shaft Diameter (Nominal): 0.5511814 to 3.93701 inch
- Alternate Shaft or Rubbing Speed: 2,559.055118110235 ft/min
- Operating Pressure: 580.1508 psi
- Operating Temperature: -40 to 401 F
-
-
Supplier: KSB AG
Description: Pressurized oil lubrication Max. permissible fluid temperature 100 °C Guaranteed to be silicon-free Yes Pump set location Dry installed Free passage 0 Maximum head 370, 00 m Minimum head 90, 00 m Installation position Vertical Shaft seal type Gland packing; Mechanical
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: KSB AG
Description: Horizontal, radially split, single-stage volute casing pump in back pull-out design to ISO 2858, with zero-leakage hydrodynamic shaft seal, with radial single-entry impeller. Applications: handling aggressive fluids in the chemical, petrochemical and food industries, in refineries,
- Horsepower: 294.8484846786204 HP
- Maximum Discharge Flow: 5.503583333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 302 F
-
Supplier: Crane Pumps & Systems
Description: Weinman General Water Service Domestic Water Booster System Chilled & Hot Water Systems Deming General Water Supply Booster Service Municipal Waterworks Water Circulation Features Entire rotating element can be removed without disturbing pipe connections or driver
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: PressureParts.Com
Description: The XW S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The XMA S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The RK S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The RK S.S. Series uses include various applications such as reverse osmosis water desalination, seal gland flushing and waste water odor control. S.S. Series feature a SAE 316 stainless steel manifold this is totally corrosion-resistance. Special pumps features
- Pump Type: Triplex Pumps
-
Supplier: Wilo AG
Description: High-efficiency inline pump with EC motor and electronic duty adaptation in glanded construction. Version as single-stage low-pressure centrifugal pump with flange connection and mechanical shaft seal. Application Pumping of heating water (acc. to VDI 2035), cold
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -4 to 284 F
- Power Source: AC Powered
-
Supplier: Phelps Industrial Products
Description: gland service, and makes it an indensible product for water pumping stations, wate water treatment facilities, pulp and paper industry, and the marine industry
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 1,960 ft/min
- Operating Pressure: 250 to 1,500 psi
- pH Range: 4 to 12
-
Supplier: Phelps Industrial Products
Description: gland service, and makes it an indensible product for water pumping stations, wate water treatment facilities, pulp and paper industry, and the marine industry
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,300 ft/min
- Operating Pressure: 250 to 1,500 psi
- pH Range: 5 to 10
Find Suppliers by Category Top
Featured Products Top
-
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, and optical environment of your pump head: Unglazed: Ideal for dry cavities or applications where direct, exposed micro-porous diffuse reflection is required. Fully Glazed: Creates a smooth, impervious protective layer that seals surface pores (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Vooner Liquid Ring Conical Port Vacuum Pumps How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1778 - Knowledge Base for...
This condition could disable the automatic starting and running of the pump relied on to provide cooling water to the service water pump gland seals .
-
Purification techniques for the recovery of valuable compounds from acid mine drainage and cyanide tailings: application of green engineering principles
…most critical issues to be faced.1 Water is required in the mining industry for the extraction, processing and transportation of minerals in steps such as grinding, separation, cooling systems, dust suppression, wash water, pump gland seal water and reagent mixing.2…
-
FLUE GAS DESULFURIZATION: COST AND FUNCTIONAL
This resulted in contamination of the recycle pump gland seal water system.
-
Analytical methods and strategies for using the energy-water
nexus to achieve cross-cutting efficiency gains
While process water and water for dust suppression can be lower in quality, water for cooling systems, pump gland seal water , reagent mixing and dilution water, spray water, and wash water must be of relatively high quality.
-
Innovative Process Development in Metallurgical Industry
Because recycle water can contain both dissolved and sus- pended solids it may not be ideally suited for water uses such as pump gland sealing , water cooling, and water sprays (Cooper et al. 2006).
-
Advancement of High Temperature Black Liquor Gasification Technology
The severe fouling incident followed a time when mill operations had directed mill water to the pump gland seal (instead of the normal recirculation off the pump discharge) and connected a mill water hose to the pump suction after the pump began…
-
Electric utility engineer`s FGD manual -- Volume 1: FGD process design. Final report
The use of mechanical seals instead of water gland seals for the slurry pumps is one important approach that can significantly improve an FGD system water balance.
-
CR4 - Thread: HVAC - Airconditioner Chiller Tones
Next in Forum: WHY GLAND SEAL WATER FLOW OF SLURRY PUMP FAILS DURING PUMP RUNNING .
Indicates content that may require registration and/or purchase.