-
Supplier: Accu-Glass
Description: Glass Capillary Tube Applications Micro Dispensing medication delivery Clinical testing or sample collection Hematocrit Glass Capillary Tubes for blood collection Disposable “Marked” Glass Micropipettes Micropipette for precise predetermined volume
- Width / O.D.: 0.125 inch
- Bore Diameter (I.D.): 0.001 to 0.02 inch
- Shape / Form: Tube Stock
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 200, capillary tube for tube gel IEF; includes casting tube The Mini-PROTEAN 2-D electrophoresis cell performs both tube gel IEF and vertical electrophoresis applications. First-dimension IEF typically takes 3.5 hours, and second-dimension SDS-PAGE takes 45
- Configuration: Capillary Only
-
Supplier: SCHOTT AG
Description: glass has been the standard material used to manufacture laboratory glassware since the 1950s. SCHOTT manufactures DURAN® glass tubes, glass rod and other glass capillary products for a wide range of applications under the DURAN® trademark from laboratory
-
-
Supplier: Accuris
Description: Standard Specification for Disposable Glass Blood Sample Capillary Tube (Microhematocrit)
-
Supplier: ASTM International
Description: This specification describes the physical requirements and corresponding test methods for disposable glass blood sample capillary tubes for use in microhematocrit procedures. Covered here are two different types of capillary tubes, namely, Type I (coated with
-
Supplier: Accuris
Description: TUBE, CAPILLARY, BLOOD SAMPLE, GLASS 0.8 MM INSIDE DIAMETER, 90 MM LONG
-
Supplier: Accu-Glass
Description: Accu-Glass melts a pharmaceutical grade soda lime glass used in the medical, clinical, laboratory, and pharmaceutical industries (conforms to USP Type III and ASTM Type II). This composition has a wide range of uses, including capillary, hermatocrit, volumetric, flow restrictors
- Coeff. of Thermal Expansion (CTE): 0.091 µm/m-C
- Dielectric Constant (Relative Permittivity): 7.2 #
- Density: 2.5 g/cc
- Glass Type: Soda Lime
-
Supplier: Accu-Glass
Description: Accu-Glass’ automated processing, the finished product can be 100% flow-checked and sorted to ensure compliance with your specifications. Glass Micro Bore Tube Features Producible with an inside diameter as small as 25 microns ± 1 micron Dimensionally stable and uniform over a
- Orifice Diameter: 0.0000393701 to 0.0100000054 inch
- Material: Glass
- Applications: Medical
-
Supplier: Houde Glass of NJ, Inc.
Description: 7720 Capillary Tubing (Borosilicate)
- Width / O.D.: 0.475 to 0.515 inch
- Bore Diameter (I.D.): 0.135 to 0.156 inch
- Coeff. of Thermal Expansion (CTE): 3.6 µm/m-C
- Glass Type: Borosilicate
-
Supplier: Houde Glass of NJ, Inc.
Description: 3320 Capillary Tubing (Borosilicate)
- Width / O.D.: 0.461 to 0.504 inch
- Bore Diameter (I.D.): 0.161 to 0.304 inch
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Glass Type: Borosilicate
-
Supplier: Houde Glass of NJ, Inc.
Description: 7052 Capillary Tubing (Alkali Barium Borosilicate)
- Width / O.D.: 0.39 to 0.44 inch
- Bore Diameter (I.D.): 0.13 to 0.15 inch
- Coeff. of Thermal Expansion (CTE): 4.6 µm/m-C
- Glass Type: Borosilicate
-
Supplier: Houde Glass of NJ, Inc.
Description: 0080 Capillary Tubing (Soda Lime)
- Width / O.D.: 0.234 to 0.254 inch
- Bore Diameter (I.D.): 0.045 to 0.051 inch
- Coeff. of Thermal Expansion (CTE): 9.2 µm/m-C
- Glass Type: Soda Lime
-
Supplier: Qualitrol Company, LLC
Description: Capillary based, remote indicating, mechanical thermometer. Features bourdon tube measurement with reset-able maximum pointer and up to 4 switches for temperature related alarms and control signals. Electronic outputs also available for integration into SCADA and remote monitoring
-
Description: ISO 20492:2008 establishes two methods for testing the resistance to fogging of pre-assembled, permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. The two methods are designated as approach 1 for markets such
-
Supplier: CSA Group
Description: ISO 20492:2008 establishes two methods for testing the resistance to fogging of pre-assembled, permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. The two methods are designated as approach 1 for markets such
-
Supplier: Cole-Parmer
Description: Precision-bore glass-capillary tube is topped with a dispensing bulb. Capillary action moves the fluid up the tube. Squeeze the bulb to release fluid. Accurate to
1% of rated volume. Each pack contains one bulb unit and 100 disposable tubes. Shipping - Pipette Volume: 10 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Precision-bore glass-capillary tube is topped with a dispensing bulb. Capillary action moves the fluid up the tube. Squeeze the bulb to release fluid. Accurate to
1% of rated volume. Each pack contains one bulb unit and 100 disposable tubes. Shipping - Pipette Volume: 100 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Precision-bore glass-capillary tube is topped with a dispensing bulb. Capillary action moves the fluid up the tube. Squeeze the bulb to release fluid. Accurate to
1% of rated volume. Each pack contains one bulb unit and 100 disposable tubes. Shipping - Pipette Volume: 75 µl
- Configuration: Pipettor
-
Supplier: Cole-Parmer
Description: Precision-bore glass-capillary tube is topped with a dispensing bulb. Capillary action moves the fluid up the tube. Squeeze the bulb to release fluid. Accurate to
1% of rated volume. Each pack contains one bulb unit and 100 disposable tubes. Shipping - Pipette Volume: 200 µl
- Configuration: Pipettor
-
Description: pre-assembled, permanently sealed, insulating glass units with one or two airspaces, and with capillary tubes that are intentionally left open to equalize pressure inside the unit with the surrounding atmosphere. ISO 20492-1:2008 is not applicable to sealed, insulating
-
Supplier: CSA Group
Description: pre-assembled, permanently sealed, insulating glass units with one or two airspaces, and with capillary tubes that are intentionally left open to equalize pressure inside the unit with the surrounding atmosphere. ISO 20492-1:2008 is not applicable to sealed, insulating
-
Supplier: CoorsTek
Description: ceramics or metal tubes do not meet material sustainability requirements. Application areas include: Chemistry labs Glass Oil refineries Other laboratories CoorsTek polycrystalline sapphire caps are competitive with other sapphire tubes and are a reliable substitution for
- Length: 47.24412 inch
- Diameter: 0.72834685 inch
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for testing the performance of preassembled permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. 1.2 This test method is applicable only to sealed insulating glass
-
Supplier: ASTM International
Description: 1.1 This specification is applicable to preassembled permanently sealed insulating glass units with one or two airspaces and preassembled insulating glass units with capillary tubes intentionally left open. 1.2 This specification is applicable only to sealed insulating
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for testing the resistance to fogging of preassembled permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. 1.2 This test method is applicable only to sealed insulating
-
Supplier: Miles Scientific (Analtech)
Description: Calibrated end to end disposable glass micropipettes provide economical, precise measurement of TLC samples with better than 1% accuracy. The tubes are quickly filled by capillary action or with the spotting bulb. One spotting bulb is supplied with each vial of 100
- Pipette Volume: 2 µl
- Configuration: Pipette Tip
-
Supplier: Miles Scientific (Analtech)
Description: Calibrated end to end disposable glass micropipettes provide economical, precise measurement of TLC samples with better than 1% accuracy. The tubes are quickly filled by capillary action or with the spotting bulb. One spotting bulb is supplied with each vial of 100
- Pipette Volume: 3 µl
- Configuration: Pipette Tip
-
Supplier: Miles Scientific (Analtech)
Description: Calibrated end to end disposable glass micropipettes provide economical, precise measurement of TLC samples with better than 1% accuracy. The tubes are quickly filled by capillary action or with the spotting bulb. One spotting bulb is supplied with each vial of 100
- Pipette Volume: 0.5 µl
- Configuration: Pipette Tip
-
Supplier: Miles Scientific (Analtech)
Description: Calibrated end to end disposable glass micropipettes provide economical, precise measurement of TLC samples with better than 1% accuracy. The tubes are quickly filled by capillary action or with the spotting bulb. One spotting bulb is supplied with each vial of 100
- Pipette Volume: 0.1 µl
- Configuration: Pipette Tip
-
Supplier: Conax Technologies
Description: Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Hettich Instruments, LP
Description: Hematocrit determination with standard capillaries is carried out with 24-place rotor no. 2076. Each capillary is secured within its own chamber and supported by a holding tray. This holding tray serves to contain glass shards and any leakage should a tube break. It is easy to
- Maximum Speed: 13,000 rpm
- Maximum RCF: 16,060 xg
- Configuration: Benchtop
-
Supplier: REED-Direct
Description: and angle adjusting screw work independently to provide a full 360° positioning of thermometer case and stem Valox finished to match case. Completely encloses capillary to prevent tampering and foreign matter for entering instrument. Mercury filled-magnifying lens "blue reading" tube.
- Fahrenheit Scale: 30 to 240 F
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Thermotron Industries
Description: cycles and can be assembled using capillary tubes or expansion valves as required to emulate a variety of refrigeration configurations.
- Configuration: Floor Mount, Reach-In
-
Supplier: DataPhysics Instruments USA Corp.
Description: capillaries with perfect fitting accuracy. Hence the highest throughput rates can be assured. In order to avoid extensive cleaning procedures disposable glass tubes with corresponding holders can also be used for the measurement. The observation windows of the measuring cells for the
- Properties Analyzed: Surface Energy / Tension
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
Viscometers. Typically, ASTM D445 methods are run in a laboratory setting due to the glass capillary tubes and large constant temperature baths which are difficult to maintain in the field. Spectro’s MiniVisc 3000 is able to quickly perform kinematic viscosity with only a few drops of (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/16903/52255477-MIT.pdf?sequence=2
In a later investigation, Van Remoortere and Joos [1993a] examined the rise of viscous paraffin oil on silane-coated as well as solid paraffin-coated glass capillary tubes of radius ranging from 0.15 mm to 0.375 mm.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5508/Keech_Adam.pdf?sequence=1
outcome is the determination of the effect, if any, that tear collection using glass capillary tubes has .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38138/35562677-MIT.pdf?sequence=2
93 Figure A.3.4: The junction assembly inside the glass capillary tube ..........................
-
Angiotensin Protocols
Capillary glass (od 2 mm), double-lumen theta glass capillary tubing (od 2 mm), and plexiglass flowthrough electrode holder (model PESW-N20P/10) obtained from Warner Instruments.
-
Identification of Female Sex Pheromone of the Rice Leaf Bug, Trigonotylus caelestialium
Doses ranging from 4.29 µg to 14.3 µg of the three- component mixture in the ratio of 1000:400:30 loaded into glass capillary tubes were most attractive to males.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34434/70684233-MIT.pdf?sequence=2
Figure 4.20 a) Image of glass capillary tube with scale; large ticks separation = 100 pm, small tick .
-
Fiber optic total reflected extrinsic Fabry-Perot interferometric sensor for measuring structural strain
The probe is manufactured by three components: single mode fiber, mirror coated fiber, glass capillary tube .
-
Applied electric field to fabricate colloidal crystals with the photonic band-gap in communication waveband
The macropore silica colloidal crystal templates were assembled orderly in a capillary glass tube by an applied electric field method to control silica deposition.
-
Gas chromatography column as an ambient‐temperature volatile trap
Glass capillary tubes (CAP) and Su- perQ traps (SQ) were fire polished at both ends and con- nected directly to the regulated vacuum line whereas the DB-1 columns were fitted with a deactivated press-fit con- nector (2.0 mm OD …
-
Pheromone Signaling
Use a glass capillary tube to capture the tears as they drop out of the eye (see Note 19).
Indicates content that may require registration and/or purchase.