Products/Services for Glass Capillary Tube Cutters

  • Pipe and Tube Cutters-Image
    Pipe and Tube Cutters - (168 companies)
    Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Tubing-Image
    Tubing - (2416 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  • Pipettes and Tips-Image
    Pipettes and Tips - (335 companies)
    ...the pipette or pipettor. Video credit: Sartorius / CC BY-SA 4.0. Types of Pipettes and Tips. There are three main types of pipettes and tips: Pasteur, positive displacement, and air displacement. Pasteur. Pasteur pipettes are small glass tubes with a bulb...
  • Glass Tube and Rod-Image
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...
  •  
    Capillary Electrophoresis Equipment - (43 companies)
    Capillary electrophoresis (CE) is a family of related separation techniques that use narrow-bore fused-silica capillaries to separate a complex array of large and small molecules. High voltages are used to separate molecules based on differences...
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Flatbed Cutters - (25 companies)
    Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
  •  
    Test Tubes - (141 companies)
    Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
  •  
    Milling Cutters - (838 companies)
    Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries. How to Select Milling...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire