-
Supplier: Accuris
Description: Glass Fiber Insulation Material - Non-Interior
-
Supplier: CertainTeed Corporation
Description: designed for use in standard wood stud assemblies. Installing EasyTouch fiber glass insulation is an easy cost-effective method to help conserve energy in the residential and commercial, remodeling and reinsulation markets. In addition to its thermal properties, EasyTouch
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: where codes permit. The FSK-25 batts are a lightweight fire-resistant thermal and acoustical fiber glass insulation made of long, resilient glass fibers bonded with a bio-based binder.
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
- Type: Blanket / Batt
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® AA Uncured insulation is manufactured using flame-attenuated borosilicate glass fibers bonded with an uncured thermosetting resin and provides superior thermal and acoustical performance. It can be molded into a wide range of sizes, shapes, densities
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: CertainTeed Corporation
Description: NoiseReducer products are designed for use in commercial and residential wall and ceiling assemblies to effectively reduce transmission of airborne sound and provide thermal insulation. NoiseReducer Sound Control Batts are designed for wood stud interior walls and floors to help you add “the
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micromat® is a flexible, resilient, blanket-type fiber glass insulation faced on one side with a smooth, durable, non-woven glass mat designed for HVAC equipment applications. Micromat provides superior thermal and acoustical performance. In addition,
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Specialty Fibers, Fabrics, and Textiles - Fiber Glass Insulation Board -- CertaPro Commercial BoardSupplier: CertainTeed Corporation
Description: Boards of resin bonded glass fibers in a range of densities. Unfaced boards for use where an exterior finish will be applied. Foil Scrim Kraft (FSK) faced boards provide a clean metallic surface finish. All Service Jacket (ASJ) faced boards provide a white surface finish. USES Where
- Overall Thickness: 4 inch
- Material: Glass / Fiberglass
- Features: Specialty / Other
- Applications: Thermal Insulation / Fireproofing
-
Supplier: CertainTeed Corporation
Description: basements, bathrooms, laundry rooms, kitchens and exterior walls — any place you would use traditional kraft insulation.
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Type: Blanket / Batt
- Material: Glass / Fiberglass
-
Supplier: Johns Manville Corp.
Description: Johns Manville DuraCore® fiber glass insulation is a lightweight, highly resilient, blanket-type insulation manufactured using borosilicate glass fibers bonded with a thermosetting resin. DuraCore is manufactured to produce a more durable insulation
- Overall Thickness: 0.5 to 1 inch
- Type: Blanket / Batt
- Applications: HVAC
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Accuris
Description: BATT, GLASS FIBER INSULATION, 0.55- 0.75 KG/SQM
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR FLEXIBLE GLASS FIBER INSULATION FOR PRE-ENGINEERED METAL BUILDINGS
-
Supplier: ASTM International
Description: 1.1 This specification covers the classification, composition, and physical properties of flexible glass fiber insulation for use as interior surface of walls and roofs of metal buildings. 1.2 The basic insulation blanket is designed to be post-processed by a laminating
-
Supplier: Accuris
Description: Batting, Insulation, Glass Fibers
-
Supplier: ASTM International
Description: This specification covers the requirements for fibrous glass blanket thermal and acoustical insulation for use in aircraft applications up to a specified temperature. The fibrous glass blanket insulation are classified into types according to temperature limits, into
-
Description: Glass fiber flexible sleeve high temperature products woven by fiberglass yarn in a special weave style. ■Characteristics ○Excellent heat resistance and insulation. ○Excellent thermal insulation and preservation. ○High mechanical strength, anti-corrosion. ■Applications
-
Description: Fiberglass tape is high temperature resistant products which woven by glass fiber yarn. The plain weave and twill weave are available. ■Characteristics ○Excellent heat resistance and electrical insulation performance. ○Excellent thermal insulation and heat protection
-
Description: coating glass fiber cloth are all available. ■Characteristics ○Excellent heat resistance and electrical insulation performance. ○Excellent thermal insulation and heat protection performance. ○High strength, anti-corrossion, aging resistance. ■Applications ○Electrical
-
Description: Glass Fiber 3-ply Twisted Rope Glass Fiber Single-ply Twisted Rope ■Characteristics ○Excellent heat resistance and thermal insulation. ○Stay twisted and the cutting area is not easy to loose. ○Soft and light weight. ○Easy to be processed. ■Applications ○Thermal
-
Supplier: SAE International
Description: This specification covers resin-bonded glass fibers in the form of felted pads, flat or in rolls.
-
Supplier: SAE International
Description: This specification covers resin-bonded glass fibers in the form of felted pads, flat or in rolls.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Owens Corning
Description: Owens Corning EcoTouch insulation for flexible duct is a lightweight, flexible, resilient thermal and acoustical insulation made of inorganic glass fibers bonded with a thermosetting resin.
- Overall Thickness: 1.25 to 2.375 inch
- Overall Length: 33.333333333333336 to 50 yd
- Applications: Architectural / Construction
- Material: Glass / Fiberglass
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance.
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to achieve
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
Supplier: Owens Corning
Description: Homeowners find EcoTouch® PINK® FIBERGLAS™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of
- Overall Thickness: 10.25 to 12 inch
- Overall Width / OD: 16 to 24 inch
- Overall Length: 1.3333333333333333 yd
- Applications: Architectural / Construction
-
Supplier: Owens Corning
Description: Homeowners find EcoTouch® PINK® FIBERGLAS™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of
- Overall Thickness: 5.5 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 2.5833333333333335 to 2.9166666666666665 yd
- Applications: Architectural / Construction
-
Supplier: Owens Corning
Description: Homeowners find EcoTouch® PINK® FIBERGLAS™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of
- Overall Thickness: 3.5 inch
- Overall Width / OD: 15 to 48 inch
- Overall Length: 1.3333333333333333 to 20 yd
- Applications: Architectural / Construction
-
Supplier: Lydall Performance Materials
Description: glass fibers. • Withstand humidity and continuous operating temperature up to 1200°F without shrinkage • Achieves UL's highest rating (94V-0) for non-flammability • Highly uniform white surface and excellent thickness control make this product perfect for applying coatings, PSA's and
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 73 to 441 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1902 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. Glass fibers are engineered to have a black appearance to blend in with dark background applications while still providing superior thermal resistance in a limited space.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1900 is a non-respirable, low cost alternative to silicone and ceramic fiber gasketing materials. It also excels in applications requiring superior thermal resistance where space is limited. Features/Advantages: Made from non-respirable, electrical grade glass fibers.
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types:
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, Glass / Fiberglass, S-glass
- Performance Features: Flame Retardant
-
Supplier: Belden Inc.
Description: Rubber Lead Wire, 18AWG (7x26) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3071 CSA SEW-2 600V 200C
- Cable Weight: 0.015 lbs/ft
-
Supplier: Zippertubing Co. (The)
Description: ALHTG-65 is manufactured from long textile glass fibers and contains no binders, thereby, assuring insulation efficiency during extended periods of elevated temperatures; even with direct exposure to fire. The material does not contain Asbestos and has no heavy metal additives.
- Sleeving: Wrap Around Sleeving
-
Supplier: Belden Inc.
Description: Rubber Lead Wire, 20AWG (10x30) Tinned Copper, Silicone Insulation, Fiber Glass Outer Jacket, AWM 3069 CSA SEWF-2 600V 150C
- North American (AWG): 20 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -70 to 150 C
- Number of Conductors: 1 #
Find Suppliers by Category Top
Featured Products Top
-
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
fibers, and therefore fiberglass, are extremely versatile and can be woven, flattened or formed into various shapes for use in textiles, blankets, and insulation. The raw materials must be measured precisely so that when mixed together and melted into glass, their properties are suitable for their (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
conductive insulating film is built for that kind of job. With a glass-fiber or PI film reinforced structure, it offers good electrical insulation, thermal conductivity from 0.8 to 5.0 W/m·K, and strong cut resistance for reliable use in demanding (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. SC900FG is engineered to meet these challenges. Built with a reinforced glass fiber or PI film base, this 0.2 mm thermal insulating film offers low thermal resistance, excellent dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
periods of time. There are many advantages to using high silica fabric for heat protection. Read on to discover what they are. Forming High Silica Fabric The production of high silica fabric involves a variety of processes that help glass fibers to become materials that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
within a frequency range of 5-45 kHz. The EASYCOIL has a glass fiber sleeve. While this coil is most popular for lower temperature applications, it can be used for through-Curie heating. When the surface temperature of the part is above 800 ºF (427 ºC), ceramic insulation, which (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
flexible ropes which can be integrated at various touchpoints in a thermal process. Common options include braided or knitted ropes made with glass fibers and aramid fibers. This blog post will provide an overview of how high heat ropes are used for applications that involve temperatures over 392o (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
many rubbers and plastics. It adheres especially well to glass, fibers and ceramics. This system can withstand thermal cycling and mechanical stresses. Its physical strength profile is strong and steadfast, particularly its tensile modulus. It is a reliable thermal conductor while retaining excellent (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
. Unlike metals or polymers, ceramics (e.g., alumina, zirconia, silicon carbide, machinable glass ceramics) are extremely hard and brittle, requiring specialized tooling and techniques to avoid chipping, cracking, or micro-fractures during processing (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Sourcing Complex Quartz Components
The unique thermal, optical and mechanical properties of quam glass make it ideal for. use in a wide variety of applications where other materials are problematic. Properties such as hardness, chemical purity, resistance to high temperatures and. corrosion, and electrical insulation - to name a few
-
What Makes Fiberglass So Heat Resistant?
In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can
-
Reference Guide: Resin Plates Characteristics
Insulation Plates comes from glass fiber based laminated plywood with a high heat binder. Four grades of heat insulating plates are available to meet each specification. Characteristics of Insulating Plates. CStandard Grade:It is suitable for a use of a heat resistant structural material for heating