Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Construction with Glass Fiber-Reinforced Polymer Reinforcing Bars\x97 Specification
-
Supplier: Accuris
Description: Construction with Glass Fiber-Reinforced Polymer Reinforcing Bars\x97Specification
-
Supplier: Accuris
Description: Fiber Glass Reinforced Polymer Materials
-
-
Supplier: Accuris
Description: Specification for Carbon and Glass Fiber-Reinforced Polymer Bar Materials for Concrete Reinforcement
-
Supplier: ASTM International
Description: This specification covers glass fiber reinforced polymer (GFRP) bars, provided in cut lengths and bent shapes and having an external surface enhancement for concrete reinforcement. It specifies the property limits and test methods for qualification, quality control and
-
Supplier: SAE International
Description: An experimental study was conducted to evaluate the variable amplitude fatigue behavior of a neat polymer (polypropylene impact co-polymer) and a polymer composite made of polybutylene terephthalate (PBT) with 30 wt% short glass fibers. Fatigue tests were conducted
-
Supplier: ASTM International
Description: 1.1 This specification covers basalt and glass fiber reinforced polymer (BFRP and GFRP, respectively) bars, provided in straight (longitudinal) cut lengths, of solid round cross-section, and having a surface enhancement for internal concrete reinforcement applications.
-
Supplier: Ensinger North America
Description: This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased mechanical strength and high rigidity. Furthermore, improved creep
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.299994032 W/m-K
- Coeff. of Thermal Expansion (CTE): 12 µin/in-F
- Tensile Strength (Break): 15,000 psi
-
Supplier: ASTM International
Description: This specification covers prefabricated, self-adhesive, glass fiber fabric reinforced, polymer-modified asphalt roll roofing, with granule surfacing, designed for steep slope applications. These products use polymer modifiers in their top and bottom coatings and
-
Supplier: ASTM International
Description: This specification covers prefabricated, self-adhesive, glass fiber fabric reinforced, polymer-modified asphalt roll roofing, with granule surfacing, designed for steep slope applications. These products use polymer modifiers in their top and bottom coatings and
-
Supplier: Zurn Industries LLC
Description: Discontinued - Zurn Z817-12 Flo-Thru® Catch Basin 12" x 24". Polyester glass-filled fiberglass reinforced body, complete with heavy-duty, Dura-Coated steel frame with anchor studs at surface and heavy-duty cast iron grate.Product replaced with ZF817-12 To view all options, see the
-
Supplier: Embro GmbH
Description: that are to be reinforced through repeated fiber placement. The choice of materials is absolutely free. While we mainly work with aramid, glass and carbon fibers, it is also possible to use other materials or different combinations of materials. The automated and precise
- Applications: Automotive / Transportation
- Features: Other, Specialty / Other
- Type: Roving / Yarn, Strands / Multi-filament, Woven Product
- Material: Synthetic / Polymer
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA S808, Specification for fibre-reinforced polymer (FRP) materials for externally reinforcing structures. CSA acknowledges that the development of this Standard was made possible, in part, by the financial support of the following: ISIS Canada
-
Supplier: Ensinger North America
Description: PPE GF30 is a special 30% glass fibre reinforced product which is manufactured by Ensinger under the trade name TECANYL GF30. In comparison to unfilled TECANYL, the glass filled modification demonstrates optimized properties in a number of areas. It has a high rigidity, high
- Thermal Conductivity: 0.28 W/m-K
- Coeff. of Thermal Expansion (CTE): 35,000,000 µin/in-F
- Tensile Strength (Break): 10,587 psi
- Tensile Modulus: 594 ksi
-
Supplier: Ensinger North America
Description: TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength
- Deflection Temperature (@ 264 psi, 1.8 MPa): 295 to 298 F
- Coeff. of Thermal Expansion (CTE): 10 µin/in-F
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 700 ksi
-
Supplier: Ensinger North America
Description: PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this
- Use Temperature: 230 to 338 F
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 800 ksi
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® EFE6053 BK413 is a 40% mineral/glass reinforced, heat stabilized polyamide 66 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties that allows designers to maintain the
- Coeff. of Thermal Expansion (CTE): 0.48333333333333334 µin/in-F
- Tensile Modulus: 1,450.36839357197 ksi
- Water Absorption: 5 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73GM40 NC010 is a 40% mineral/glass reinforced, heat stabilized polyamide 6 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties that allows designers to maintain the
- Coeff. of Thermal Expansion (CTE): 0.42777777777777776 µin/in-F
- Tensile Modulus: 667.169461043106 ksi
- Water Absorption: 5.6 %
- Filler: Fiber Glass
-
Supplier: Victrex PLC
Description: High performance thermoplastic material, 60% glass fiber reinforced Poly Ether Ether Ketone (PEEK), semi crystalline, granules for injection molding, standard flow, FDA food contact compliant, color natural/beige.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 343 F
- Thermal Conductivity: 0.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.999999999999998 to 70 µin/in-F
- Tensile Strength (Break): 45 to 220 psi
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly
- Overall Thickness: 0.41338605 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly
- Overall Thickness: 0.31102379 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Sorona® 3015G BK001 is a 15% glass fiber reinforced black polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage. DuPont™ Sorona® EP
- Tensile Modulus: 899.228404014621 ksi
- Filler: Fiber Glass
- Industry: Industrial
- Chemical System: Polyester (PET, PBT)
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Sorona® 3030G NC010 is a 30% glass fiber reinforced polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage. DuPont™ Sorona® EP
- Coeff. of Thermal Expansion (CTE): 0.6666666666666666 µin/in-F
- Tensile Modulus: 1,595.4052329291699 ksi
- Water Absorption: 0.08 %
- Industry: Automotive
-
Supplier: Creative Composites Group
Description: CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from
- Industry: Aerospace, General Industrial, Military / Government (MIL-SPEC)
- Filler: Carbon / Graphite
- Form / Shape: Pultruded Profile
-
Supplier: AASHTO Publications
Description: Glass fiber reinforced polymer (GFRP) materials have emerged as an alternative material for producing reinforcing bars for concrete structures. GFRP reinforcing bars offer advantages over steel reinforcement due to their noncorrosive nature and nonconductive behavior. Due
-
Supplier: Teknor Apex Company
Description: AF306 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 30% Filler by Weight Processing Method Injection Molding
- Filler: Fiber Glass
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: NOSHOK, Inc.
Description: For wastewater and chemical feed applications, as well as most applications with a corrosive media Constructed of corrosion-resistant PP glass fiber reinforced upper housing and PP, PVC or PVDF lower housing Protects pressure or vacuum instruments used on ultra-pure or highly
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 160 psi
- Diaphragm Size (Diameter): 3.15 inch
- Process Connection Size: 1/2", 1/4", Female
-
Supplier: Teknor Apex Company
Description: 60GF2 is a 10% glass fibre reinforced nylon 6 that offers good mechanical performance. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 10% Filler by Weight Processing Method Injection Molding
- Filler: Fiber Glass
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: Ensinger, Inc.
Description: Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK
- Tensile Strength (Break): 22,800 psi
- Tensile Modulus: 1,406.8 to 1,495.2 ksi
- Elongation: 2.2 %
- Use Temperature: 500 F
Find Suppliers by Category Top
Featured Products Top
-
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
LUBMER™ specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
The molding process itself is crucial to reap the rewards of the advantages of thermosets, but the properties of the materials used, like fiber-reinforced polymers or fiberglass-reinforced plastics (FRP), are what make these finished parts a success ... There is a reason so (read more)
Browse Datasheets for Osborne Industries, Inc. -
It is used in automotive applications, such as sheeting with leatherlike surfaces for automotive interior trims, including dash boards, doors and headliners and glass run channels in addition to industrial and construction applications such as waterproof sheets, gaskets, home window weather (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
In 2025, Victrex—the world leader in PEEK and PAEK polymer innovation—secured multiple prestigious awards for VICTREX LMPAEK™ polymer, a revolutionary next-generation polyaryletherketone (PAEK (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
temperature rigidity - Due to its high glass transition point (125°C), ARLEN™ can retain high rigidity even in a high-temperature atmosphere, such as the inside of an engine room. · Heat Resistant · Dimensional Stability (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
AGC Inc., a world-leading manufacturer of glass, chemicals and other high-tech materials, announces that it has completed a third-party verification based on UL 2809 in May 2026 for the fluorine raw materials used in AFLAS® FFKM. The third (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB HPMB - High Precision Fiber Reinforced Composite Bearing Material Datasheet (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Coconut Husks and Fiber Reinforced Polymers
Fiber reinforced polymers (FRPs) are a relatively new category of composite materials that combine stiffness and strength with weight reduction and corrosion resistance. Known also as polymer matrix composites (PMCs), these fiber-reinforced materials typically contain glass, carbon, basalt, aramid
-
The Behavior of Structural FRP Columns and a Design Guide for Practical Applications
The research work presented in this report represents an experimental investigation on the behavior of pultruded glass-fiber reinforced polymer composite columns produced by Creative Pultrusions to be used as a supporting member for civil engineering structures.
-
Making Sense of High-Temperature Thermoplastics
the most commonly used. high-temperature thermoplastics, this article. defines these polymers as those having. a heat deflection temperature (HDT). of more than 400°F when reinforced with. 30 percent glass-fiber. (Heat deflection temperature. is the deformation temperature. of an injection-molded
More Information Top
-
Polymer Composites, Volume 1, Macro - and Microcomposites
(2007) Field and laboratory performance of a rectangular shaped glass fiber reinforced polymer deck.
-
Americam Society of Composites: 29th Technical Conference
Dielectric properties of woven fabric glass fiber reinforced polymer -matrix composites in the THz frequency range," .
-
Advances in FRP Composites in Civil Engineering
The durability of glass fiber reinforced polymer (GFRP) composite reinforcement bars for concrete structures has been the subject of much research in recent years.
-
Dynamic Failure of Materials and Structures
Abstract Synthetic heterogeneous material systems, for example, layered composite materials with organic matrices reinforced by glass fiber reinforces polymers (GRPs), are attractive for a variety of lightweight structural applications.
-
Release of chlorhexidine digluconate and flexural properties of glass fibre reinforced provisional fixed partial denture polymer
The majority of the CHX released from the glass fibre reinforced polymer during the first days of storage in water.
-
InCIEC 2014
A series of glass fiber reinforced polymer (GFRP) strips are glued on the timber face with different pattern alignment, which is diagonal (45°) and straight (90°) that is bonded using epoxy resins in order to increase the bending strength.
-
Polymers at Cryogenic Temperatures
5 Interlaminar Delamination Fracture and Fatigue of Woven Glass Fiber Reinforced Polymer Composite Laminates at Cryogenic Temperatures . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of Composite Reinforcements
Glass Fiber Reinforced Polymers .
-
Bridges
Segment D contained 25 mm dia. glass fibre reinforced polymer (GFRP) bottom transverse bars at a spacing of 150 mm.
-
Manufacturing of Natural Fibre Reinforced Polymer Composites
2002) Effects of environmental aging on the mechanical properties of bamboo- glass fiber reinforced polymer matrix hybrid composites.
Indicates content that may require registration and/or purchase.