-
Supplier: Ningbo Best Group Co., Ltd.
Description: Use AGF-145 fuse Max:6A Shell: Bakelite Plug-in Fuse Holder manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Plug-in Fuse Holder products are popular all over the world with high quality, competitive price, fast delivery and efficient service.
- Normal Operating Current: 6 amps
-
Supplier: Littelfuse, Inc.
Description: The Glass FNY Series 32V Heavy-Duty In-Line Glass Fuse Holder with 30A Fuse accepts SFE, AGA, AGW, and AGX glass fuses. A spring-loaded, twist-lock, weather-resistant nylon body ensures simple fuse installation and replacement.This heavy-duty
- Normal Operating Current: 22.5 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: The Glass 3031 Series 32V In-Line SFE and AGC Glass Fuse Holder accommodates SFE glass fuses and AGC (3AG) glass fuses up to 20 amps (sold separately).This holder for glass fuses features an 8" (203 mm) looped 14 AWG GPT
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
-
Supplier: Littelfuse, Inc.
Description: Supplied with 14A glass fuse. Positive twist-lock seal will not open accidentally. Large brass contacts maintain maximum area connection with fuse. 14AWG wire lead, 8” long (203mm). To install cut wire lead and strip both ends.
- Normal Operating Current: 8 amps
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: The Glass FHP Series 32V In-Line Bayonet Knob Glass Fuse Holder comes with 3 springs to allow use with glass SFE (7.5, 9, 14, and 20) and AGC (3AG) fuses up to 20 amps. Made with a heat-resistant black thermoset material, the automotive glass
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: RS Components, Ltd.
Description: GlassFuse holder for 5x20mm
- Normal Operating Current: 6.3 amps
-
Supplier: Radwell International
Description: AGC-2-1/4 FUSE, BUSSMANN, 2 1/4A, AGC, GLASS FUSE, FAST ACTING, 250V, 2 1/4 AMP.. FREE 2 YEAR RADWELL WARRANTY
- Normal Operating Current: 4 amps
-
Supplier: Waytek, Inc.
Description: In-Line Fuse Holder 46000 for Glass Fuses Category: Fuse Holders 14 Ga. red GPT wire, 8" loop If you prefer to assembly the fuse holder yourself, loose piece parts can be ordered separately. To create a complete assembly, order: 2 bodies 46014,
-
Supplier: Waytek, Inc.
Description: In-Line Fuse Holder 46002 for Glass Fuses Category: Fuse Holders Rated 20A at 250VDC 18" UL1015 wire, 14 Ga. red loop Accommodates any glass fuse 0.625" to 1.25" Additional springs included
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3527 # of Fuses: 1 Current Rating: 6.3 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional covers available: Cat No. &
- Normal Operating Current: 6.3 amps
- Features: Other
- Standard Fuse Size Accomodated: Other Fuse Type or Size
- Approvals / Ratings: UL Approval
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4245 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4250 # of Fuses: 1 Current Rating: 15 Amps Fuse Entry: Vertical Fuse Size: 3AG Material: Glass Epoxy Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3526 # of Fuses: 1 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
- Features: Other
- Approvals / Ratings: UL Approval
-
Supplier: Waytek, Inc.
Description: Littlefuse 04980921GXM5 MIDI Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included High temp range from -40°F (-40°C) to 257°F 125°C Zinc-plated steel M5 bolts Zinc-plated steel M5 nuts with nylock inserts For use with bolt down MIDI style
- Normal Operating Current: 200 amps
- Rated Operating Voltage: 32 volts
-
Supplier: VICFUSE
Description: Material: Nylon With Glass Fiber Rated current: 80A MAX Applicable fuse: 10.3*38.1mm Optional wire gauge: 8#~12# Wire length:Per customer specifications 1, parameter: Type: Screw Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC 2, Product diagram:
-
Supplier: VICFUSE
Description: Material: Nylon With Fiber Glass Rated current: 40A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Heavy Duty Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC
-
Supplier: Newark, An Avnet Company
Description: GLASS HOLDER WITH SFE-14 FUSE - 14A / Bulk
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 5 x 20 mm Time-lag fuse, high surge-proof, enhanced breaking capacity, glass tube body cartridge fuse designed, approved and complied with IEC 60127-2,standard sheet 6.
-
Supplier: Newark, An Avnet Company
Description: Holder, Glass Inline w/ 32V 30A fuse / BULK
-
Supplier: OptiFuse
Description: General purpose glass and ceramic, fast-acting and time-delay fuses in a variety of sizes used as over-current protection in electronic devices
- Voltage Rating: 1,000 volts
- Rated Breaking Capacity: 30 amps
- Approvals / Standards: CSA Certification, UL Approval, VDE Approval
- Fuse Material: Ceramic, Glass
-
Supplier: Newark, An Avnet Company
Description: GLASS HOLDER WITH SFE-9 FUSE - 9A -14 GA / Bulk
-
Supplier: OptiFuse
Description: Fuseblocks offer a method of mounting several fuses together or large fuses seperately with or without blown-fuse indication
- Normal Operating Current: 10 to 15 amps
- Rated Operating Voltage: 24 to 250 volts
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm), 5mm x 20mm
- Mounting: Fuse Block
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton In-line fuse holder accepts 1/4" dia. by 7/8", 1" or 1 1/4" long glass tube fuses Accepts #16 to #12 wire See 46003 (sold in boxes of 100), for larger
-
Supplier: Utmel Electronic Limited
Description: Fuse Miniature Medium Time Delay Acting 1.25A 250V Holder Cartridge 5 X 20mm Glass Bulk
- Voltage Rating: 250 volts
- Current Rating: 1.25 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, PCB MOUNT; No. of Contacts:2Contacts; Connector Type:-; Pitch Spacing:5.08mm; Product Range:-; Row Pitch:-; Contact Material:Gold; Contact Plating:-; Body Material:Glass Filled Polyamide; Fuse Current:1.5A RoHS Compliant: Yes
-
Supplier: Ningbo Best Group Co., Ltd.
Description: as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell,
- Fuse Material: Glass
-
Supplier: Utmel Electronic Limited
Description: Fuse Miniature Slow Blow Acting 0.25A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection for your new designs. Available with pigtail leads for direct soldering
-
Supplier: Ningbo Best Group Co., Ltd.
Description: for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver,
-
Supplier: Allied Electronics, Inc.
Description: Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.
-
Supplier: Allied Electronics, Inc.
Description: Compact 5 mm × 20 mm fuse. UL Listed, CSA Certified through 6 amps. UL Recognized through 15 amps. Glass.
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartridge;250VAC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUSE, 35 AMP, 500 MA, 250 VAC, CLIP TERMINATION, HOLDER MOUNTING, CYLINDRICAL, GLASS BODY. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
- Current Rating: 35 amps
- Fuse Material: Glass
-
Supplier: Opto 22
Description: 5-amp Fuse For Standard Digital Output Modules
- Current Rating: 5 amps
- Fuse Material: Glass
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: Opto 22
Description: The SNAP-FUSE4AB is a pack of 25 4-amp fuses for use with SNAP racks and power supplies.
- Current Rating: 4 amps
- Fuse Material: Glass
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
Find Suppliers by Category Top
Featured Products Top
-
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
kitchen low voltage lights - Self Help Forums
It might not even be a bad idea to put an inline glass fuse holder in each zone with a fuse sized to carry the connected load.
-
Codeposition of copper and tin from acidic sulfate solutions containing polyethylene glycols. Effect of length of the hydrocarbon chain
Fused glass holder Pt disk (1-cm2 surface area) served as a substrate for the preparation of working electrodes.
-
3453LF8C - ISF Fuseholder Series - Fuse Holders Automotive Aftermarket Products from Fuses - Littelfuse
• Aftermarket Glass Fuses and Holders .
-
A full glass construction, possibilities, and problems
Local fuse of glass carriers and supports figure 1.
-
CR4 - Thread: Replacing 8A Fuse with 10A Fuse
You might be interested in: Fuse Holders , Glass Sheets and Plate Glass, Condition Monitoring and Machine Maintenance Services .
-
Parametric Study on the Enrichment of Immunoglobulin from Milk by Foam Fractionation
mm increments with an inside diameter of 15 mm) each having a U-shaped end, a glass two- port container, and a frit assembly consisting of a glass frit holder tube fused with a glass frit (porosity 16–40 μm).
-
Effect of Ligands on Formation of Photosensitive Oxide Layers on Copper Electrode*
A platinum plate (1 cm2 in area) fused into a glass holder served as the substrate for the working electrode.
-
Electrodeposition of Sn and Co coatings from citrate solutions
A platinum plate (1 cm2 in area) fused into a glass holder served as the substrate for the working electrode.
-
Studies in Kolbe electrosynthesis. I. Electrolysis of capric acid
Platinum foil of size 25 x 20 x 1.0 mm and fused in a glass holder , served as an anode with working area 966 mm2 (both sides).
-
Quartz single crystal sample holder for ESR
… provide a maximal penetration of the microwaves into the sample's particles and to overcome the skin effect, the powder is usually mixed with a molten paraffin and placed inside a Teflon sample holder or a fused silica glass tube (Vallach et a1 …
Indicates content that may require registration and/or purchase.