Products/Services for Glass Lined Ductile Iron Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...or vitrified clay, concrete, CPVC, EDPM, fiberglass or composite, fluoropolymers (PFA, FEP), glass or glass-lined, gray or cast iron, ductile iron, lead, neoprene or rubber or elastomer, nylon or polyamide, polyethylene (PE), polypropylene (PP), PTFE or PTFE...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  • Pipe and Tube Cutters-Image
    Pipe and Tube Cutters - (169 companies)
    ...copper, brass, and aluminum by using a steel or zinc blade. Heavier duty pipe and tube cutters are designed to cut cast or ductile iron, stainless steel, or large-diameter plastic pipes. Some pipe and tube cutters are designed with shortened...
  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Tube Fittings - (1140 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Pneumatic Fittings - (221 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Insulation Jacketing - (77 companies)
    Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold...
  •  
    Hose Fittings - (1197 companies)
    Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
  •  
    Gas Fittings - (97 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Eagle Stainless Tube & Fabrication, Inc.
McWane Plant and Industrial
McWane Plant and Industrial
High Performance Alloys, Inc.
Georg Fischer Piping Systems Ltd