-
Supplier: Accuris
Description: PAINT, COLOR COAT FOR MINERAL OR MINERAL/GLASS REINFORCED NYLON, FIRST SURFACE EXTERIOR
-
Supplier: Cole-Parmer
Description: Hot Water Housing with Glass-Reinforced Nylon Sump and Cap. Maximum temperature is 200
F (93 C); maximum pressure is 200 psi. Accepts all double open end (DOE) cartridges. Buna N seal. - Maximum Pressure: 125 psi
- Maximum Temperature: 165 F
- Features: Other
-
Supplier: Accuris
Description: BELT, POSITIVE DRIVE - HIGH TEMPERATURE POLYCHLOROPRENE - GLASS FIBER REINFORCED, NYLON FABRIC FACING
-
-
Supplier: Accuris
Description: NYLON, GLASS FIBER REINFORCED
-
Supplier: Accuris
Description: Nylon 66 - 25% Glass Sphere, 15% Glass Fiber Reinforced
-
Supplier: Waytek, Inc.
Description: VTE, Inc. 7B5051N14W Electrical Power Bushing Category: Junction Block Manufacturer: VTE, Inc. 4/0 Ga. terminal lugs boot included 1/4" max. panel Base material: Glass-reinforced nylon Base material UL Rating: 94 HB
- Shape: Other
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® EFE6053 BK413 is a 40% mineral/glass reinforced, heat stabilized polyamide 66 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties that allows designers to
- Coeff. of Thermal Expansion (CTE): 0.48333333333333334 µin/in-F
- Tensile Modulus: 1,450.36839357197 ksi
- Water Absorption: 5 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73GM40 NC010 is a 40% mineral/glass reinforced, heat stabilized polyamide 6 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties that allows designers to maintain
- Coeff. of Thermal Expansion (CTE): 0.42777777777777776 µin/in-F
- Tensile Modulus: 667.169461043106 ksi
- Water Absorption: 5.6 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73M40 NC010 is a 40% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties
- Coeff. of Thermal Expansion (CTE): 0.41666666666666663 µin/in-F
- Tensile Modulus: 870.221036143182 ksi
- Water Absorption: 5.4 %
- Filler: Mineral
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Minlon® 73M30 NC010 is a 30% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and mineral/glass-reinforced nylon resins offers a unique balance of properties
- Coeff. of Thermal Expansion (CTE): 0.5666666666666667 µin/in-F
- Tensile Modulus: 246.562626907235 ksi
- Water Absorption: 6.3 %
- Filler: Mineral
-
Supplier: Caster City, Inc.
Description: run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is
-
Supplier: Nytef Group
Description: Glass fiber reinforced cast Nylon 6. Improved strength and stiffness. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections
- Overall Thickness: 0.3375 to 4 inch
- Overall Width / O.D.: 2 to 12 inch
- Tensile Strength (Break): 18,000 psi
- Elongation: 8 %
-
Supplier: Ensinger North America
Description: PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this
- Use Temperature: 230 to 338 F
- Coeff. of Thermal Expansion (CTE): 27 µin/in-F
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 800 ksi
-
Supplier: Allied Electronics, Inc.
Description: Black Glass-Reinforced Nylon Structure Integral Thermoplastic Elastomer Grip Available in Four Colors Mounting Holes with Counter Sink for 1⁄4-20 or M6 Socket Head Cap Screws
-
Supplier: RWM Casters Company
Description: High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels
- Load Capacity: 300 to 1,200 lbs
- Wheel Diameter: 3 to 6 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.5 to 2.4375 inch
-
Supplier: Newark, An Avnet Company
Description: STANDOFF, ROUND FEMALE, NYLON, 8MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:8mm; Product Range:-; Overall RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STANDOFF, ROUND FEMALE, NYLON, 10MM, M3; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:10mm; Product Range:-; Overall RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STANDOFF, ROUND FEMALE, NYLON, 12MM, M3; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:12mm; Product Range:-; Overall RoHS Compliant: Yes
-
Supplier: Teknor Apex Company
Description: AF306 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 30% Filler by Weight Processing Method Injection Molding
- Filler: Fiber Glass
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: Teknor Apex Company
Description: 60GF2 is a 10% glass fibre reinforced nylon 6 that offers good mechanical performance. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 10% Filler by Weight Processing Method Injection Molding
- Filler: Fiber Glass
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
-
Supplier: RS Components, Ltd.
Description: Glass reinforced nylon grip,4inip,4in
- Capacity / Opening: 0.9842525 inch
- Features: Other, Specialty / Other Clamp
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- Belt Width: 1 inch
- Style: Idler
- Material: Plastic
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- English: B / 5L
- Style: Idler
- Material: Plastic
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- English: A / 4L
- Style: Idler
- Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, PA6, 1.75MM, 500G; Diameter:1.75mm; Filament Colour:Black; Filament Material:Glass Reinforced Nylon 6 (Polyamide 6); Filament Weight:500g; Product Range:XSTRAND Series; Melting Temperature:206°C
-
Supplier: Ensinger, Inc.
Description: PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 700 to 800 ksi
- Elongation: 10 %
- Use Temperature: 230 to 338 F
-
Supplier: Victaulic Co. of America
Description: Automatic air release valves allow efficient release of air bubbles from pressurized pipe lines Body material: Glass reinforced nylon Sizes from ¾ – 1″ | DN20 – DN25 Pressures up to 230 psi | 1586 kPa | 16 bar Temperatures up to 140°F | 60°C
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 230 psi
- Media Temperature: 140 to 14 F
- Primary Material: Nylon - Polyamide
-
Supplier: Ensinger, Inc.
Description: PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of the GF30 glass filled modification make this
- Tensile Strength (Break): 13,500 psi
- Tensile Modulus: 700 to 800 ksi
- Elongation: 10 %
- Use Temperature: 230 to 338 F
-
Supplier: Allied Electronics, Inc.
Description: Black Glass-Reinforced Nylon Structure Integral Thermoplastic Elastomer Grip Available in Four Colors Mounting Holes with Counter Sink for 1⁄4-20 or M6 Socket Head Cap Screws
-
Supplier: Allied Electronics, Inc.
Description: Black Glass-Reinforced Nylon Structure Integral Thermoplastic Elastomer Grip Available in Four Colors Mounting Holes with Counter Sink for 1⁄4-20 or M6 Socket Head Cap Screws
-
Supplier: Radwell International
Description: 17 INSIDE X 3-1/2" OUTSIDE DIAM, 1" WIDE PULLEY SLOT, GLASS REINFORCED NYLON IDLER PULLEY FOR USE WITH FLAT BELTS, 13/16" WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: J. W. Winco, Inc.
Description: Aluminum handwheels DIN 950-AL are supplied with revolving handles DIN 98, made of glass fiber reinforced nylon plastic. Other DIN 98 revolving handles in aluminum or steel available upon request.
- Style: Spoked
-
Supplier: SAE International
Description: The material defined by this SAE document is an impact modified, heat stabilized, 66 nylon reinforced with glass fibers. This material is for use in dust shields for hydraulic disc brakes.
-
Supplier: Radwell International
Description: PROXIMITY SWITCH, 12-220 VAC/DC, IP65 CONNECTOR, 1.5AMP, NORMALLY OPEN, GLASS-REINFORCED NYLON, METAL STRIP 18-29, INTERGRATED RED LED, CABLE 2M. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Nylon vs. Lexan Comparison of Nylon 6/12 33% Glass Fiber Reinforced and Polycarbonate 30% Glass Fiber Reinforced
Comparison of Nylon 6/12 33% Glass Fiber Reinforced and Polycarbonate 30% Glass Fiber Reinforced.
-
Vacuum Hose
Quadrant has succeeded in developing a new 50-part vacuum hose and handle, 20 parts of which are moulded in glass-reinforced and unfilled nylon by Quadrant CMS.
-
Case Study: Vacuum Hose
Mitsubishi Chemical Advanced Materials has succeeded in developing a new 50-part vacuum hose and handle, 20 parts of which are moulded in glass-reinforced and unfilled nylon by Mitsubishi Chemical Advanced Materials.
-
Case Study: Dust Collector System
Mitsubishi Chemical Advanced Materials has succeeded in developing a new 50-part vacuum hose and handle, 20 parts of which are moulded in glass-reinforced and unfilled nylon by Mitsubishi Chemical Advanced Materials.