Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SCHOTT AG
Description: for all syriQ® glass prefillable syringes. They are delivered assembled with tip cap or needle shield. Luer lock with tip cap Luer cone with tip cap Luer lock with V-OVS®1 Staked needle with needle shield (rigid or soft)
-
Supplier: Accuris
Description: Glass Syringes
-
Supplier: Newark, An Avnet Company
Description: GLASS SYRINGES
-
-
Supplier: Accuris
Description: Urethral Glass Syringe
-
Supplier: Accuris
Description: Glass syringes - Determination of extractable tungsten
-
Supplier: Accuris
Description: Glass syringes \x97 Determination of extractable tungsten
-
Supplier: Cole-Parmer
Description: Syringe
- Material: Glass
- Configuration: Syringe
-
Supplier: Hamilton Company
Description: Hamilton Company offers a calibration service for precision syringes and Digital Syringes. A Certificate of Calibration is provided with the product and the procedure is performed with an unbroken chain of calibrations traceable to N.I.S.T. Calibrated precision syringes are
- Syringe Volume: 1 cc
- Pressure Rating: 200 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Hamilton Company
Description: The Hamilton Super Syringe is a large volume Gastight syringe. These syringes are ideal for dispensing volumes from 50 mL up to 2 L. The Super Syringe is the only Hamilton syringe that is made with an acrylic barrel instead of a glass barrel.
- Syringe Volume: 1,499.9994321883348 cc
- Pressure Rating: 29.999999999999996 psig
- Features: Interchangeable Barrel, Reusable
- Injection Method: Manual
-
Supplier: Hamilton Company
Description: Pipette Controllers are intended to be used in place of rubber bulbs to easily and precisely fill glass pipettes. The free-sliding plunger coarsely fills the pipette, and the knurled plunger screw completes fine volume adjustment. The Luer tip syringe termination allows easy connection
- Syringe Volume: 1 cc
- Pressure Rating: 200 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Hamilton Company
Description: At the heart of a Microlab 500 instrument is the Hamilton Gastight syringe. The precision glass barrel and finely machined polymer components result in unmatched precision and accuracy. Additionally the chemically inert materials allow the Microlab 500 to be used in harsh environments
- Syringe Volume: 1 cc
- Pressure Rating: 200 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Cole-Parmer
Description: psi is 100 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 0.5 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: psi is 200 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 1 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: psi is 100 These essentially inert syringes have PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described
- Syringe Volume: 0.25 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: CSA Group
Description: those components that are part of the sterilized subassembled syringe ready for filling. Glass barrels and sterilized subassembled syringes ready for filling in accordance with ISO 11040-4:2015 are intended for single use only. Components to complete the subassembled
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 10 mL Syringe.
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 30 mL Syringe.
- Viscosity: 600 cP
- Tensile Strength (Break): 3,900 psi
- Substrate Compatibility: Metal, Plastic
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: SCHOTT AG
Description: according to customer requirements. SCHOTT TopPac® prefillable syringes are packed in nests and tubs, like glass syringes. They can be processed on all common syringe filling lines. The prefillable polymer syringes comply with international quality standards such
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Syringe Filters Reliable removal of microorganisms and particles from liquids with Minisart® syringe filters. Typical applications are clarification, sterile filtration, sample preparation and medical applications. The syringe filters are available in many different pore sizes
- Pore Size: 1.2 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
-
Description: ISO 11040-4:2007 applies to tubing-glass barrels (single-chamber design) for injection preparations and specifies materials, dimensions and performance details. Glass barrels from tubing glass in accordance with ISO 11040-4:2007 are intended for single use only. In conjunction
-
Supplier: Ellsworth Adhesives
Description: Dymax EMAX 99001-T Clear is a high temperature, UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant, and exhibits high adhesion properties. 30 mL
- Viscosity: 6,000 cP
- Tensile Strength (Break): 3,500 psi
- Elongation: 86 %
- Substrate Compatibility: Metal, Plastic
-
Supplier: Restek
Description: Heavy-duty glass barrel with metal front and rear flanges. PTFE luer-lock tip. Can fill and empty sparge tubes. Sample-Lok valve accepts standard luer-lock needles. Suitable for purge & trap applications.
- Syringe Volume: 2 to 10 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes.
- Syringe Volume: 250.00000000000003 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: diaago
Description: GF Membrane Syringe Filters from CELLTREAT are molded in a polypropylene housing, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification GF (Glass Fiber) Can be used as a
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
- Housing Material: Polypropylene (PP)
- Filter Type: Syringe Filter
-
Supplier: Miles Scientific (Analtech)
Description: Teflon tipped needles. These special needles minimize sample " creep back " and enhance reproducibility. The syringes also feature Teflon plunger tips to help eliminate the problem of metal-to-glass contamination. Syringes are available in 10, 25, 50, 100 and 250ul volumes. The
- Syringe Volume: 25 cc
- Injection Method: Autosampler
- Material: Glass
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: Miles Scientific (Analtech)
Description: This 250uL Syringe is designed for use with The BandIT™ Sample Applicator.
- Syringe Volume: 250.00000000000003 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe, Syringe and Needle Combo
-
Supplier: Membrane Solutions
Description: MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. MS glass fiber
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 75 psi
- Filter Medium Material: Glass Fiber
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Syringe Filters Reliable removal of microorganisms and particles from liquids with Minisart® syringe filters. Typical applications are clarification, sterile filtration, sample preparation and medical applications. The syringe filters are available in many different pore sizes
- Filtration Area: 0.00053 mm²
- Flow Rate: 0.10566882 GPM
- Hold Up Volume: 0.09999999999999999 cc
- Pressure: 65.266965 psi
-
Description: Specifies requirements for sterile single-use hypodermic syringes of nominal capacity 5 ml and above, made of plastics materials and intended for use with power-driven syringe pumps. Does not apply to syringes for use with insulin, single-use syringes made of
-
Supplier: Optima Packaging Group GmbH
Description: Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available syringes nested in tubs and bags Aseptic fields of application Processability of three different container types (vials, cartridges and syringes) Simple operation
-
Supplier: Optima Packaging Group GmbH
Description: Features of the buffering system INOVA SP include: 1-lane supply All commercially available ready-to-use syringes (glass and plastic) Simple operation First-in-first-out principle Intermittent operation Compact design Very good accessibility Small amount of format parts up to 3,000
- Rate: 3,000 Pieces / Min
- Machine Type: Accumulator
- Industry: Industrial / General Use, Medical
- Type: Semi-Automatic
-
Supplier: Optima Packaging Group GmbH
Description: Features: 1-lane supply All commercially available ready-to-use syringes (glass and plastic) Simple operation Nested syringes Intermittent operation Compact design Horizontal and longitudinal processing of the tubs is possible Very good accessibility Small amount of format parts
- Rate: 600 Pieces / Min
- Features: Other
- Type: Semi-Automatic
-
Supplier: Optima Packaging Group GmbH
Description: Features: All commercially available ready-to-use syringes (glass and plastic) All commercially available safety devices Simple operation Appropriate for small batch production and laboratory applications Continuously working Very good accessibility
- Conveyor Type: Belt Conveyor
Find Suppliers by Category Top
Featured Products Top
-
Benefits of Hamilton HDHT headspace syringes: *The needle attachment is (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
measuring needs. Through such characteristics as our "velvet feel," we have created the perfect fit between our stainless steel plunger and glass barrel. Pressure-tight delivery of a precise sample volume is insured, time after time. Make sure your syringe is the finest precision fluid (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
reproducible results from injection-to-injection • Hamilton glass barrel surface finish for superior syringe life and excellent cost savings • Nothing says quality in a syringe like the Hamilton Company name Spark Holland Syringes also work with other brands of autosamplers – Midas (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
exceptional value. The Gastight version of the S-Line syringe is an ideal choice for HPLC sample injections. It incorporates a precision-machined PTFE plunger tip which creates a leak-free seal. With the tight fit in the glass barrel, the tip wipes the interior of the syringe barrel free of (read more)
Browse Datasheets for Hamilton Company -
Hamilton maintains a large catalog of replacement syringes for the most popular GC autosamplers. Our syringes are handmade with an unmatched attention to detail. The manufacturing process and quality assurance procedures ensure that every syringe we sell will provide superior accuracy and (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
All Hamilton instrument syringes are either 1700 or 1000 series Gastight® syringes with a polymer plunger tip that creates a leak-free seal. Traditionally the tip is made from PTFE or UHMWPE but other materials can be used for select applications. We offer a comprehensive selection (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
5 µL Gastight Syringe, Small Removable Needle, 32 gauge, 2 in, point style 3 The 1700 series syringes are the (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
-Line syringes are the cost-effective choice for CTC PAL autosampler applications (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 µL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
The SyringeGuard is a purpose-built storage and organization solution for Hamilton syringes and needles, engineered to maximize productivity while safeguarding syringe performance. The stackable, space-efficient design with a dual-position lid minimizes benchtop footprint while supporting (read more)
Browse Syringes and Needles Datasheets for Hamilton Company
Conduct Research Top
-
Baxter Tackles Insoluble Solutions
defects such as particles in the solution, glass and stopper defects. Each machine can inspect 300 syringes per minute, something that would take 70 people, at the rate of 4 syringes a minute each, to achieve. As pharmaceutical companies continue to focus on cutting costs, Baxter expects more
-
Consider UV Inspection
Ultraviolet (UV) inspection techniques can be applied to a wide range of processes, from medical to automotive to glass manufacturing and product packaging. It often involves verification of the completeness of a process, for example a continuous glue seam along the diameter of a clear medical
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The degassed PDMS liquid. was then poured onto the silicon master and cured for 45 min. at 100 C (Fig. 1E). The solidified PDMS was removed from. the mold, and fluidic connections to the channels were. punched with 15-gauge blunt needles (Howard Electronic. Instruments, El Dorado, KS). Cleaned glass
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/59177/659783601-MIT.pdf?sequence=2
Traditionally, prefilled syringe products have been packaged in glass syringes because the industry has decades of experience with this material as compared to plastic which are relatively new.
-
Effects of Syringe Material and Silicone Oil Lubrication on the Stability of Pharmaceutical Proteins
Currently, polymer‐based prefillable syringes are being promoted to the pharmaceutical market because they provide an increased break resistance relative to traditionally used glass syringes .
-
Effects of collecting blood into plastic heparinised vacutainer tubes and storage conditions on blood gas analysis values in horses
Three ml aliquots of tonometered blood were collected using a glass syringe or vacutainer tube and stored in iced water or at room temperature for 0, 5, 15, 30, 60 and 120 min.
-
CHEST Journal | Article
In contrast to glass syringes , plastic syringes let oxygen diffuse through their wall.
-
Quality by Design for Biopharmaceutical Drug Product Development
20R Type 1 borosilicate glass syringe , fluoro- resin laminated plunger, staked needle 27G Ergonomics .
-
Effects of Syringe Type and Storage Temperature on Results of Blood Gas Analysis in Arterial Blood of Horses
Methods:Arterial blood samples were collected in a glass syringe , a plastic syringe designated for blood gas collection, and a multipurpose tuberculin plastic syringe.
-
Measuring Methane Production From Ruminants
One option is to use a lubricated glass syringe connected to a needle that is inserted through the stopper into the headspace, recording the volume in the calibrated syringe after the plunger displacement (17).
-
Effects of syringe material and temperature and duration of storage on the stability of equine arterial blood gas variables
Clinical relevance For accurate equine arterial blood analysis, PaO2 samples need to be analysed within 10 minutes or taken into glass syringes , stored on ice and analysed at 2 hours post‐sampling.
-
Effect of the Siliconization Method on Particle Generation in a Monoclonal Antibody Formulation in Pre‐filled Syringes
In this study, three siliconization methods (the “covalent” method, the “baked silicone oil” method, and the “liquid silicone oil” method) were used to coat glass syringes with silicone oil.
Indicates content that may require registration and/or purchase.