Products/Services for Glass Table Grommets
-
Grommets - (327 companies)Last revised: January 21, 2025 Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round... -
Eyelet and Grommet Equipment - (20 companies)Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet... -
Tilt Tables - (111 companies)Tilt tables are designed to tilt so that material can be completely removed from them. In order to increase productivity and ergonomics in any manufacturing operation, equipment such as tilt tables are a small but integral part of the total process... -
Downdraft Tables - (68 companies)Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air. They are indoor air quality devices that draw-down air and do not require external ventilation. Often, downdraft tables... -
Welding Tables and Fixturing Tables - (26 companies)Welding tables and fixturing tables are used to temporarily hold work pieces in place during welding, inspection, testing, and other applications. Welding tables and fixturing tables temporarily hold work pieces in place during welding, inspection...
-
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools.
-
Glass Sheets and Plate Glass - (115 companies)Description. Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures. Glass sheets and plate glass come in a wide variety of shapes, sizes, thicknesses, and with a multitude of physical...
-
Vibratory Tables - (34 companies)Vibratory tables are table assemblies that are shaken by a vibrator and it is mainly used for fatigue testing, concrete casting, breaking apart, or compaction of media or packaging. Vibratory tables are also known as vibrating tables or shakeout...
-
Rotary Tables - (234 companies)Rotary tables are used to position items so that they can be machined, worked, or assembled. Rotary tables are used for precision metalworking. They are typically made with a solid base that can be clamped on to another fixture. The table is a disc...
-
Rotary Indexing Tables - (121 companies)Rotary indexing tables are used to index components in defined, angular increments so that they can be machined, worked, or assembled in multiple operations. Tables can have fixed or adjustable indexing angles. Rotary indexing tables are machine...
Product News
-
Atlantic Rubber Company, Inc.
Custom Grommets Molded and Extruded Custom Rubber Products. Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene... (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Grommets Designed Your Way Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. Select a material to start your Request for Quote: Nitrile. PVC. Standard Rubber (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Device Technologies, Inc.
Grommet Edging: Nylon or Spring-Fast ® Specifying the right grommet edging requires a broader assessment. Engineers must consider operating conditions, retention, installation methods, and the cost of implementing protection. The traditional nylon caterpillar grommet (MS21266) needs adhesive for edge retention, whereas Spring-Fast (R) edging uses a steel substrate and just finger pressure -boosting productivity 9.5X and saving at least 49% of costs. Which you choose will depend on your application. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Grommet Edging & Seals Protection for Aerospace For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion. 12 variants of Spring-Fast (R) grommets will protect your data flow from wire abrasion. All snap on fast with finger pressure and save 49% of total install costs and increase productivity by 9.5x. Custom design is also available. Learn more. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Spring-Fast Aerospace Grommet Edging Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet TM Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Key Benefits: * 49% reduction in total install costs (@ $60 labor rate). * 950% productivity improvement from reduced total process time. * Best-in-class performance. All Spring-Fast variants snap on in seconds for immediate wire routing - no fixturing, adhesive curing, clean up... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Mil Spec EWIS Compliant Grommet Edging Mil Spec EWIS Compliant Grommet Edging Saves Time and Money. No failures in 35+ years. Glueless install boosts productivity 9.5X. Lowers install costs 49%. Lighter than nylon and glue. Key Benefits. Superior performance: Spring-Fast outperforms nylon MS21266 & BACG20Z grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x due to fewer steps in workflow. 3 variants: for 2 or multi axis flexibility (read more)Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
Keystone Electronics Corp.
Anti-Vibration Grommets Dampens Noise Too ... A newly developed series of anti-vibration grommets specifically engineered for electrical insulation, mechanical damping and noise suppression in office or lab equipment is now available from Keystone Electronics Corp. Engineered to isolate sensitive instrumentation from unpredictable vibration and shock, these new devices feature "fingers " which flex as needed to dampen unwanted noise or vibration. Incorporated are special shoulder screws to provide correct spacing which allow screws... (read more)Browse Grommets Datasheets for Keystone Electronics Corp. -
Device Technologies, Inc.
Grommet edging protection saving time and money The best grommet edging protection -- saving you time and money. Protect wiring from sharp metal cutouts to save time and money. Spring-Fast (R) with no adhesive, 49% lower costs, 9.5 times the productivity. Samples onsite. Applications. Aerospace, rail, IT/telecom, automotive, construction, medical instrumentation, food service. Features. Spring-Fast is superior to the old inefficient, costly nylon grommet with glue. Snaps on in seconds with finger pressure cutting total install costs by 49%... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Atlantic Rubber Company, Inc.
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton (R) and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. Atlantic Rubber also supplies elastomeric and reinforced elastomeric extrusions. Many profiles and materials (including cellular... (read more) -
Clean Air Industries
Discover Defender Downdraft Tables We've just dropped something epic - the new Defender Downdraft Table Series! No more speeches or lists of benefits. We've already done that. We believe you should see for yourself. So, grab your popcorn, crank up the volume, and dive into a world where harmful fumes and sparks fly in the most satisfying way. See the magic for yourself and discover why our Defender Downdraft Tables are the talk of the town. Spoiler alert: You might just end up wanting one (or two) in your workshop. Click, watch... (read more)Browse Downdraft Tables Datasheets for Clean Air Industries
-
Alloying: Understanding the Basics
The 43 to 48% Ni-iron alloys listed in Table 1 are commonly used for glass seal leads, grommets , and filament supports.
-
Advances in Visual Computing
…• First surface mirror (408 x 608 mm, 4-6 wave) • Schott RG830 filter (1” diameter) • Adjustable table legs – Stereoscopic wall … Synchronization device and shutter glasses – Replacement stereoscopic wall … cord (1/8” diameter) and grommets (1/2” inner diameter) –…
Indicates content that may require registration and/or purchase.