Products/Services for Global Pallet Jacks

  • Pallet Jacks-Image
    Pallet Jacks - (318 companies)
    ...foam-filled or solid rubber tires to navigate terrain. Load wheel (urethane or nylon); Steer wheels (urethan, nylon, or rubber) Images credits: Global Industrial ; Service caster Motorized pallet jacks usually incorporate a throttle for speed adjustment...
    Lift Drive / Actuation
  • Scales and Balances-Image
    Scales and Balances - (947 companies)
    ...an integrated load cell in the suspension. Pallet truck scale. A scale integrated into a pallet jack provides a weight of the cargo lifted by the pallet forks. Personal scale. Personal scales are meant for self-weighing and other household weighing operations...
  • Lifts-Image
    Lifts - (1632 companies)
    ...lifts - Table lifts and positioners are typically used to raise and position workpieces for ergonomic access. They may also be used for material or load positioning, or lifting. Fork or pallet lifts - Forklifts and pallet lifts are used for lifting...
  • Pallets-Image
    Pallets - (543 companies)
    Common pallet sizes range anywhere from 20 " x 28 " up to 48 " x 72 ". Common metric sizes are 800mm x 1200mm and 1000mm x 1200mm. Jack Entry. Pallets have two configurations for jack entry: two-way entry and four-way entry. Two-way entry pallets allow...
  • Palletizers and Depalletizers-Image
    Palletizers and Depalletizers - (380 companies)
    Palletizers place goods on pallets in an orderly fashion. Palletizers are machines that place goods and packages onto pallets. Depalletizers remove packages from pallets. Palletizers and depalletizers are frequently custom configured to meet...
  •  
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
  •  
    Material Handling Carts and Trucks - (1274 companies)
    ...contain shelves or racks for the transport of office materials such as mail and files. Image credit: Charnstrom. Pallet. See pallet jacks. Image credit: MHW Magazine. Panel. Panel or board carts are used to transport large panels such as sheets...
  •  
    Stackers and Reclaimers - (67 companies)
    Stackers and reclaimers are used in stockyards to stack minerals, ore, and other granular raw materials in piles, and then redistribute them for processing and shipment.
  •  
    Pallet Dispensers - (29 companies)
    Pallet dispensers are pallet storage receptacles that also distribute pallets to optimize palleting activites, floor space, and pallet life, as well as reduce manual collection efforts and improve safety. Pallet dispensers distribute individual...
  •  
    Phone Jacks and Plugs - (254 companies)
    Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Eastern Instruments
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.