-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 48 Pressure Sensor protects and isolates instrumentation, eliminating plugging and fouling that can occur in slurry and hard-to-gauge liquid applications. The economical Series 48 is designed to fit inside the bolt pattern of the pipe flanges, allowing for ease of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through the
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the unit, overcoming problems
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is displaced through
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Waytek, Inc.
Description: allow the sensor to be reliable even in the harshest environmental conditions. Casco 2030100057 Universal Coolant Level Sensor Category: Temperature Switches Manufacturer: Casco Applications: Heavy truck, passenger vehicle, construction, marine, industrial Compatible with ethylene
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 125 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: Allied Electronics, Inc.
Description: Eaton's Cutler-Hammer E58 Series Harsh Duty sensors are designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor: stainless steel, PVDF and tempered glass components are mechanically
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more Please note the changed housing design! View other products in
- Media Temperature Range: 32 to 185 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Maximum Current Rating: 0.1 amps
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum requirements for an online inductive sensor system to monitor ferromagnetic and non-ferromagnetic metallic wear debris present in in-service lubricating fluids residing in gearboxes and drivetrains. 1.2 Metallic wear debris considered in this practice can
-
Supplier: Meter Group
Description: NEW Bench-Top Water Activity Meter for Measuring Volatiles The AquaLab 4TEV is designed specifically for measuring formulations that include volatiles such as propylene glycol and ethanol. The dual sensor block uses both a chilled-mirror dewpoint sensor and a capacitance
- RH/aw Range: 5 to 100 %
- RH/aw Accuracy: 0.3 to 1.5 %
- Operating Temperature: 41 to 122 F
- Technology: Capacitive, Infrared
-
Supplier: Envent Engineering Ltd.
Description: Foul resistant. The M70 offers industry leading value in price while still maintaining reliability. The rugged sensor is resistant to chemical fouling such as amines and glycols and methanol and can be washed with alcohol without permanent damage.
- Operating Temperature: 32 to 122 F
- Moisture Content Accuracy: 2 ±%
- Electrical Outputs: Analog Current
- Display: Digital Readouts
-
Supplier: ifm efector inc.
Description: Suitable for water and glycol solutions Very fast response time (~10 ms) For installation in a pipe section or a valve Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Media Temperature Range: 50 to 356 F
- Operating Pressure: 217.55655 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.010593220338983052 to 0.882768361581921 SCFM
-
Supplier: Eaton Corporation - Sensors
Description: The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this
- Operating Distance: 78 inch
- Operating Temperature: 32 to 122 F
- Output Load: DC Load
- Mode: Light-on
-
Supplier: Eaton Corporation - Sensors
Description: The World's Most Rugged and Best Sealed Photoelectric Sensors The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this
- Operating Distance: 708 inch
- Operating Temperature: -40 to 131 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: ThermOmegaTech®
Description: temperature. When glycol temperature exceeds the setpoint, the valve will modulate closed. As heat loss occurs and glycol cools to below the setpoint, the valve will open to allow warmer glycol to circulate. HAT valves can act as freeze protection for condensate systems. The
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Cole-Parmer
Description: solid-state probe permits doors to close on it. Model 94460-74 is supplied with special bottle probe specifically designed for refrigerator/freezer applications. The glass bottle probe is sealed and filled with patented nontoxic glycol solution, which protects the sensor from rapid
- Fahrenheit Scale: -40 to 122 F
- Celsius Scale: -40 to 50 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: solid-state probe permits doors to close on it. Model 94460-73 is supplied with a 5ml bottle probe specifically designed to fit in to a tray. The glass bottle probe is sealed and filled with patented nontoxic glycol solution, which protects the sensor from rapid temperature changes
- Fahrenheit Scale: -40 to 122 F
- Celsius Scale: -40 to 50 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: sensor. The probe is sealed in a miniature bottle filled with nontoxic glycol or glass beads. Bottle and solution are designed to insulate the sensor from rapid changes, such as when a refrigerator door is opened. Easy-to-read digital display shows current temperatures and
- Fahrenheit Scale: -22 to 122 F
- Celsius Scale: -30 to 50 C
-
Supplier: AMETEK Spectro Scientific
Description: analysis - Contamination (glycol, dirt, water) Oil condition parameters indicate potential degradation and contamination: - Viscosity - Oil chemistry (Total Base Number, oxidation, nitration) - Contamination (glycol, water, soot) - Oil additive levels
-
Supplier: Cole-Parmer
Description: • Built-in 1000
RTD sensor provides direct temperature measurement of media • Rugged PPA molded construction • Excellent media compatabilty These economical vortex flowmeters are suitable for water and water glycol-based heat exchange systems. The transmitters work on the - Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: Vaisala
Description: probe with a newly calibrated one. It is also possible to send the old probe back for calibration. • Robust design • Sensor tip withstands immersion in glycol and liquid nitrogen. Sensor tip diameter 4.8 mm (0.19 in). Ingress Protection: IP67 (sensor tip), IP65 (probe
- Sensed Temperature: -320.8 to 194 F
- Diameter or Width Range: 0.55 inch
- Reference Resistance: 100 Ohms (Most Common)
- Probe Features: Available as an Assembly, Tip Sensitive
-
Supplier: Process Technology
Description: Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Process Technology
Description: Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used whenever accurate but low
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric crystal. The
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: ThermOmegaTech®
Description: the flow of steam or other heating medium to maintain the specified temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media. Operation A thermostatic element located at one end of the TV/SC-I (inside the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Process Sensing Technologies USA
Description: Ceramic Metal-Oxide Moisture Sensor with ES70 sample conditioning systems to provide a reliable and easy to operate, multi-channel on-line instrument for both flammable and non-flammable gases. Single or multichannel configurations are available. Up to four Promet I.S. or Liquidew I.S.
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: Burger & Brown Engineering, Inc.
Description: rate essential for consistent molded part quality. The flowmeter employs reliable vortex shedding sensor technology to monitor liquid flow rate and temperature. The control circuit provides programmable switch set points for high or low flow or temperature and turbulent flow rate (FCI
- Features: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
seen as a metallic "fuzz" on the bottom of the transmission housing. Some wear is normal in such a system, but trending ferrous wear helps to determine if abnormal wear is taking place. Glycol contamination - measuring glycol contamination is particularly important if (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
four automated MicroLab tests provide a complete look at equipment and oil condition. Mechanical condition parameters indicate potential equipment failure: - Wear metal analysis - Contamination (glycol, dirt, water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
of contaminant in the oil is important to know, as it provides symptoms of the engine condition to enable a more directed remedy to correct for it. For instance, if there are high levels of glycol contamination that is indicative of a leak in the cooling system. Oil analysis provides (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
in the engine. Electrical conductivity issues are important. If the additive is not correct or a change occurs, there may be an increase or a sensor/diode that's short-circuiting, that causes problems with the oil, and can be picked up with the infrared. Oxidation values are very low and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
high-precision flow and temperature measurement, as well as totalized flow consumption for water and water/glycol applications. ifm's SA flow sensors is a cost effective, probe style flow sensor that can measure flow and temperature in pipes from ½” to 16” (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc.
More Information Top
-
Porous carbon nanotube/PMMA conductive composites as a sensitive layer in vapor
sensors
[14] Niu L, Luo Y and Li Zh 2007 A highly selective chemical gas sensor based on functionalization of multi-walled carbon nanotubes with poly (ethylene glycol ) Sensors Actuators B 126 361–7 .
-
Color Intensity Method for Hydrogel Oxygen Sensor Array
Both commercial RedEye oxygen sensor patches and lab-made photopatterned hydrogel (polyethylene glycol ) sensor ar- rays were used to verify these methods.
-
Phenylboronate‐diol crosslinked polymer/SWCNT hybrid gels with reversible sol–gel transition
… stable enough to maintain their structures in the absence of external stimuli, as in the case of conventional covalent polymers.[1–3] As one of the dynamic covalent bonds, boronate ester bonds have been successfully used to prepare glycol sensors .[4] In this .
-
Anti-personnel Landmine Detection for Humanitarian Demining
This result was due to the use of an oligo(ethylene glycol ) sensor surface, which avoided non-specific binding.
-
A dexamethasone‐loaded PLGA microspheres/collagen scaffold composite for implantable glucose sensors
fabricated hydrogel (copolymer; 2-hydroxy-ethyl methacrylate, N-vinyl pyrolidinone, and polyethyl- ene glycol ) sensor coatings containing Dex and/or vascular endothelial growth factor (VEGF) to mini- mize the foreign body response and to promote angiogenesis.
-
A novel approach to electronic nose-head design, using a copper thin film electrode patterning technique
Polyethylene glycol Sensor 3 .
-
Custom electronic nose with potential homeland security applications
Polyethylene glycol Sensor 8 .
-
Glucose Sensing
Poly (ethylene glycol ) Based Sensors .
-
The Joensuu dasotrons: A new facility for studying shoot, root, and soil processes
However, there are a number of points that could be improved: (1) better stands for the light sensors which do not need to be moved when watering the plants, (2) installation of glycol temperature sensors in wells so that they are in …
-
Measurement of acetic acid using a fibre Bragg grating interferometer
It was verified that in the presence of non-acidic species such as ethanol and ethylene glycol the sensor phase output did not change significantly.
Indicates content that may require registration and/or purchase.