Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, GMR MAGNETIC FIELD SENSOR; Kit Application Type:Sensing - Magnetic, Compass; Silicon Manufacturer:NVE; Silicon Core Number:AA003-02; Application Sub Type:Magnetic Sensor; Product Range:- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, AAH002 GMR MAGNETIC FIELD SENSOR; Kit Application Type:Sensing - Magnetic, Compass; Silicon Manufacturer:NVE; Silicon Core Number:AAH002 ; Application Sub Type:Magnetic Sensor; Product Range:AA Series RoHS Compliant: Yes
-
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Sensors / Encoders Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic
- Industrial Magnets: Magnetic Assembly
-
Supplier: Infineon Technologies AG
Description: pin-compatible for easy scalability. In the dual die TLE5x09A16D, both sensor dies are supplied independently by separate supply and ground pins. This magnetic sensor offers 5.0V, single die GMR technology and is without TCO (Temperature Compensation Offset). The
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5009 E1000 analog GMR angle sensor The Infineon TLE5009 family are angle sensors with analog outputs. It detects the orientation of a magnetic field by measuring sine and cosine angle components with Giant Magneto Resistance (GMR) elements. It provides
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 240 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: steute
Description: Features/Options Thermoplastic or stainless steel enclosure RF RC M30 … : Sensor with reed contact RF GS M30 … : Sensor based on GMR effect RF HS M30 … : Sensor with Hall sensor sWave® wireless technology (SW868/SW915) Power supply by Lithium battery (rechangeable)
- Operating Distance: 0.478346715 to 1.181103 inch
- Sensor Technology: Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic Sensor Development Tools An evaluation board that allows evaluation of an integrated Giant Magneto Resistance (iGMR) angle sensor.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346990-ATS19480LSNBTN Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Magnetoresistive (GMR) Termination Style: PC Pin Package: Tape & Reel Actuator Material: Ferrous Metals, Gear Tooth
- Features: Photoelectric Sensors
-
Supplier: Newark, An Avnet Company
Description: ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: MAGNETORESISTIVE SENSOR, GMR, SSO-2; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.25V; Supply Voltage Max:20V; No. of Pins:2Pins; Sensor Case RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: The ATS19480 utilizes GMR technology for extended air gap sensing on ferromagnetic gear tooth targets, providing accurate speed information in challenging transmission applications. Its wide operating range and advanced algorithms ensure robust performance. * Note: If you have issues logging
- Features: Magnetic Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Wheel Speed Sensors
- Features: Magnetic Sensor
-
Supplier: Radwell International
Description: MAGNETIC SENSOR, CYLINDER SENSOR, WITH GMR CELL, PNP DESIGN, NORMALLY OPEN OUTPUT, 10-30 V DC OPERATING VOLTAGE, 2.8 MT MAGNETIC SENSITIVITY, 0.3 METER CABLE, 1 X M8 CONNECTOR(MK5310). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: NVE Corporation
Description: NVE's AA005-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: NVE's AA004-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: NVE's AA004-00 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: NVE's AAV003-10E is a highly linear, extremely low hysteresis GMR current sensor with an on-chip current strap. A GMR bridge sensor element close to the current strap senses the magnetic field created by the current. The GMR sensor element uses a
- Features: Magnetic Sensor
-
Supplier: DigiKey
Description: AA Series Current Sensors - Magnetic, GMR (Giant Magnetoresistive) Sensor Evaluation Board
- Signal Type: Analog
- Features: Other
-
Supplier: Rochester Electronics
Description: TLE5014SP16 - iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified, XENSIV
- Features: Other, RoHS Compliant
- Technology: SPI
- Device Type: Sensor Interface
-
Supplier: Novotechnik U.S., Inc.
Description: Multi-turn sensors that use the GMR technology (giant magneto resistance), provide absolute position values, do not require any reference signals and need no power supply or buffer battery for detecting the revolutions. The fact that rotations are detected even unpowered and the
- Maximum Angular Measurement: 15,840 degrees
- Mechanical Range: 15,840 degrees
- Operating Temperature: -40 to 185 F
- Shock Rating: 50 g
-
Magnetic Sensor Chips - Position, Proximity, Speed (Modules) - Industrial -- ATS19580LSNBTN-RSNHPO-ASupplier: ODG (Origin Data Global)
Description: LARGE AIR GAP, GMR TRANSMISSION
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
Find Suppliers by Category Top
Featured Products Top
-
Allegro’s XtremeSense™ TMR technology (Tunnel Magnetoresistance) provides the highest magnetic sensitivity, the lowest power consumption, and the smallest size by comparison to other magnetic technologies such as (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
reported through a serial-peripheral interface (SPI). The ADMT4000 counts up to 46 turns of an external magnetic field. The device includes three magnetic sensors, a giant magneto resistance (GMR) turn count sensor, that counts the number of rotations on the system, a GMR quadrant detecting (read more)
Browse Pressure Sensors Datasheets for DigiKey
Conduct Research Top
-
Low-Field Magnetic Sensing with GMR Sensors
Industry continues to reap the benefits of solid-state magnetic field sensing. Every day new applications are found for solid-state magnetic field sensors due to their small size, low power. And relatively low cost. The new frontier for these solid-state sensors is very low magnetic fields
-
Overview of Magnetic Sensor Technology
Four generations of magnetic sensing technology. n 1st Generation: Hall Effect Sensor. n 2nd Generation: AMR (Anisotropic Magneto Resistance) Sensor. n 3rd Generation: GMR (Giant Magneto Resistance) Sensor. n 4th Generation: TMR (Tunneling Magneto Resistance) Sensor
-
SME Capabilities & Solutions - Smart World Magnetically-Based Sensors (GMR, Reed, Hall)
The ability to monitor the status of almost anything. in real time using new remotely addressable systems is exploding the need for sensors. These sensors can detect and monitor key variables in a broad range of applications including security, industrial processes, transportation equipment
-
The Future of Automotive Wheel Sensing with GMR
Magnetic sensors are used extensively in modern vehicles, serving to measure the position of moving parts, rotation angles, and the flow of electric current. The versatility, reliability, and economy of these contactless silicon-based sensors make them uniquely suited for automotive and industrial
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
the stigma left by their predecessors. With the vast improvements in sensor technology, AMR and GMR sensors should now be considered the primary solution for detecting cylinder position. In the whitepaper you will find out more about: *Position Sensing Techniques. *Magnetic Sensor Types. ?Reed
-
Magnet Designs for Magneto-electronic Thin Film Processing
Magnetic fields are pivotal in the manufacture and processing of advanced magneto-electronic. thin films. These include giant magnetoresistive (GMR), current perpendicular to plane (CPP) spin valves and magnetic tunnel junctions (MTJ) thin films.The magneto-electronic films are utilized in: disk
More Information Top
-
Giant Magnetoresistance (GMR) Sensors
IEEE Sensors Journal 6, 276– 286 (2006) [37] Sebastia, J.P., Lluch, J.A., Vizcaino, J.R.L.: Signal conditioning for GMR magnetic sen- sors applied to traffic speed monitoring GMR sensors.
-
Sensors Handbook, Second Edition > GMR: THE NEXT GENERATION OF MAGNETIC FIELD SENSORS
A description of the first commercial GMR magnetic sensor elements and integrated GMR sensors is included in the following two sections to demonstrate how they can be designed and fabricated.
-
Bridging the gap between AMR, GMR, and Hall magnetic sensors
GMR magnetic sensors also have high resolution and high bandwidth, can operate also in the milli-tesla range, but have a high hysteresis and can be destroyed by a not so high magnetic field.
-
Nanoscale Magnetic Materials and Applications
It did, however, represent the first reported attempt at establishing a quantitative bioassay with GMR magnetic sensors .
-
http://www.ndt.net/article/jrc-nde2007/papers/14_01-8.pdf
The GMR magnetic sensor responds to both the dc magnetic field due to the material permeability changes and to the ac eddy-current-to-flaw perturbation field originating from the sample under test.
-
GMR based eddy current sensing probe for weld zone testing
The transfer function of the GMR magnetic sensor was determined using the automated testing system capabilities.
-
Vibration Detector Based on GMR Sensors
We present a low-cost and low-power vibration detector based on the measurement of magnetic field variations induced in a recent SS501 giant magnetoresistance ( GMR ) mag- netic sensor , for which has never been applied.
-
Nanosciences and Nanotechnology
Another major application of GMR magnetic sensors is the measurement of weak currents.
-
http://dspace.mit.edu/bitstream/handle/1721.1/16772/49279086-MIT.pdf?sequence=2
Transfer characteristic of the GMR magnetic sensor . . . . . . . . . . . . . . . . .
-
Applied Physics and Material Applications
[2] C. Smith, R. Schneider, T. Dogaru, S. Smith, GMR Magnetic sensor Arrays for NDE Eddy- current Testing, Review of progress in quantitative NDE, AIP Conf. Proc. 657 (2003) 419- .
Indicates content that may require registration and/or purchase.