Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Indium Corporation
Description: Indalloy 182 (80Au/20Sn) has a melting point of 280°C (556°F). It can be made into solder paste form with various options to address specific applications. Gold-tin solder paste is generally used in applications that require a high melting temperature (over 150°C), good
- Features: Other
- Product Form: Paste
-
Supplier: Indium Corporation
Description: Features AuSn (gold-tin) alloy provides great joint strength AuSn alloy offers superior resistance to corrosion and superior thermal conductivity when compared to standard solders AuSn alloy is compatible with precious metals AuSn is RoHS compliant When to Use AuSn Eutectic
- Solder Alloy: Lead Free
- Features: Other
- Product Form: Preform
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1379-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Indium Corporation
Description: Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns. Alloy: 63Sn 37Pb Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 183ºC Eutectic Solidus Melting Temperature: 183ºC Eutectic Pb-Free: No
- Diameter / Thickness: 0.002 inch
- Features: Strip / Sheet / Foil
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Newark, An Avnet Company
Description: SOCKET, FOR 1.02MM PIN, TIN, SOLDER; Insulation:-; Mounting Hole Dia:1.93mm; Terminal Plating:Gold; Overall Length:5.24mm; Length - Below Flange:4.78mm; Product Range:450 Series; SVHC:No SVHC (17-Dec-2015); Contact Material:BerylliumRoHS Compliant: Yes
-
Supplier: Indium Corporation
Description: Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns. Alloy: 63Sn 37Pb Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 183ºC Eutectic Solidus Melting Temperature: 183ºC Eutectic Pb-Free: No
- Diameter / Thickness: 0.3 inch
- Features: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Fairview Microwave Inc.
Description: FMCN1244 SMP male bulkhead coaxial full detent connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial
- Frequency Range: 40 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMP
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: USB Plug, Steel Shell, Tin Plated Body Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel. Electrical Characteristics&tab;&tab;&tab; Rated
-
Supplier: Fairview Microwave Inc.
Description: beryllium copper contact and a gold plating material. This BMA jack 2 hole flange coaxial slide-on RF connector is RoHS and gold plated compliant, you can find this BMA jack 2 hole flange coaxial slide-on gold plated connector datasheet specifications above. Fairview Microwave
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: FMCN1215 BMA RA connector uses beryllium copper contact and a gold plating material. This BMA jack right angle 2 hole flange coaxial slide-on RF connector is RoHS and gold body compliant, you can find this BMA jack right angle 2 hole flange coaxial slide-on gold body connector
- Frequency Range: 12.4 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Fairview Microwave Inc.
Description: a maximum frequency of 40 GHz. 2.92mm male coaxial RF connector has a pctfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.92mm coaxial connector has a beryllium copper body with gold over nickel plating. Our SC5844 2.92mm connector uses beryllium copper contact and a
- Frequency Range: 40 GHz
- Connector Type: 2.92 mm
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Multimate Contact, Copper Alloy Contact Material, Stainless Steel Spring Contact Body : Copper alloy, plated tin or gold. Contact Size : 16. Pin Diameter : 0.062" (1.57). Test Current : 13 Amps. Discrete wire and solder termination.
-
Supplier: Allied Electronics, Inc.
Description: Multimate Contact, Copper Alloy Contact Material, Stainless Steel Spring Contact Body : Copper alloy, plated tin or gold. Contact Size : 16. Pin Diameter : 0.062" (1.57). Test Current : 13 Amps. Discrete wire and solder termination.
-
Supplier: Allied Electronics, Inc.
Description: Solder Termination, Female Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview NEUTRONEX STRIKE is a non-cyanide, weakly alkaline gold strike plating process especially suitable for use in non-cyanide gold plating systems.
- Chemical / Composition: Gold Plating, Tin Plating
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1479 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Mounting: Solder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1607 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: No Type: Micro Jack
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Mounting: Solder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1497 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .040 - .050" RoHS: No Type: Jacks
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins
- Mounting: Solder
-
Supplier: DigiKey
Description: SOLDER WIRE (SN90/AU10) TIN/GOLD
- Melting Range: 423 F
- Features: Solid Wire
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste,
- Melting Range: 536 F
- Conductivity: 48,140,000,000 µS/cm
- Features: Gold Alloy Braze, Other, Solid Wire, Strip / Sheet / Foil
- Product Form: Paste, Powder, Preform
-
Supplier: Computer Network Accessories, Inc.
Description: D-Sub miniature connector. White ABS insulator, Gold plated contacts and tin plated housing.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: D-Sub miniature connector. White ABS insulator, Gold plated contacts and tin plated housing.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: RS232 D-Sub miniature connector. White ABS insulator, Gold plated contacts and tin plated housing.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: RS232 D-Sub miniature connector. White ABS insulator, Gold plated contacts and tin plated housing.
- Connector Type: D-Sub
-
Supplier: TE Connectivity
Description: Body Features Color : Black Insert Material : PBT Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Pre-Assembled : No Preloaded : Yes Contact Features Contact Base Material : Brass
- Contact Size (AWG): 20 AWG
- Current Rating: 3 amps
- Number of Contacts: 25 #
- Contact Pitch: 2.793998491240815 mm
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: particularly in musical instruments and many hardware applications that must resist corrosion. Zinc is alloyed with Lead and Tin to make solder, a metal with a relatively low melting point used to join electrical components, pipes, and other metallic items. Other Zinc Alloys include
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: ASTM International
Description: coatings that are normally readily solderable such as: tin, tin-lead alloy, silver, and gold. 1.2 This test method is qualitative and broadly applicable. It is easy to perform and requires only simple equipment. There are other solderability tests not covered by this test method
-
Supplier: PACE
Description: Complete Consisting of:ThermoBond Frames (tin plated on one side): Edge Connector (gold plated) 1200-0162-02-P1Lap/Trace Frames (tin plated on both sides): Straight Run 1200-0164-03-P1Other Accessories:Abrasive Stick, 1 pieceKapton Tape, 12.7mm (0.5") x 76.2mm (3.0"), 10
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: Harwin Plc
Description: Single Row, 3mm solder PC Tails – 2 contacts. Gold finish on contact area, Tin finish on termination. 8.5mm connector height.
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Number of Contacts: 2 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Single Row, 3mm solder PC Tails – 9 contacts. Gold finish on contact area, Tin finish on termination. 8.5mm connector height.
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Number of Contacts: 9 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Single Row, 3mm solder PC Tails – 32 contacts. Gold finish on contact area, Tin finish on termination. 8.5mm connector height.
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Number of Contacts: 32 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Single Row, 3mm solder PC Tails – 20 contacts. Gold finish on contact area, Tin finish on termination. 8.5mm connector height.
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other
-
Description: Stiffeners Folding Soldering Crimping Amp staking SMT assembly Copper Surface Finishes Surface Finishes including: Electrolytic Tin/Lead Electroplated Nickel/Gold Electroless Nickel Immersion Gold (ENIG) Electroplated Tin Immersion Silver (ImAg)
- Applications: Aerospace Equipment, Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Military Equipment
- Features: Double Sided, Shielding, Single Sided
- Surface Finish: Gold, Nickel, Silver, Tin
- Mounting: Surface Mount
-
Supplier: Radwell International
Description: D-SUB STANDARD DENSITY CONNECTOR, INPUT OUTPUT CONNECTORS, STAMPED SIGNAL 3A, STRAIGHT SOLDER CUP, 25 POSITION PLUG, FLASH GOLD, BRIGHT TIN SHELL WITH GROUNDING DIMPLES, 4-40 REAR INSERT. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: D-Sub
- Gender: Male / Plug
- Geometry: Right Angle, Straight
Find Suppliers by Category Top
Featured Products Top
-
, identification of the material and the required thicknesses. Standard Flex Circuit Finishes Hot air solder level Immersion gold over electroless nickel (enig) Immersion tin (white tin) Electroplated soft or hard gold over electroplated nickel (both (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for PFC Flexible Circuits Limited -
manufacturers. Equipped with heat resistant Nylon housings, the entries are suited for traditional soldering and reflow processing. Surface Mount types feature Gold-plated Phosphor Bronze contacts assuring low contact resistance and superior solder joints where lead-free soldering or reflow (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, or 30 contact versions and are compatible with the existing through-board male connectors. All mating contact surfaces are finished in gold, and terminations are either gold or tin. “Feedback from our client base has shown that (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
Conduct Research Top
-
Gold Tin Eutectic Solder - High Reliability
Gold tin eutectic solder (AuSn20, or 80%gold, 20%tin by weight) is used in a variety of applications requiring a high reliability, high melting solder joint. This includes die-attach and even lid-attach for hermetically-sealed ceramic packages. When used as a die-attach solder alloy for LED or RF
-
Tin-plated vs. Nickel-plated Coin Cell Contacts
Coin cell battery holders are commonly made with gold-, nickel-, or tin-plated contacts. Since the lead-free movement and RoHS, tin-plated contacts are gaining popularity due to their ease of solderability. However, tin-plated contacts introduce many new problems of which you may not be aware.
More Information Top
-
M541: Bonding, Handling and Procedures for Chip Diode Devices
The use of gold tin solder perform (80% Au, 20% Sn) with an eutectic melting point of 280ºC is recommended.
-
Current and future uses of gold in electronics
Gold tin solder is also used to hermetically seal some types of packaging.
-
Passively cooled diode lasers in the cw power range of 120 to 200W
Keywords: diode laser, passive cooling, conductive cooling, gold tin solder , reliability, lifetime, statistics, 200W .
-
MEMS production and yield improvement using a flux-free/void-free assembly process
Gold tin solder preforms are used most often in the industry.
-
High-Reliability Thermocompression Bonding for Hybrid Applications
2) Medium thermal impedance-IC chip mounted to sub- strate with conductive epoxy; substrate mounted with gold tin solder .
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Specializing in vapor deposit- ed gold tin solders on thick film and thin film as well as on seaiconductor wafers.
-
Solid State Lighting Reliability
Eutectic gold tin solder composition (AuSn) SEM .
-
Passive coherent beam combining of quantum-cascade lasers with a Dammann grating
Further thermal improvement is obtained via epi-down mounting on AlN submount with gold tin soldering .
-
Recent developments of InP-based quantum dashes for directly modulated lasers and semiconductor optical amplifiers
The lasers were gold tin soldered p-side up on copper bases.
-
Space-grade reliability of 808nm QCW laser diode arrays (LDAs) delivering over 20 billion shots
QCW LDAs are based on SCD's ROBUST HEAD® technology which uses all gold tin solder to form the laser head comprising a number of laser bars each separated by a metal coated BeO based heat-spreader.
Indicates content that may require registration and/or purchase.