-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
-
Supplier: Air Innovations LLC
Description: Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central, Split
-
Supplier: Pfannenberg
Description: Our DTS 3185 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units include a rainhood are particularly suited for enclosures that operate outdoors. Available options include a low ambient package and enclosure heater. Housing:
- Cooling Capacity: 5,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e wall-mounted cooling units in power categories 500 W to 2,500 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. Protection category NEMA 4X.
- Cooling Capacity: 5,458.887751620608 to 8,324.803821221425 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Rittal North America LLC
Description: Revolutionary energy efficiency through innovative hybrid technology. On average, 75% energy saved due to speed-regulated components and heat pipe technology. Suitable for international use due to a unique multi-voltage capability. Intuitive operation via touch display. Identical mounting cut-out
- Cooling Capacity: 4,401.228249744115 to 6,823.609689525759 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 4,810.644831115659 to 7,301.262367792562 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 4,000 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Rittal North America LLC
Description: Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W and above. Available in the special formats “horizontal” and “flat”.
- Cooling Capacity: 5,458.887751620608 to 7,676.5609007164785 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Pfannenberg
Description: sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast and Easy
- Cooling Capacity: 4,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek, slim-line
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Allied Electronics, Inc.
Description: T15, T20 and T29 Units Stock models are equipped with head pressure control for low ambient operation, compressor heater, coated condenser coil, malfunction switch, thermostat, and heater package. Features: Filter Is Easily Accessible Stock Unit Agency Approvals Included CE , UL, TYPE 12, TYPE 3R
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,000 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
Find Suppliers by Category Top
More Information Top
-
Mitigating the Impacts of Uncontrolled Air Flow on Indoor Environmental Quality and Energy Demand in Non-Residential Buildings
6500 • Locate the thermal and air barriers at the same place. … used to model the combined impacts of duct leakage, ceiling leakage, unbalanced flows, and air conditioner performance. A heating value of 1,020 Btu /cu ft was used to convert the meter readings to … Back Room Goldstar LW-C1212CL .
Indicates content that may require registration and/or purchase.