Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ADLINK Technology Inc.
Description: line. ADLINK takes advantage of our proven expertise in PCI/PCIe interface cards when developing these GPIB interface cards. The LPCIe/LPCI, in the low-profile PCI form factor, can adapt to most industrial and desktop computers. A 2 KB FIFO between the GPIB bus and PCI
- Features: GPIB Controller / Interface Board, Other
- GPIB Network Function: Interface
-
Supplier: ValueTronics International, Inc.
Description: performance The GPIB-SCSI-A is an 8-bit microcomputer that operates as a full-function IEEE 488/SCSI Controller. It can turn any computer with a SCSI port into a GPIB Talker/Listener/Controller or can make any device on the SCSI bus look like a GPIB device.
-
Supplier: ValueTronics International, Inc.
Description: The 10833C is a 4 Meter GPIB Cable from Agilent. Also known as the general purpose interface bus, GPIB cables provide a standard hi speed interface between computers and electronic test equipment. Additional Features: GPIB Cable, 4 meter The Agilent 10833C (1 meter)
- Cable Length: 13.123366666666668 ft
-
-
Supplier: Newport MKS
Description: accessible through the interface bus, with commands based on a set of easy to- use mnemonics. Higher resolution measurements of current and voltage are also available through the GPIB interface. The LDX-3200 Series architecture simplifies routine maintenance. Closed-case calibration
-
Supplier: Newport MKS
Description: accessible through the interface bus, with commands based on a set of easy to- use mnemonics. Higher resolution measurements of current and voltage are also available through the GPIB interface. The LDX-3200 Series architecture simplifies routine maintenance. Closed-case calibration
-
Supplier: Newport MKS
Description: accessible through the interface bus, with commands based on a set of easy to- use mnemonics. Higher resolution measurements of current and voltage are also available through the GPIB interface. The LDX-3200 Series architecture simplifies routine maintenance. Closed-case calibration
-
Supplier: Newport MKS
Description: Higher resolution measurements of current and voltage are also available through the GPIB interface. The LDX-3200 Series architecture simplifies routine maintenance. Closed-case calibration can be performed from the front panel or the GPIB interface. The instrument is placed in
-
Supplier: DigiKey
Description: ET, CANBUS
- Features: GPIB Controller / Interface Board
-
Supplier: AMETEK Programmable Power
Description: front-panel can be used to route an external trigger signal to/from the PXI backplane. The trigger bus line that the trigger signal is routed to can be programmatically selected The embedded controller is designed to operate at the temperature between 0 and 55°C and to be stored
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GPIB BUS CONTROLLER, MOS, PDIP40 Product overview: P8291A from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: frequency) in a frequency band of 2.5 GHz. The R3271A’s GPIB is fully compatible with any product that meets the IEEE 488-1978 standard. The GPIB bus allows connecting the analyzer to other GPIB devices more easily than single bus cables, making it easier to
- Frequency Range: 26,500,000 kHz
-
Supplier: Kikusui America, Inc.
Description: an optionally available PIA4830), it is provided with the TP-BUS that allows a system to be built by simple connections. It can be widely used as a power supply for testing LCDs, PDPs, and other devices.
- DC Output Voltage: 0 to 160 volts
- DC Output Current: 0 to 2.5 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 2 #
-
Supplier: ValueTronics International, Inc.
Description: in a single high density 5-1/4" mainframe. Up to six fully independent channels of linear DC power and/or DC loads can be accommodated in one 19" wide rackmount chassis. The system can be expanded to 16 channels in master/ expansion chassis configurations. It can be controlled
- Load Bank Type: DC, Programmable
-
Supplier: Kikusui America, Inc.
Description: correction circuit to meet the needs of today's users. Provided with Kikusui-developed digital communication functions (TP-BUS: Twist Pair Bus) as standard equipment, this Series can handle power supply systems ranging from small scale (two units) to large scale systems (up to
- DC Output Voltage: 0 to 40 volts
- DC Output Current: 0 to 9 amps
- DC Output Power: 350 watts
- AC Input Voltage: 85 to 250 volts
-
Supplier: WINSYSTEMS, INC.
Description: Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power over Ethernet
- CPU Speed: 800 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Teledyne LeCroy
Description: memory WaveSurfer can capture large amounts of data at very high sample rates. Other oscilloscopes offer long memory but they bog down trying to process or display it. WaveSurfer handles large amounts of data quickly providing fast processing of long memory even when using math and
- Bandwidth: 600 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Krohn-Hite Corporation
Description: phase (Bessel) to provide pulse signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3940 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over
- Low Pass Cutoff Frequency: 0.003 to 2,000 kHz
- High Pass Cutoff Frequency: 0.003 to 2,000 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GPIB Bus Controller, CMOS, QFN-32 Product overview: CP2114-B01-GM from Silicon Labs is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
- Operating Current: 0.2 mA
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: GPIB Bus Controller, Product overview: CP2114-B02-GM from Silicon Labs is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing
- Operating Temperature: -40 C
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has
- Maximum Input Channels: 2
- Maximum Frequency Range: 1,000 MHz
- Frequency Resolution: 14 bits
- User Interface: Front Panel and Display
-
Supplier: ADLINK Technology Inc.
Description: peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXIe-based testing systems control.
- Card Format: 3U
- Features: Other
-
Supplier: Transcat, Inc.
Description: channel with Logic analyzer(MSO) Optional Function Generator Flexible Remote Control Connectivity(Standard:USB ;Option:LAN/GPIB) Upgradable CAN/LIN bus analysis ,Advanced Logic ,Datalog ,DVM and H-expansion functionalities Each Unit Includes Quick start guide User manual CD
-
Supplier: AMETEK Programmable Power
Description: bus capacitor bank voltage can be maintained at a constant level with approximately 5V peak to peak of ripple during the charge and discharge intervals. The Energy Absorber Control chassis also contains circuitry to activate AC input contactors, relays and power supply shutdown
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional LAN/GPIB
- Bandwidth: 200 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional LAN/GPIB
- Bandwidth: 70 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional LAN/GPIB
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Tradeport Electronics Group
Description: control according to external voltage (0 to 10V) and external resistance (0 to 10kOhm). GP-IB interface. Every model has the general purpose interface bus GP-IB as the standard feature. Master slave parallel operation. A maximum of five units can be connected in the parallel master
-
Supplier: AMETEK Programmable Power
Description: of requiring GPIB cards in each unit. Once connected, multiple power supplies can be controlled via a single LAN, USB 2.0, GPIB, RS-232, or RS-485 interface. This provides an efficient option to centrally manage each XG Series rackmount programmable DC supply needed for your
- DC Output Current: 1 to 110 amps
- DC Output Power: 670 to 850 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 1 to 110 amps
-
Supplier: AR RF/Microwave Instrumentation
Description: supply fault has occurred. The unit can be returned to operate when the condition has been cleared. All unit control functions and status indications are available remotely through the Remote interfaces. The remote interfaces include GPIB/ IEEE-488 format, RS-232 hardwire and fiber
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: Krohn-Hite Corporation
Description: chassis grounding are accomplished with one keystroke or over the GPIB interface bus. A crowbar function places the output in a safe mode when desired. The 523 output can be set to 0 volts, allowing the output sense to maintain a true 4-wire low impedance zero output. It is also
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: AMETEK Programmable Power
Description: design options, and an operating range that extends to 26.5 GHz – all in a compact footprint. Any combination of SPDT, SP4T and SP6T building blocks can be housed in a single 2U-rack enclosure that includes an 8-bit digital I/O bus. The standard EX7204A high-density mainframe houses
-
Supplier: Allied Electronics, Inc.
Description: including analog HDTV, CAN, I2C, LIN, SPI, and USB AutoProbe interface Built-in help system in six languages NEW I2C/SPI, CAN/LIN bus decode options NEW secure environment mode option If you work with both analog and digital circuitry, Agilent Technologies 6000 Series
-
Supplier: Allied Electronics, Inc.
Description: readings/sec directly across GPIB in user-friendly ASCII format. You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL
-
Supplier: AR RF/Microwave Instrumentation
Description: status indications are available remotely in GPIB/IEEE-488 format, RS-232 hardwire and fiber optic, USB, and Ethernet. The bus interface connector is located on the back panel and positive control of local or remote operation is assured by a Local/ Remote switch on the front panel of
- Frequency Range: 700 to 6,000 MHz
- Output Power( P1dB): 53.979400086720375 dBm
- Applications: Mobile / Wireless Systems
Find Suppliers by Category Top
Featured Products Top
-
more. With the add-on electronic load option, the Sequoia Series can support additional advanced renewable energy simulation and test requirements. Sequoia Series Highlights: Dual Voltage ranges that support over voltage testing on 480V based (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Optional remote isolated analog programming and GPIB interface Full remote control via Virtual Panels™ Standard Asterion 5-year warranty These features make the Asterion® DC ASA Series truly unique, as there are no (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Advanced Intelligent (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
via Virtual Panels™ Control via Front Panel Touchscreen & Encoder or available digital control interfaces The Asterion DC Series can be operated from the intuitive, easy to use front panel touchscreen or the Ethernet LXI, USB and RS232 (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
at a terminal interface. The tuner design is based on the slide screw concept using the inherently broadband slab-line transmission structure. Each unit has two non-contacting probes that deliver high VSWR with superb accuracy and reliability over a wide frequency range. These probes can be fully (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
output power. The ASM Series includes eight full power output options that can be mixed or matched to create custom solutions. Legacy 1700W power supplies typically consume a full rack width at 1U high, but the Asterion ASM Series is a solution that combines 3 units into a single product (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
requirements. Higher power systems can be achieved by paralleling multiple power supplies using the patented Advanced Parallel system that provides ripple/noise and dynamic load response characteristics similar to those of a single power supply. Three-phase AC Input options include 208VAC (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
. Non-harmonics: Spurious signals can affect measurement accuracy, so lower non-harmonic levels are desirable. Modulation Capabilities Modern RF signal generators typically offer various modulation options to simulate real (read more)
Browse RF Generators Datasheets for Uni-Trend US
Conduct Research Top
-
Is GPIB or Ethernet Better for Instrument Automation?
Automating traditional instruments is an important activity for many engineers as new products move from design through validation to production. The choices of instruments, instrument control buses, and software significantly impact test times -- from the benchtop through validation
-
The Future for New Bus Technologies in Instrument Control and Connectivity
For more than 20 years, scientists and engineers have widely used the IEEE 488 GPIB for automating instrumentation systems. As popular computer technology enters the test and measurement arena and buses such as USB, Ethernet, and IEEE 1394 are considered for instrument connectivity, questions arise
-
LAN Extensions for Instrumentation (LXI) Overview
, the application space that they serve. Applications may range from small systems to medium sized combinational systems to high-channel count, highly integrated implementations. The general purpose interface bus (GPIB) is an example of an instrumentation interface that has addressed small systems, and some
-
VXIbus Overview
Prior to 1987 there existed only one major architecture standard for instruments...the General Purpose Interface Bus (GPIB). Although the GPIB was widely used, it did not address the need for portable test stations, nor for the market demand for faster, more cost-effective test solutions. In 1987
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
pedestals, and softswitch interfaces for packetized voice. Test-equipment makers start to board PC buses After two decades of dominance, the venerable general-purpose interface bus (GPIB) is starting to show signs of losing ground to PC-based bus technologies that are inching their way
-
Serial Communication Overview
Serial is a device communication protocol that is standard on almost every PC. Do not confuse it with universal serial bus (USB). Most computers include two EIA-232 based serial ports. Serial is also a common communication protocol for instrumentation in many devices, and numerous GPIB
-
Configuring Functional ATE Systems
faulty product. The introduction of the general purpose instrumentation bus (GPIB) as an industry standard a few decades ago, allowed test designers to implement the automation of product verification, thus increasing confidence in test and also greatly improving product throughput.
-
Application: Modular Instrumentation - Reed Relay
Modular instrumentation has been around for the past 30 years, but continues to grow in popularity. The systems have become more functional with the ability to carry out multiple tasks in parallel. There are many types of modular platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc, etc. All
More Information Top
-
A combined angle of attack and angle of sideslip smart probe with twin differential sensor modules and doubled output signal
CAN bus GPIB .
-
Applied Sciences and Engineering
However there are systems based on many other architectures including GPIB , CAN bus , Firewire (IEEE-1394), PCI Express as well as many legacy bus architectures including VME, MultiBus, ISA bus, NU Bus and many more.
-
Design of test system for electric vehicle driving motor based on CAN bus
In order to obtain all these signal expediently and accurately, an EV motor test system is developed based on CAN bus and GPIB bus under the help of computer communication and virtual instrumentation technology.
-
Status of the LHCb dipole magnet
The data acquisition is done with LABVIEW via CAN - bus , GPIB or RS232.
-
A Self Monitoring Remote Measurement and Control Platform Design and Implementation
As shown in Figure 1, the system hardware platform AT91RM9200 core, expansion the GPIB , MAC, CAN bus interface, RS232/422 and other standard communication interface in its periphery.
-
Intranet and Internet metrological workstation with photonic sensors and transmission
The station is equipped with direct photonic measurement interface and most common measuring standards converter (RS, GPIB ) with fiber optic I/O CAN bus , O/E converters, LAN and modem ports.
-
RF / Software / Systems
We offer many software control options: Ethernet (TCP/IP), GPIB , RS-232, RS-422, CAN bus , LXI, SNMP, .
-
RF / Bus / Control
We offer many software control options: Ethernet (TCP/IP), GPIB , RS-232, RS-422, CAN bus , LXI, SNMP, .
Indicates content that may require registration and/or purchase.