Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: performance The GPIB-SCSI-A is an 8-bit microcomputer that operates as a full-function IEEE 488/SCSI Controller. It can turn any computer with a SCSI port into a GPIB Talker/Listener/Controller or can make any device on the SCSI bus look like a GPIB device. The
-
Supplier: Newport MKS
Description: The ESP302-GPIB-ADPT GPIB to Serial adapter is an add-on to be used with ESP302 controller and permits communication from customer's GPIB controller to the ESP302 serial interface. An cable (sold separately) is needed to connect the ESP302-GPIB-ADPT to the serial
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any computer equipped
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 880 KB/Sec
- Certification: CE / FCC Certified
- Product Type: GPIB Converter
-
-
Supplier: ADLINK Technology Inc.
Description: connection between the USB port on a desktop or laptop computer to GPIB instrumentation. With the USB-3488A GPIB interface and its USB Plug and Play feature, GPIB instruments can be connected and disconnected without having to shut down the computer. No external power
- Product Type: GPIB Controller / Interface Board
- Features: Interface, Other
-
Supplier: Allied Electronics, Inc.
Description: connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and
-
Supplier: ValueTronics International, Inc.
Description: The M3A2B is a gpib cable from Rigol. Features: Works with- M300 The Rigol M3A2B is a GPIB cable, analog bus to banana port for the M300.
- Cable Length: 3.280841666666667 ft
-
Supplier: Allied Electronics, Inc.
Description: 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling
-
Supplier: Allied Electronics, Inc.
Description: available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or
-
Supplier: L-com, Inc.
Description: for Visual Basic and C/C++ language programs and is compatible with National Instruments' VISA and LabView. Order online today! Features Used to connect GPIB enabled devices to a PC or Laptop USB port, 2 meter cable IEEE-488.2 Standard interface ensures standards based interoperability
- Features: Other
-
Supplier: MilesTek Corporation
Description: These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. Features • Covers GPIB male or female connectors • Metal construction
-
Supplier: MilesTek Corporation
Description: These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. Features • Covers GPIB male or female connectors • Metal construction
-
Supplier: MilesTek Corporation
Description: These covers are perfect for protecting unused ports, cables or any expensive equipment from physical damage, dirt, and dust. Unlike plastic covers, these metal constructed covers maintain protection against EMI/RFI. Features • Covers GPIB male or female connectors • Metal construction
-
Supplier: Cole-Parmer
Description: COM port) for downloading data when connected to a PC, and model 8342GP offers an additional GPIB interface for automating the unit and conveniently saving and retrieving data. Additional functions include two-wired resistance, maximum/minimum values, reading hold, relative values, dB,
- Form Factor: Bench / Free-Standing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE BOARD,PANELMATE 2000,GRAYSCALE OR COLOR DISPLAY,AUTO-SENSING 120/230VAC POWER OPERATION,FAULT RELAY PORT,(2) SERIAL PORTS,AUDIO PORT,(1) KEYSWITCH PORT. FREE 2 YEAR RADWELL WARRANTY
- Product Type: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROCKET PORT INTERFACE MODULE, RS-232 DB25F, 8 PORTS. FREE 2 YEAR RADWELL WARRANTY
- Product Type: GPIB Controller / Interface Board
-
Supplier: DigiKey
Description: SUMIT-104, GBE, 2 PORT
- Product Type: GPIB Controller / Interface Board
-
Supplier: Measurement Computing
Description: IEEE 488.2 standard PCI interface. KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488
- Number of Ports: 1
- Max GPIB Data Transfer Rate: 1,000 KB/Sec
- Certification: CE / FCC Certified
- Features: FIFO Buffer, Interface, Other, PCI
-
Supplier: Transcat, Inc.
Description: noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.) Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.) High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz) Test port - 2-port S-parameter, 50 ½, Type-N
- Frequency Range: 100 to 3,000,000 kHz
-
Supplier: Transcat, Inc.
Description: noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.) Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.) High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz) Test port - 2-port S-parameter, 50 ½, Type-N
- Frequency Range: 100 to 500,000 kHz
-
Supplier: Transcat, Inc.
Description: noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.) Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.) High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz) Test port - 2-port S-parameter, 50 ½, Type-N
- Frequency Range: 100 to 4,500,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights IEEE-488 (GPIB) Communication port for the 1529
-
Supplier: DigiKey
Description: 400MHz Bench, Digital Oscilloscopes Ethernet, GPIB, RS232, USB Interface LCD - Color (Touch) Display 2 Channel 400V Record, Save, Trend
- Host Interface: Ethernet, GPIB / IEEE-488 / HPIB, Serial Port, USB
- Features: Integral Display
-
Supplier: DigiKey
Description: 0 ~ 35VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 2A Output Features GPIB Port, Programmable
- DC Output Voltage: 0 to 35 volts
- DC Output Current: 0 to 2 amps
- Type: DC Power Supply
-
Supplier: Teledyne LeCroy
Description: The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and 32 Mpts of
- Bandwidth: 600 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: AMETEK Programmable Power
Description: ports provide one port for LAN connection and the other for controlling LXI instruments. A Micro-D GPIB connector is available for legacy devices. Four USB 2.0 ports are available to connect keyboard, mouse, DVD drives and other peripheral devices. The SMB bi-directional
- Features: Controller / Processor, Other
- Ports / Interfaces: GPIB Interface, USB
- Technology: PXITM Compliant
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 Ms/s Record Length: 1 Mpt Store 4 Waveforms to nonvolatile memo Store to a PCMCIA Memory Card Plot to a serial plotter / printer Save to computer via serial port or GPIB Remote control with GPIB or serial port The LeCroy
- Bandwidth: 300 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: WINSYSTEMS, INC.
Description: 500 MHz Vortex86DX processor 256 MB SDRAM (Soldered) Four USB 2.0 ports 4 serial ports (2 RS-232, 2 RS-232/422/485) 10/100 Mbps Ethernet port 16 Bidirectional GPIO with event sense CompactFlash socket Fanless: -40°C to +85°C operation
- CPU Speed: 512 MHz
- RAM: 256 MB
- Cache Memory (L1 & L2): 256 KB
- Operating Temperature: -40 to 185 F
-
Supplier: WINSYSTEMS, INC.
Description: Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Six USB 2.0 ports and one USB On-The-Go Port Two CAN Bus ports, One High Speed Serial port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets MiniPCIe and IO60 expansion Wide range DC or Power
- CPU Speed: 800 MHz
- RAM: 2,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: WINSYSTEMS, INC.
Description: Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets IO60 expansion Wide range DC or Power over Ethernet (PoE) PD Power Input Fanless -40° to +85°C operational temperature
- CPU Speed: 800 MHz
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -40 to 185 F
-
Supplier: WINSYSTEMS, INC.
Description: EPIC Single Board Computer (SBC) PC/104 and PC/104-Plus Expansion Buses -40°C to +85°C Operational Temperature 8 USB 2.0 Ports 4 Serial Ports (RS-232/422/485) Two 10/100/1000 Mbps Ethernet Ports 48 Bidirectional GPIO Hi-Definition Audio 2 MiniPCIe Sockets, 1 MSATA Onboard CFast
- CPU Speed: 1,330 MHz
- RAM: 2,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet, GPIB (IEEE 488, HPIB)
-
Supplier: Evident Scientific
Description: The MultiScan MS5800 is a multi-technology system offering these technologies: Eddy Current Magnetic Flux Leakage Remote Field IRIS Ultrasound
- Pulse Repetition Frequency (PRF): 0.08 to 10 kHz
- Voltage Gain Range: 0 to 65.9 dB
- Bandwidth: 35,000 kHz
- Number of Channels: 1
-
Supplier: Tradeport Electronics Group
Description: Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
-
Supplier: Tradeport Electronics Group
Description: Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
-
Supplier: ValueTronics International, Inc.
Description: meters. System Two-2222G versions include an IEEE Std 488.2 GPIB port supporting settings and measurements for all GPIB configurations of standard System Two as well as the SWR-2122 switcher and DCX-127 Multifunction Module products. An IVI instrument software driver is
-
Supplier: Tradeport Electronics Group
Description: Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface
Find Suppliers by Category Top
Featured Products Top
-
retracted leaving a low-loss, well-matched transmission line, which is a significant benefit in power related applications where two-port tuners capable of handling large amounts of power are required. As integral components of Maury Device Characterization Solutions, these PC-based tuners are (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish (read more)
Browse Network Test Equipment Datasheets for Anritsu Company
Conduct Research Top
-
An Introduction to Programmable Attenuator Systems
or via a computer. Depending on the model, the maximum attenuation ranges from 0 dB to 127 dB, in steps as small as 0.1 dB. The attenuator is controlled by a combination of digital inputs, an analog voltage or via USB, RS-232, Ethernet or GPIB. These devices are bi-directional, so either port can act
-
Serial Communication Overview
Serial is a device communication protocol that is standard on almost every PC. Do not confuse it with universal serial bus (USB). Most computers include two EIA-232 based serial ports. Serial is also a common communication protocol for instrumentation in many devices, and numerous GPIB
More Information Top
-
GPIB Address Converter
When the GPIB controller addresses the GAC, the GAC converts the secondary address into the primary address, and then the GAC controls the devices with the primary address through the lower GPIB port .
-
Measuring Frequency Conversion Devices
TO DEDICATED GPIB PORT .
-
Real-time infrared test set: system design and development
Fixed patterns, which are externally generated, may be loaded into the test set through the GPIB port .
-
Design and Implementation of the Universal RS232-GPIB Interface
The RS232-GPIB interface, the core of which is the 8051 microcontroller, has two ports; one is the RS232 port and the other is the GPIB port .
-
http://dspace.mit.edu/bitstream/handle/1721.1/60190/681920509-MIT.pdf?sequence=2
%suppress the warning due to GPIB port time out (this is only used in %testing efficiency) warning(’off’,’MATLAB:serial:fread:unsuccessfulRead’); .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86563/46988979-MIT.pdf?sequence=2
It requires unique addressing of each GPIB port .
-
The use of a new potentiostat/coulometer in the controlled-potential coulometric determination of plutonium
Alternatively it can be connected to an external controlling computer by a GPIB port .
-
Microcomputer-Based Data Acquisition Systems for Triaxial Testing of Soft Yielding Rocks
Although no GPIB-interfaced equipment is used in the GELUS and SRC laboratories at present and none of the laboratory computers have GPIB ports , the generic software package is being developed to support this interface.
-
Ground detectors for the study of cosmic ray showers
The CAMAC controller used, LeCroy 8901, was connected to a National Instruments GPIB port on a PC.
-
http://etd.auburn.edu/bitstream/handle/10415/49/RAGHURAMAN_ARVIND_46.pdf?sequence=1
open serial resource ( GPIB port ) for communication with DRUCK ADTS .
Indicates content that may require registration and/or purchase.