-
Supplier: Cole-Parmer
Description: • Series and parallel configuration capabilities • High efficiency and high power density • USB, LAN, and analog control standard interfaces, with optional USB-GPIB adapter
- Type: DC Power Supply
-
Supplier: DigiKey
Description: USB TO STEREO AUDIO ADAPTER
- Product Type: GPIB Controller / Interface Board
-
Supplier: DigiKey
Description: USB TO GPIB ADAPTER
-
-
Supplier: RS Components, Ltd.
Description: -condensing). European Directive 2004/108/EEC Accessory Type = USB to GPIB Interface Adapter For Use With = Automated Test Equipment Model Number p = KUSB-488B
-
Supplier: RS Components, Ltd.
Description: . Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing
- A/D Resolution: 8 (# bits)
- Bandwidth: 200 MHz
- Host Interface: Serial Port, USB
-
Supplier: RS Components, Ltd.
Description: . Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing
- A/D Resolution: 8 (# bits)
- Bandwidth: 500 MHz
- Host Interface: Serial Port, USB
-
Supplier: RS Components, Ltd.
Description: . Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing
- A/D Resolution: 8 (# bits)
- Bandwidth: 1000 MHz
- Host Interface: Serial Port, USB
-
Supplier: Allied Electronics, Inc.
Description: RS-232, LAN, and GPIB Ports on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench
- AC Current Range: 1.00E-4 to 10 amps
- AC Voltage Range: 0.1000 to 1000 volts
- DC Current Range: 1.00E-4 to 10 amps
- DC Voltage Range: 0.1000 to 1000 volts
-
Supplier: AR RF/Microwave Instrumentation
Description: IEEE-488 (GPIB) Ethernet USB 2.0. Test and Measurement Class RS-232 (19200 Baud) Fiber-Optic Serial (19200 Baud) F/O Connector Type E-2000 Compact Duplex Application Software VM7000, emcware Laser 2 W Wavelength 808 nm Maximum Output Power 2000 mW Shutdown Time
-
Supplier: Allied Electronics, Inc.
Description: Storage of Measurement Data and Instrument Settings RS-232, LAN, and GPIB Ports on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench
- AC Current Range: 1.00E-4 to 10 amps
- AC Voltage Range: 0.1000 to 1000 volts
- DC Current Range: 1.00E-4 to 10 amps
- DC Voltage Range: 0.1000 to 1000 volts
-
Supplier: Transcat, Inc.
Description: , Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB
- Frequency Range: 100 to 1.50E6 kHz
-
Vector Network Analyzers - ENA Series Network Analyzer 2-Port Test Set, 100kHz - 14GHz -- E5063A-2D5Supplier: Transcat, Inc.
Description: , Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB
- Frequency Range: 100 to 1.40E7 kHz
-
Vector Network Analyzers - ENA Series Network Analyzer 2-Port Test Set, 100kHz - 18GHz -- E5063A-2H5Supplier: Transcat, Inc.
Description: , Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB
- Frequency Range: 100 to 1.80E7 kHz
-
Supplier: Transcat, Inc.
Description: , Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB
- Frequency Range: 100 to 500000 kHz
-
Supplier: ValueTronics International, Inc.
Description: connectivity with optional USB-to-GPIB adapter Standard Accessories: User Manual, 10:1 Probe Set (2 pieces), Power Cord, USB Interface Cable Optional Accessories: USB-to-GPIB adapter (model AK40G) One-Year Warranty The BK Precision 2190E combines performance
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: -in frequency counter Harmonics generator function LAN, USB device port (USBTMC-compliant), and front panel USB host port GPIB connectivity with optional USB-to-GPIB adapter PC software provided for arbitrary waveform editing Short circuit output protection
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 10 MHz
- Minimum Frequency Range: 10 MHz
-
Supplier: ValueTronics International, Inc.
Description: -in frequency counter Harmonics generator function LAN, USB device port (USBTMC-compliant), and front panel USB host port GPIB connectivity with optional USB-to-GPIB adapter PC software provided for arbitrary waveform editing Short circuit output protection
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 5 MHz
- Minimum Frequency Range: 5 MHz
-
Supplier: ValueTronics International, Inc.
Description: -in frequency counter Harmonics generator function LAN, USB device port (USBTMC-compliant), and front panel USB host port GPIB connectivity with optional USB-to-GPIB adapter PC software provided for arbitrary waveform editing Short circuit output protection
- Device Type: Generator
- Generator Type: Function, Signal
- Maximum Frequency Range: 60 MHz
- Minimum Frequency Range: 60 MHz
-
Supplier: Allied Electronics, Inc.
Description: .7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter
- Bandwidth: 350 MHz
- Number of Input Channels: 20 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: .7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
"The Coral" a wall mountable wireless charging pad. With 5v/2a input and usb A out with a power rating of 10 watts. Couple this FCC and CE safe charging pad with a compatible usb Edison adapter and you get a fast and safe power mountable charging pad for even the most challenging furniture (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The Cosmic (DTXXX-USBC Series) is a USB-C Desktop Adapter. It features a Universal Input Voltage of 100-240Vac and a Level VI efficiency rating. Available in Power Ratings of 30W and 60W and Inlet options of C6 and C8. Optional Features include USB-C Output Connector and Power Delivery 2nd (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
“The Crush” (WM-USBC Series) is a Wall-Mount Power Adapter with models in Power Ratings of 60W and 87W. Its main feature being a USB-C Output Connector. Additionally, this series comes with a standard flipping AC Input plug and comes equipped with US-standard AC blades. For (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
LM816-0648-2 US, WiFi USB Nano Adapter, 150Mbps, Retail Pack (SRP), for North American markets. ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a WLAN 11n dongle which fully supports the features and (read more)
Browse Wireless Network Components Datasheets for TOP-electronics USA -
can measure, record and generate analog and digital signals. The Analog Discovery's analog and digital inputs and outputs connect to a developer's circuit using simple wire probes. The USB-powered Analog Discovery plugs into the USB port of any PC, allowing it to act as a combination oscilloscope (read more)
Browse Oscilloscopes Datasheets for Mouser Electronics -
Corp. USB-C technology is the latest development in connectivity offering reduced sizes and greater durability, defining it as small enough to properly (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
setup Test access: cable notches, access ports, pull-off doors, shelves, card cages, windows Control & communications: touch-screen, IEEE-488 GPIB, RS232 Serial, Ethernet, USB Tell our engineers about (read more)
Browse Environmental Test Chambers and Rooms Datasheets for inTEST Thermal Solutions -
configurations); three highly stable ball-shaped joints (wall, socket, intermediate) and five support profiles (from 9.84” to 59”). All system parts feature integrated cable protection. The routing is suitable for HDMI, patch cables, DVI, USB and cold-device plugs. Console couplings have (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32816/57588738-MIT.pdf?sequence=2
The measurements were then transferred using a GPIB to USB adapter from the data acquisition unit to a standard PC and recorded by the Microsoft Visual Basic .NET program.
-
http://www.coleparmer.com/Assets/manual_pdfs/20040-70%20to%20-75.pdf
GPIB to USB Adapter .
-
http://www.coleparmer.com/Assets/manual_pdfs/20026-00 to -10.pdf
GPIB to USB Adapter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/30349/61134551-MIT.pdf?sequence=2
The measurements are then recorded digitally using a GPIB to USB adapter from the data acquisition unit to a standard PC running under Windows XP SP2 (www.microsoft.com).
-
Bench Top Power Supplies | Mouser
Bench Top Power Supplies GPIB to USB Adapter 2260B Power Supply .
-
http://www.mouser.com/catalog/catalogUSD/645/2265.pdf
GPIB TO USB ADAPTER .
-
B&K Precision Test Accessories - Other | Mouser
USB to GPIB Adapter .
-
ON Semiconductor - MBR1035G - Diodes - Rectifier & Schottky Diodes - Allied Electronics
IEEE-488 USB to GPIB Interface Adapter .
-
Microwave shielding measurement method
We use a GPIB adapter to the USB port on a computer and connect the computer to the internet through a wireless card.
-
https://bora.uib.no/bitstream/handle/1956/7164/109343561.pdf?sequence=1
The measurements are performed by a computer running the Matlab -script impanal.m, given in Appendix A, connected to the impedance analyzer using a GPIB - to - USB adaptor .