Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 225 F
- Operating Pressure: 250 psi
- Features: Other
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 225 F
- Operating Pressure: 250 psi
- Features: Other
- Electrical Output: Switch
-
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 200 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Flow Switch
- Operating Temperature: 212 F
- Operating Pressure: 200 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, 0.25GPM, 100PSI, 3/4 NPT; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:0.75"; Product Range:FSW500 Series RoHS Compliant: Yes
-
Supplier: General Pump
Description: The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow and 18 PSI from the city water supply
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 18.7 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Proteus Industries Inc.
Description: 100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position > 5-year warranty Active Design Assures Reliability Cannot Jam in “Flow OK” Position Models span 0.08 to
- Liquid Volumetric Flow Rate: 0.06 to 60 GPM
- Liquid Volumetric Flow Rate Range: 0.06 to 60 GPM
- Mounting: In-line
- Process Media Type: Liquid
-
Supplier: Radwell International
Description: FLOW SWITCH, STRAIGHT BODY, .25 GPM, SERIES 20. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 25 GPM
- Operating Pressure: 4,000 psi
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as little as 0.5 gpm flow Minimal pressure drop up
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate flow detection, with 1% repeatability, over a broad range of flow settings and port
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: Suttner America Company
Description: replacement. Most proven and reliable flow switches in the industry.. Cord length 47 in., Brass Material Housing, 75 PSI MIN, Flow rate MIN: 1.0 GPM.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: Custom Control Sensors, Inc.
Description: Operating range: 0-12 GPM Flow System Pressure: 0 to 250 psig Proof pressure to 375 psig High efficiency, low ∆p switch compatible with water, coolant or fuel systems
- Features: Liquid
-
Supplier: Proteus Industries Inc.
Description: temperature- and fluid-specific calibration. 500 Series Metering Flow Switches > Flow ranges from 0.8 to 17 LPM / 0.2 to 4.5 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1723 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point – 16 preset
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.5 gpm flow Stainless Steel shuttle Minimal
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Proteus Industries Inc.
Description: specialized temperature- and fluid-specific calibration. 800 Series Metering Flow Switches > Flow ranges from 0.2 to 227 LPM / 0.05 to 60 GPM > Liquid temperatures from -40 to 140°C / -40 to 284°F > Pressure to 1724 kPa / 250 psi > Calibrated 0–5 VDC output > Relay trip point –
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Operating Pressure: 250 psi
- Electrical Output: Frequency
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-30A flow switch is supplied with six orifices to provide 6 overlapping flow ranges from 0.12 to 8.0 GPM for water. The FSW-31 is supplied with 3 different drag discs to provide 3 overlapping ranges from 6 to 70 GPM for water. The orifices and drag discs can
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 179.6 F
- Liquid Volumetric Flow Rate: 0.12 to 70 GPM
- Operating Pressure: 400 psi
-
Supplier: PressureParts.Com
Description: Flow Switch (ST-6) 3600 PSI Horizontal or vertical mount Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F
- Electrical Output: Switch
-
Supplier: Newark, An Avnet Company
Description: SENSOR, OIL FLOW SWITCH, 69BAR; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Pipe Diameter: 1.06 to 4.62 inch
- Operating Temperature: -80 to 350 F
- Operating Pressure: 0 to 400 psi
- Media Temperature: -80 to 212 F
-
Supplier: PressureParts.Com
Description: Flow Switch Spring return float allows full mounting versatility. 4050 PSI 3500 rated pressure Horizontal or vertical mount Forged brass body NEW 3-wire reed switch 3/8" MPT inlet/outlet 8 GPM 190 deg. F One Amp switch Solenoid control
- Electrical Output: Switch
-
Supplier: PressureParts.Com
Description: Flow Switch (ST-5) - MV60 3600 PSI Vertical mount only Brass body 3 Amp reed switch 3/8" MPT inlet/outlet 8 GPM 180 deg. F
- Electrical Output: Switch
-
Supplier: Automation24, Inc.
Description: The VHS15M01171N31 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS15M01171N31 has a 1/2" NPT female process connection and a setpoint range of 0.9-1.1 GPM. The contact can
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -13 to 230 F
- Liquid Volumetric Flow Rate: 0.9 to 1.1 GPM
- Operating Pressure: 232 psi
-
Supplier: Automation24, Inc.
Description: The VHS25M01171N51 paddlew flow switch from SIKA is a simple and economical solution to detect presence or absence of flow in a variety of liquid applications. The VHS25M01171N51 has a 1" NPT female process connection and a setpoint range of 3.5-4.4 GPM when used as
- Pipe Diameter: 1 inch
- Media Temperature Range: -13 to 230 F
- Gas Volumetric Flow Rate: 0.46795 to 0.58828 SCFM
- Liquid Volumetric Flow Rate: 3.5 to 4.4 GPM
-
Supplier: Orange Research, Inc.
Description: Differential Pressure Flowmeters Our new, fully integrated differential pressure flowmeters are compact and rugged, with directly connected, large throated, non-clogging flow nozzles. This unique design reduces size and cost while minimizing errors and leaks. Simply select the flow
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0 to 60 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
Supplier: DigiKey
Description: SENSOR FLOW LIQ 1.3 ~ 80 GPM
- Operating Temperature: 14 to 140 F
- Features: Liquid
-
Supplier: Automation24, Inc.
Description: The SV4610 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.26 to 5.28 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: The SV7610 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency), OUT2 = Temperature/Flow
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Operating Pressure: 12 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow Rates From 0.02 to 12 GPM PTFE or Brass Bodies Frequency Output Standard Optional Digital Display, Transmitters, Totalizer & Batch Controllers No Straight Run Requirements Can Be Mounted in Any Orientation Compact, Economical Design The DFT compact series of
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.02 to 12 GPM
- Operating Pressure: 70 to 230 psi
- Media Temperature: 176 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Compact Size Seven Material Combinations Frequency, 4-20 mA Transmitters or Compact Electronics Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM Operating Pressures to 580 PSIG The KOBOLD DRH series paddle flow sensor offers the variety of seven material
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.05 to 13.2 GPM
- Operating Pressure: 580 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 13GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the pump is all
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Pump Type: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 11GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the pump is all
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Pump Type: Hydraulic Pumps
Find Suppliers by Category Top
Featured Products Top
-
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
Macnaught Flow Meters
MX25 series flow meter (1.6-42 GPM) with anodized aluminum body, PPS rotors, and Viton seal sent initially for validation. Equipped with standard pulse cap (Reed Switch/Hall Effect) and supplied with remote PR display. A leading manufacturer of Agriculture Chem Stations was looking for improved
-
Flowmeters Benefit From Silicon Advances
and provides an end-to-end width that is identical to an ASME BPE 180 elbow. Sensor Detects Low Gas, Liquid Flows Well-suited to pulsing or periodic flows, these in-line flow sensors provide rapid response and can monitor changes as low as 5 ml/min (0.001 GPM). Solid state device has no moving
More Information Top
-
Liquid Flow Switches - Grainger Industrial Supply
• Flow Switch, Max GPM 9 Flow Switch ,Max GPM 9 .
-
Hazardous Materials Pumps - Grainger Industrial Supply
• Flow Switch, Max GPM 9 Flow Switch ,Max GPM 9 .
-
Popular Products In Lighting & Ventilation - Big Bruin
• Johnson Controls Flow Switch (max Gpm 9).
-
System design description for the SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
… Abort 2 High Vent Flow Abort 2 Enable fIC Tank Level Alarm fTIR Sample Gas Flow FTE50001 Out of Range Bit WE50002 Out Of Range Bit FTE50003 Out of Range Bit fTIR Low flow Switch (0.3 GPM ) 10/07 FTIR File ID …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/7554/1/Khosravi_Aida_201209_MASC.pdf
GPM H2O H2O flow switch for .
-
Normally open SPST flow switch 0 5 GPM 9 16 18 UNF from Cole-Parmer
Normally open SPST flow switch 0 5 GPM 9 16 18 UNF (Representative photo only .
-
Normally open SPST flow switch 0 75 GPM from Cole-Parmer
Normally open SPST flow switch 0 75 GPM (Representative photo only .
-
Clear PVC liquid flow switch 0 5 GPM 1 2 NPT from Cole-Parmer
Clear PVC liquid flow switch 0 5 GPM 1 2 NPT (Representative photo only .
-
DATA ACQUISITION AND PROTECTION FOR NEW DII-D IN-VESSEL COILS
FLOW SWITCHES >3.0 GPM (1 PER COIL .
-
DATA ACQUISITION AND PROTECTION FOR NEW DII-D IN-VESSEL COILS
FLOW SWITCHES >3.0 GPM (1 PER COIL .
Indicates content that may require registration and/or purchase.