-
Supplier: Princess Auto Limited
Description: 12.7 GPM Hydraulic Gear Pump
- Maximum Discharge Flow: 12.7 GPM
- Maximum Discharge Pressure: 3,850 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
Supplier: Princess Auto Limited
Description: 6.3 GPM Hydraulic Gear Pump
- Maximum Discharge Flow: 6.3 GPM
- Maximum Discharge Pressure: 3,850 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
Supplier: Princess Auto Limited
Description: 20.8 GPM Hydraulic Gear Pump
- Maximum Discharge Flow: 20.8 GPM
- Maximum Discharge Pressure: 2,000 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
-
Supplier: Princess Auto Limited
Description: 8.5 GPM Hydraulic Gear Pump
- Maximum Discharge Flow: 8.5 GPM
- Maximum Discharge Pressure: 3,850 psi
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps
-
Supplier: Radwell International
Description: INTERCHANGE HYDRAULIC GEAR PUMP, ALP/GHP PUMP, FAMILY GROUP 1, 0.55 GPM @ 1800 RPM, 3625 PSI MAXIMUM OPERATING PRESSURE, 2000 RPM RATED SPEED, 5000 RPM MAXIMUM SPEED. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Radwell International
Description: HYDRAULIC VANE PUMP 5GPM 3/4IN SHAFT KEYED 2500PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Hydraulic Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth hydraulic motor pump groups come pre-assembled, and ready to be installed into your hydraulics system. The new close-coupled feature provides for quick motor pump group delivery at a lower cost. Key features: Motor Sizes: 1 to 20 HP Pump Flows: 1.9 - 13.3
- Maximum Discharge Flow: 1.9 to 64 GPM
- Horsepower: 1 to 100 HP
- Features: Hydraulic Pumps
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston Pumps
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Continental Hydraulics
Description: PVR POWERFLOW™ VANE PUMPS Variable Volume Pressure Compensated Sizes 4 to 70 GPM Pressure 1500 PSI rated at full rated flow Description Continental Hydraulics PowrFlow™ PVR Vane Pumps deliver the rugged, reliable performance and value you’ve come to expect in all our
- Maximum Discharge Flow: 4 to 70 GPM
- Maximum Discharge Pressure: 1,500 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Pump Housing Material: Cast Iron
-
Supplier: Accuris
Description: PUMP-2 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
-
Supplier: Accuris
Description: PUMP-1 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
-
Supplier: Accuris
Description: PUMP-1/2 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
-
Supplier: Accuris
Description: PUMP-3 GPM AT 1500 PSI POWER DRIVEN HYDRAULIC
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 13GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Features: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hard working and fast, this hydraulic 2-stage Hi/Lo gear pump flows 11GPM at low-pressure with maximum pressure of 3000 PSI on the high-pressure side. Automatically changes from Low-Pressure/High Speed to High-Pressure/Low-Speed at preset 900 psi (adjustable). The body of the
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Features: Hydraulic Pumps
-
Supplier: Industrial Flow Solutions
Description: dependent on hydraulic flow Built-in agitator mixes settled solids with pump water to restore sump or basin volume Hydraulic requirements: 8.2 GPM – 25 GPM
- Maximum Discharge Flow: 460 to 1,240 GPM
- Discharge Size: 3 to 6 inch
- Power Source: AC Powered
- Features: Agitator Pumps, Dewatering Pumps, Hydraulic Pumps, Sump Pumps
-
Supplier: MP Pumps, Inc.
Description: SERIES 60 Hydraulic end suction centrifugal pumps are offered with .22, .37, .45, or .58 cubic inch displacement gerotor motors for hydraulic flows up to 16 GPM and a maximum pressure of 2500 PSI. SERIES 60 end suction centrifugal pumps are available in cast iron
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 173 psi
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial
- Maximum Discharge Flow: 1,490 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Trash Pumps, Utility Pumps
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons Operating Speed:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 15 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 15
- Discharge Size: 3 inch
- Maximum Discharge Flow: 318 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial
- Maximum Discharge Flow: 1,500 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Utility Pumps
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Max Flow Rate 35 gpm @ 290 psi (19.99 bar) Pressure, PSI 100 psi ( 6.89 bar) Max Air Sage Subcategory Number W9393 Shipping Wt. 42 Lb (19.05 Kg) Size 17" L X 24" W X 10.5" H
- Maximum Discharge Flow: 35 GPM
- Maximum Discharge Pressure: 100 psi
- Features: Diaphragm Pumps, Hydraulic Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: CMH Manufacturing Co.
Description: Hall hydraulic power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable
- Flow: 20 GPM
- Power Source: Electric Motor
- Cooling Method: Fan-driven Oil Cooler
-
Supplier: CMH Manufacturing Co.
Description: Hall power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable volume/pressure compensated,
- Flow: 10 GPM
- Power Source: Electric Motor
- Cooling Method: Fan-driven Oil Cooler
-
Supplier: Petersen Products Co.
Description: Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs & Stratton For Use With Water Horsepower 5.5 HP Max Flow Rate 9.5 gpm @550 psi (37.94 bar)
- Maximum Discharge Flow: 9.5 GPM
- Maximum Discharge Pressure: 550 psi
- Horsepower: 5.5 HP
- Features: Diaphragm Pumps, Hydraulic Pumps
-
Supplier: Taco Comfort Solutions
Description: better pump efficiencies and lower NPSH requirements. They’re ideal for HVAC and Industrial application and Domestic Water Service flows to 2500 GPM. Features Simplified installation--Lower Installed Cost Standard Seal Design Allows Flexibility of Seal Options Precision Aluminum
- Pump Type: Circulation Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD3 series of double pumps consists of two SP-25A pump sections. The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties.
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Pump Housing Material: Aluminum
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at
- Maximum Discharge Pressure: 0 to 11,200 psi
- Pump Type: Booster Pumps
- Power Source: Hydraulic
- Features: Hydraulic Pumps, Other
-
Supplier: SC Hydraulic Engineering Corporation
Description: This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure. This pump is ideal
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling.
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: KRAL AG
Description: The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial shaft seals, mechanical seals or hermetically sealed magnetic coupling can be used. CG pumps cover
- Maximum Discharge Flow: 581 GPM
- Maximum Discharge Pressure: 1,450 psi
- Discharge Size: 0.9842525 to 5.905515 inch
- Media Temperature: 158 to 356 F
-
Supplier: Prince Manufacturing Corp.
Description: Function Priority flow divider pumps split the flow between a priority port and an excess flow port. The flow is initially directed to the priority port until the priority setting is satisfied. At that time any additional flow is directed to the excess flow port. Priority divider pumps
- Maximum Discharge Flow: 1.5 to 5 GPM
- Maximum Discharge Pressure: 3,000 to 2,500 psi
- Discharge Size: 0.75 to 1.0625 inch
- Pump Housing Material: Aluminum
-
Supplier: General Pump
Description: HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves
- Maximum Discharge Flow: 19.6 GPM
- Maximum Discharge Pressure: 750 psi
- Horsepower: 9.6 HP
- Pump Type: Mud Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. In numerous field (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
requirements. The brushless motor contributes to efficient operation and extended service life, while the pump operates at below 55 dB for quieter water delivery in residential, mobile, and outdoor environments. 50 PSI Pressure and 3.3 GPM (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
GPM, and heads to 148 feet. This pump unit is available with an optional single axle wheel kit or tandem axle over-the-road trailer for increased portability. (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Safety evaluation report: 7-foot bubble chamber facility
Switches for the stopping of the two 100 gpm hydraulic pumps are .
-
Adaptive robust force control for vehicle active suspensions
A 15 hp; 20 gpm hydraulic pump running at 1000 psi supplies power to the actuators.
-
Experimental study of identification and control of structures using neural network. Part 1: identification
A 120 hp hydraulic power supply with 70 gpm hydraulic pump and 20 gpm hydraulic pump that give a total continuous hydraulic #ow of 90 gpm.
-
My Little Red Wagon ( well not red yet)
I aready have a 5 hp horizontal shaft motor, 8 gpm hydraulic pump , lovejoy coupling.
-
CR4 - Thread: what is different between hydraulic motor and hydrostatic motor
A good application of a Hydrostatic motor is this: A diesel engine powering a 50 gpm hydraulic pump at 1800psi on a log chipper.
-
Journal of Spacecraft and Rockets > Simulation of a Ground Facility for Testing Ramjets Under Flight Conditions
A 34 gpm hydraulic pump was installed to meet the maximum possible pump requirements .as determined by a 2Hz duty cycle for all valves operating simultaneously.
-
TRP 9904 - Constitutive Behavior of High Strength Multiphase Sheel Steel Under High Strain Rate Deformation
Conventional speeds are controlled through a 10 gpm servo valve supplied by a 10 gpm hydraulic pump .
-
All-Electric Injection-Molding Cell Produces Twice The Work With Half The Machines
The base also houses an integrated 8.5 GPM hydraulic pump to power core or valve-gate actions.
-
Use of Adaptive Control Algorithms for Automatic Calibration of Electrohydraulic Actuator Control
The electrohydraulic system of the test bed included a Marathon Electric 0.79-L/s (12.5- gpm ) hydraulic pump , a Vickers 0.35-L/s (5.5-gpm) pilot pump, a 50.8-mm (2-in.) single rod double action hydraulic cylinder, a…
-
Modeling and control of a fish-like vehicle
Oildyne Hydraulic System Model HP2500 $303 2.10 lbs Many different pump sizes Pump Hydraulic 0.4 gpm 0 350 available.
Indicates content that may require registration and/or purchase.