-
Supplier: Gagemaker L.P.
Description: off basic indoor lighting. The Absolute Coolant Proof calipers are rated IP67 for the greatest waterproof rating available and can withstand submersion in coolant. Gagemaker offers the following groups of Mitutoyo calipers base on display style: Dial Calipers Digimatic
- Range: 0 to 40 inch
- Resolution: 0.0005 to 0.001 inch
- Graduation / Resolution: 0.0005 to 0.001 inch
- Features: Caliper, Electronic, Handheld / Portable, Mechanical
-
Supplier: Mahr Inc.
Description: Product features Interchangeable measuring arms Due to the patented mounting fixture of the measuring arms and of measuring attachments provided on both the upper and lower longitudinal face of the arm holders, the digital display is always in the operator's line of vision The application range can
- Range: 0 to 49.212625 inch
- Features: Caliper, Mechanical
- Display: Digital Display
- Measurement Scale / Units: Metric
-
Supplier: REED-Direct
Description: CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic, Handheld / Portable
-
-
Supplier: Reid Supply
Description: Slide ruler calipers take precise inside and outside measurements with a moveable jaw that travels along the ruler. . Slide Rule Calipers
- Range: 4 inch
- Resolution: 0.0625 inch
- Graduation / Resolution: 0.0625 inch
- Features: Caliper, Other
Find Suppliers by Category Top
More Information Top
-
Experimental cold modification of cranio‐facial morphology
A GPM sliding caliper (accurate to Yz mm), millimeter paper pasted to a board, and a gram spring scale were utilized for the preliminary measurements.
-
Skeletal differentiation of Macaca fascicularis and Macaca nemestrina in relation to arboreal and terrestrial quadrupedalism
Lengths of long bones were measured to the nearest 1.0 mm using GPM sliding calipers .
-
Prenatal sex hormones, digit ratio, and face shape in adult males
The second and fourth digits were measured on the left and right hand of each subject directly with 150-mm sliding calipers ( GPM , Switzer- land).
-
Nutrition and prevalence of undernutrition assessed by different diagnostic criteria in nursing homes for elderly people
… measurements in elderly people because they are often unable to stand and frequently have alterations of the vertebral column, height was estimated from knee- height (KH) measurements (measured to the nearest mm), using SH-108 sliding calipers ( GPM , Zurich, Swit- zerland), on …
-
Body size and physique among Canadians of First Nation and European ancestry
Biacromial, bicristal, and bicondylar breadths were measured with the upper end of the anthropometer to the nearest millime- ter, and a small sliding caliper ( GPM ) was used to measure biepicondylar breadth to the nearest millimeter.
-
A New Approach to Developing Digital 3-D Headforms
Traditional Measurements Twenty-one anthropometric measurements were collected using spreading calipers, Lufkin Executive Diameter Steel Tape 16 mm × 2 m (Cooper Tools, Apex, NC), and sliding calipers ( GPM Instruments, SiberHegner, Zurich, Switzerland).
-
Long-term outcome of infants with positional occipital plagiocephaly
These measurements were done using high-precision calibrated spreading and sliding GPM brand calipers .
-
Postcranial Sex Estimation of Individuals Considered Hispanic
All measurements were taken with an osteometric board, sliding cali- pers , GPM spreading calipers, and a small plastic tape measure.
-
BCL3 gene role in facial morphology
Anthropometric measurements were taken of 95 parents of patients with CL/CLP and CP group by one investigator using sliding and spreading caliper GPM Anthropological Instruments (Siber Hegner &, DKSH, Zurich, Switzerland).
-
The diabetes alert study: Growth, fatness, and fat patterning, adolescence through adulthood in Mexican Americans
… mid-arm and abdo- men (navel)circumferences with a steel tape; triceps, subscapular, waist, and medial and lateral calf skinfolds with a Lange caliper; and biepicondylar, biacromial, bicristal, and bitrochanteric breadths of the body with a sliding caliper and a GPM anthropometer.
Indicates content that may require registration and/or purchase.